"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","3950760","","TP-Link","TL-WN821NC","3950760","","Network Cards","182","","","TL-WN821NC","20221021103210","ICECAT","1","124127","https://images.icecat.biz/img/norm/high/3950760-7170.jpg","1269x1280","https://images.icecat.biz/img/norm/low/3950760-7170.jpg","https://images.icecat.biz/img/norm/medium/3950760-7170.jpg","https://images.icecat.biz/thumbs/3950760.jpg","","","TP-Link TL-WN821NC network card WLAN 300 Mbit/s","TL-WN821NC, 300Mbit/s IEEE 802.11n/b/g, 20dBm, USB 2.0","TP-Link TL-WN821NC, Wireless, USB, WLAN, 300 Mbit/s, White","TP-Link TL-WN821NC. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: White","WHAT THIS PRODUCT DOES\nTP-LINK Wireless N USB Adapter TL-WN821NC is designed to provide advanced wireless connection for small business and home office networking requirements, delivering better signal than legacy 802.11g products, which is beneficial for the video streaming or online gaming. Base on the WPA/WPA2 encryption mechanism, a highly secured wireless connection could be established simply at a push of QSS (Quick Setup Security) button, preventing the network from outside threats. Specially, TL-WN821NC comes with a USB cradle and extension cable, which is convenient for users to install the adapter, even for desktop users.\n\nWireless N ---- Speed & Range\nComplying with the IEEE 802.11n standard, TL-WN821NC can establish a wireless network and get up to 15X the speed and 5X the range of conventional 11g products. Also, with MIMO (multiple input, multiple output antennas) technology, it shows more excellent abilities of mitigating data loss over long distances and through obstacles in a small office or a large apartment, even in a steel-and-concrete building. Above all, you could easily pick up the wireless network during long-distance connection where legacy 11g products may not!\n\nSST & CCA Technology ---- Stable Wireless Signals\nSignal Sustain Technology (SST) dramatically increases link robustness and throughput by simultaneously transmitting across three spatially-diverse signal paths, and incorporating information from three receivers.\nClear Channel Assessment (CCA) automatically avoids channel conflicts using its clear channel selection feature and fully realizes the advantages of channel binding, greatly enhanced the wireless performance.\n\nWPA / WPA2 Encryptions ---- Advanced Security\nAs for the security of WI-FI connection, WEP encryption has been no longer the strongest and safest guards for outside intrusions. TL-WN821NC provides WPA/WPA2 encryptions that are created by the WI-FI Alliance industry group, promoting interpretabilities and security for WLAN, which could effectively and efficiently protect the wireless network.\n\nOne Button Security Setup\nCompatible with WI-FI Protected Setup™ (WPS), TL-WN821NC features Quick Security Setup that allows users to almost instantly setup their security simply by pressing the ""QSS"" button automatically establishing a WPA2 secure connection, which is more security compared with WEP encryptions. Not only is this faster than normal security setups but more convenient in that you don’t need to remember a password!\n\nBundled USB Cradle\nTL-WN821NC equipped with the USB cradle and 1.5m extension cable, which allow you to save USB port space, and extend the USB connection length up to 5 feet, making it more convenient to plug the USB device in & out of the USB socket, even fot desktop users. Its elegant and stylish design is suitable for home deployment and will even improve the look of your home and office.\n\nBundled CD for easy operation\nTL-WN821NC comes with a CD with utility that helps you complete the software installation and wireless network settings, including security configurations and wireless connection, which is convenient for users, even for novice users.\n\nFeatures\n- Provides two methods of operation: Infrastructure and Ad-Hoc;\n- Adopts MIMO technology for wireless rates of up to 300Mbps;\n- Adopts CCA technology which automatically avoids channel conflicts using its channel selection feature;\n- Quick Secure Setup, complies with WPS for worry free wireless security;\n- Supports 64/128-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X;\n- Simple Configuration and monitoring;\n- Supports Roaming technology, guaranteeing efficient wireless connections;\n- Supports Windows 2000/XP/Vista OS;\n- Equipped with an elegant and stylish USB Cradle for flexible deployment(for TL-WN821NC).","https://images.icecat.biz/img/norm/high/3950760-7170.jpg|https://images.icecat.biz/img/gallery/3950760_9076.jpg","1269x1280|1280x853","|","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Interface: WLAN","Network","Maximum data transfer rate: 300 Mbit/s","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2.4 - 2.4835 GHz","Modulation: 16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM","Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS","Design","Internal: No","Product colour: White","Chipset: Atheros","Certification: FCC","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 93.5 mm","Depth: 26 mm","Height: 11 mm"