"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15"
"","","436235","","Conceptronic","CGIGA8","436235","","Network Switches","258","","","8-Port Gigabit Switch","20200630151248","ICECAT","","309140","https://images.icecat.biz/img/norm/high/436235-9188.jpg","500x530","https://images.icecat.biz/img/norm/low/436235-9188.jpg","https://images.icecat.biz/img/gallery_mediums/img_436235_medium_1480944244_5731_26422.jpg","https://images.icecat.biz/thumbs/436235.jpg","","","Conceptronic 8-Port Gigabit Switch Unmanaged","8-Port Gigabit Switch","Conceptronic 8-Port Gigabit Switch, Unmanaged, Full duplex","Conceptronic 8-Port Gigabit Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Power connector: DC-in jack","Expand or create a high speed network up to 1000 Mbps.\r\nExpand or create a high speed network with this 8 ports autodetect 10/100/1000 Mbps Switch. -Suitable for gaming or transfer, copy, move or share data like MP3’s, MPEG’s and AVI’s. Easy installation and/or implementation within your network.\r\n\r\nKey features:\r\n- All 8 ports can be used as uplink port to connect to another switch.\r\n- Full and Half-Duplex mode operation. \r\n- Automatic MDI/MDIX crossover for all ports.\r\n \r\n","https://images.icecat.biz/img/norm/high/436235-9188.jpg","500x530","","","","","","","","","","Management features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 8","Gigabit Ethernet (copper) ports quantity: 8","Power connector: DC-in jack","Network","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u","Copper ethernet cabling technology: 1000Base-T, 100Base-TX, 10Base-T","Full duplex: Yes","Data transmission","Supported data transfer rates: 10/100/1000 Mbps","Maximum data transfer rate: 1 Gbit/s","Power over Ethernet (PoE)","Power over Ethernet (PoE): No"