"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117"
"","","4567721","","Acer","LX.PVC02.329","4567721","","Laptops","151","Aspire","","Aspire 1825PT-734G32N","20240307153452","ICECAT","1","13467","https://images.icecat.biz/img/norm/high/4221435-9736.jpg","300x300","https://images.icecat.biz/img/norm/low/4221435-9736.jpg","https://images.icecat.biz/img/gallery_mediums/img_4221435_medium_1481110787_1725_23752.jpg","https://images.icecat.biz/thumbs/4221435.jpg","","","Acer Aspire 1825PT-734G32N Intel® Core™2 Duo SU7300 Hybrid (2-in-1) 11.6"" Touchscreen 4 GB Windows 7 Home Premium","Windows 7 Home Premium, CZ/SK/EN OS Intel Core 2 Duo SU7300 (2 MB L2, 1.30 GHz, 800 MHz FSB), 4GB (2/2) DDR3 1066 MHz SDRAM, 320GB SATA, 5400RPM, multi-in-one card reader, 11.6"" HD WXGA CB Touch LED, Intel Graphics Media Accelerator 4500MHD, 802.11b/g/Draft-N WLAN, Bluetooth, gigabit LAN, webcam 0.3DV CrystalEye, 6 cell battery 2.8","Acer Aspire 1825PT-734G32N, Intel® Core™2 Duo, 1.3 GHz, 11.6"", 1366 x 768 pixels, 4 GB, Windows 7 Home Premium","Acer Aspire 1825PT-734G32N. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 11.6"", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Operating system installed: Windows 7 Home Premium. Weight: 3.79 lbs (1.72 kg)","The 11.6"" Aspire 1825PT features a convertible design and multi-touch screen for uniquely flexible use. And with an ultra-low-voltage processor at its heart, this Aspire lasts a full 8 hours with one single battery charge, giving you all day to nurture connections and enjoy multi-touch infotainment.\r\n\r\nConvertible display\r\nThe Aspire 1825PT features a special convertible design that allows you to use it as a photo frame, portable cinema or the perfect presentation tool. You can also fold it up like a notepad to take notes, read ebooks or navigate maps. What's more, this Aspire features a built-in accelerometer that automatically rotates images! Smaller than a magazine, the Aspire 1825PT still offers total usability via its Acer FineTip full-size keyboard with larger keys for better typing.\r\n\r\nGo from sun up to sun down\r\nAll it takes is a one-time battery charge to handle your entire day's communication and infotainment needs. Power-saving technologies extend battery life so you can do more and enjoy more. Advanced Wi-Fi® and optional 3G connectivity keep you in constant touch via the Internet. The Acer Crystal Eye webcam, Video Quality Enhancement (VQE) technology, and built-in mic make sure your video calls are as good as they can get.\r\n\r\nMulti-touch infotainment\r\nExperience the magic of touch! The 11.6"" HD display features an integrated multi-touch screen supporting finger touch for faster and more intuitive navigation. Enter the Acer TouchPortal to manage your multimedia with drag-and-drop convenience. You can also create colorful memos using Acer TouchMemo; cruise the web with Internet Explorer®; and view your next travel destination using Microsoft® Surface Globe. To complete your ""touching"" experience, the multi-gesture touchpad is perfect for scrolling, rotating images, zooming and browsing -- all with your fingertip.","https://images.icecat.biz/img/norm/high/4221435-9736.jpg","300x300","","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Form factor: Convertible (Swivel)","Display","Display diagonal: 11.6""","Display resolution: 1366 x 768 pixels","Touchscreen: Yes","Native aspect ratio: 16:9","Display number of colors: 16.78 million colors","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: SU7300","Processor frequency: 1.3 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 956","Processor front side bus: 800 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 10 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Memory clock speed: 1066 MHz","Memory slots: 2x SO-DIMM","Storage","HDD capacity: 320 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS PRO, SD, xD","Graphics","Maximum graphics card memory: 1.759 GB","Audio","Audio system: HD Audio","Built-in microphone: Yes","Network","Networking features: Gigabit Ethernet, WLAN","Ethernet LAN data rates: 1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","Performance","Motherboard chipset: Intel® GS45 Express","GPS (satellite): No","Software","Operating system installed: Windows 7 Home Premium","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE4","Processor code: SLGYV","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 42791","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 8 h","Power","AC adapter power: 30 W","Weight & dimensions","Weight: 3.79 lbs (1.72 kg)","Width: 11.2"" (285 mm)","Depth: 8.22"" (208.9 mm)","Height: 1.12"" (28.5 mm)","Other features","Wireless technology: 802.11b/g/n","Display: TFT","HDD user password: Yes","Graphics card: GMA 4500MHD","Main camera resolution (numeric): 0.3 MP"