"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77" "","","4594116","","Samsung","SCX-4623F","4594116","8808993389216|8808993453900|8808993414482|3610170547013|8808993427284|0635753615333|635753615333","Multifunction Printers","304","","","SCX-4623F","20221021103210","ICECAT","1","395946","https://images.icecat.biz/img/norm/high/4594116-6120.jpg","250x250","https://images.icecat.biz/img/norm/low/4594116-6120.jpg","https://images.icecat.biz/img/gallery_mediums/img_4594116_medium_1481119234_731_23752.jpg","https://images.icecat.biz/thumbs/4594116.jpg","","","Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm","SCX-4623F - 1200 x 1200 dpi, 22 A4 ppm, 64MB, LCD, USB 2.0","Samsung SCX-4623F, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4","Samsung SCX-4623F. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","As well as delivering full multipurpose print functionality – print, copy, colour scan and fax – the SCX-4623F offers a range of features to make you even more productive. Key among these is the Print Screen function which allows you to print what you see on your screen at the touch of a button.\r\n\r\nThe Print Screen function is a quick and easy way to print the contents of your screen, and it’s especially useful if you handle a high volume of web-based information. You can pull together web pages, pictures or other documents in separate windows on your screen, and print them all together in a single operation – instead of having to process them individually. All you do is press the Print Screen button on the printer control panel.\r\n\r\nSAMSUNG’s AnyWeb Print software is another useful feature. It allows you to select, drag and drop content from different webpages into a new blank page on screen, without any resizing or other editing. AnyWeb Print is a quick and easy way of pulling information together, and you can save the pages you create either as tiff files or pdfs. They can be printed using the Print Screen button or your normal print menu so you can quickly and easily print what you see. AnyWeb Print software enables you to gather data together, and handle information more effectively.","https://images.icecat.biz/img/norm/high/4594116-6120.jpg|https://images.icecat.biz/img/gallery/4594116_7029.jpg|https://images.icecat.biz/img/gallery/4594116_97.jpg|https://images.icecat.biz/img/gallery/4594116_3771.jpg|https://images.icecat.biz/img/gallery/4594116-Samsung--5.jpg|https://images.icecat.biz/img/gallery/4594116-Samsung--2.jpg|https://images.icecat.biz/img/gallery/4594116-Samsung--3.jpg|https://images.icecat.biz/img/gallery/4594116-Samsung--1.jpg","250x250|250x250|250x250|250x250|330x330|180x180|330x330|515x265","|||||||","","","","","","","","","Printing","Print technology: Laser","Printing: No","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Warm-up time: 15 s","Time to first page (black, normal): 10 s","Copying","Copying: Mono copying","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 22 cpm","Time to first copy (black, normal): 15 s","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Mono scanning","Optical scanning resolution: 1200 x 1200 DPI","Maximum scan resolution: 4800 x 4800 DPI","Scan technology: CIS","Greyscale levels: 256","Fax","Faxing: Mono faxing","Fax resolution (black): 300 x 300 DPI","Modem speed: 33.6 Kbit/s","Fax memory: 255 pages","Fax memory: 4 MB","Fax speed dialing (max numbers): 200","Error Correction Mode (ECM): Yes","Fax coding methods: JBIG, MH, MMR, MR","Features","Maximum duty cycle: 12000 pages per month","Number of print cartridges: 1","Digital sender: No","Page description languages: SPL","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 80 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Folio, Legal, Letter, Oficio","JIS B-series sizes (B0...B9): B5","Paper tray media weight: 60 - 120 g/m²","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: No","Performance","Internal memory: 64 MB","Card reader integrated: No","Processor frequency: 360 MHz","Sound pressure level (printing): 50 dB","Sound pressure level (copying): 50 dB","Sound power level (standby): 26 dB","Mac compatibility: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 370 W","Power consumption (standby): 45 W","Weight & dimensions","Weight: 11.5 kg","Other features","Dimensions (WxDxH): 416 x 415 x 318.9 mm","Modem type: ITU-T G3, ECM","Compatible operating systems: Windows 2000 / XP / Vista / 2003 Server / 2008 Server, Mac OS X 10.3 - 10.6,Linux OS","All-in-one functions: Copy, Fax, Scan","Colour all-in-one functions: No"