"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","4594117","","Samsung","SCX-4623FN","4594117","8808993384495|8808993453924|8808993463497","Multifunction Printers","304","","","SCX-4623FN","20221021103210","ICECAT","1","141061","https://images.icecat.biz/img/norm/high/4594117-8342.jpg","585x608","https://images.icecat.biz/img/norm/low/4594117-8342.jpg","https://images.icecat.biz/img/norm/medium/4594117-8342.jpg","https://images.icecat.biz/thumbs/4594117.jpg","","","Samsung SCX-4623FN multifunction printer Laser A4 1200 x 1200 DPI 22 ppm","SCX-4623FN - 1200 x 1200 dpi, 22 A4 ppm, 128MB, USB 2.0, Ethernet 10 / 100 Base TX, LCD","Samsung SCX-4623FN, Laser, 1200 x 1200 DPI, Colour copying, Colour scanning, Mono faxing, A4","Samsung SCX-4623FN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","As well as delivering full multipurpose print functionality – print, copy, colour scan and fax – the SCX-4623FN offers a range of features to make you even more productive.\r\n\r\nAnyWeb Print\r\nSAMSUNG’s AnyWeb Print software allows you to select, drag and drop content from different webpages into a new blank page on screen, without any resizing or other editing. AnyWeb Print is a quick and easy way of pulling information together, and you can save the pages you create either as tiff files or pdfs. They can be printed using the normal print menu so you can quickly and easily print what you see. AnyWeb Print software enables you to gather data together, and handle information more effectively.\r\n\r\nBlue Compass Navigation\r\nSAMSUNG’s unique Blue Compass Navigation is easy to learn and even easier to use, so you can be more productive, more quickly. The navigation gives you instant access to all the different print functions and controls. Simple, intuitive menus and buttons add to the savings in training and troubleshooting time. User-friendly screens make print, copy, scan and fax operations quick and easy, and printer control panels have everything covered, including job status, toner level, paper jam, paper empty and cover open alerts.\r\n\r\nStreamlined design\r\n1. Control panel - A clean and uncluttered panel and easy to use. Blue Compass Navigation button allows you to navigate menu options quickly and easily.\r\n\r\n2. Enclosed cassette tray - Stylish and practical. The enclosed cassette tray provides a compact finish and ensures the paper is kept dust free and clean, helping guarantee reliable professional prints.\r\n\r\n3. Stylish - With its streamlined exterior the SCX-4623FN is designed to fit perfectly into any professional business, helping to add a touch of style.\r\n\r\nVersatile copy functions\r\nThe SAMSUNG SCX-4623FN offers a range of advanced copy features to make your life easier, and to make your office more productive:\r\n- ID card copy : This unique feature copies both sides of an ID card on to one sheet.\r\n- Clone copying : allows you to print multiple versions of an image or design of any size, on to a single A4 page.\r\n- Poster copying : enlarges an image to 3 x 3, and prints it out on nine perfectly-aligned A4 sheets.\r\n\r\nPC fax functionality\r\nThe SCX-4623FN offers fax to PC capability, so received fax data is delivered straight to your PC via local connection or the office network. Similarly, a PC application converts document files to image files and allows you to send these via the printer using a local connection or network. This means you can send and receive faxes at your PC, and all fax information is stored and managed at your desk. So whether you’re sending or receiving fax transmissions, you can handle messages electronically, without the need for hard copies. As well as working more efficiently, you also save on paper and toner costs.","https://images.icecat.biz/img/norm/high/4594117-8342.jpg|https://images.icecat.biz/img/gallery/4594117_8679.jpg|https://images.icecat.biz/img/gallery/4594117_2854.jpg|https://images.icecat.biz/img/gallery/4594117_9908.jpg|https://images.icecat.biz/img/gallery/4594117-Samsung--2.jpg|https://images.icecat.biz/img/gallery/4594117-Samsung--3.jpg|https://images.icecat.biz/img/gallery/4594117-Samsung--4.jpg|https://images.icecat.biz/img/gallery/4594117-Samsung--5.jpg|https://images.icecat.biz/img/gallery/4594117-Samsung--1.jpg","585x608|585x579|600x503|390x390|180x180|330x330|330x330|330x330|515x265","||||||||","","","","","","","","","Printing","Print technology: Laser","Printing: No","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Time to first page (colour, normal): 9 s","Copying","Copying: Colour copying","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 22 cpm","Scanning","Scanning: Colour scanning","Fax","Faxing: Mono faxing","Modem speed: 33.6 Kbit/s","Fax memory: 225 pages","Fax memory: 4 MB","Fax speed dialing (max numbers): 200","Features","Maximum duty cycle: 12000 pages per month","Digital sender: No","Input & output capacity","Maximum input capacity: 250 sheets","Maximum output capacity: 80 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Non-ISO print media sizes: Executive, Folio, Legal, Letter","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Performance","Internal memory: 128 MB","Sound pressure level (printing): 50 dB","Mac compatibility: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Weight & dimensions","Weight: 11.5 kg","Other features","Standard input trays: 1","Networking features: 10/100Base-TX","Dimensions (WxDxH): 416 x 415.4 x 318.9 mm","Network ready: Yes","Page yield footnote: 2500","Compatible operating systems: Win 2000 / XP / Vista / 2003 Server / 2008 Server\nMac X 10.3 - 10.6\nLinux","Emulations: SPL","All-in-one functions: Copy, Fax, Scan","Colour all-in-one functions: Copy, Scan, No","Custom media sizes: Y"