"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","464637","","AVM","20002338","464637","","Wireless Routers","3982","","","FRITZ!Box Fon WLAN 7140 Annex B","20240307153452","ICECAT","","354120","https://images.icecat.biz/img/norm/high/464636-118.jpg","818x1181","https://images.icecat.biz/img/norm/low/464636-118.jpg","https://images.icecat.biz/img/gallery_mediums/img_464636_medium_1480930482_1463_26509.jpg","https://images.icecat.biz/thumbs/464636.jpg","","","AVM FRITZ!Box Fon WLAN 7140 Annex B wireless router","FRITZ!Box Fon WLAN 7140 Annex B","AVM FRITZ!Box Fon WLAN 7140 Annex B, ADSL","AVM FRITZ!Box Fon WLAN 7140 Annex B. Channels quantity: 13 channels. DSL specification: ADSL, ADSL2+ Annex B. Security algorithms: WEP, WPA, WPA2. Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++, VoIP protocols: SIP. LED indicators: VoIP, ADSL, WLAN","FRITZ!Box Fon WLAN – phone and surf over ADSL simultaneously – with cable-free WLAN\r\nThe flagship of the FRITZ!Box line combines Internet telephony in outstanding voice fidelity with ADSL access for multiple computers – including wireless access with support for the latest WLAN standards. And the integrated PBX lets you dial over the Internet (VoIP), or a fixed ISDN or POTS phone line. You can dial all these phone calls using your existing phones – thanks to FRITZ!Box, you don’t even have to turn on the computer to phone over the Internet.\r\n\r\nA quick look at FRITZ!Box Fon WLAN\r\n- Powerful voice over IP PBX system for ISDN and analogue fixed phone lines\r\n- WLAN ADSL modem/router (802.11b/g/g++), up to 125 Mbit/s\r\n- Up to 35% faster WLAN* with 802.11g++\r\n- Maximum WLAN security thanks to WEP, WPA and WPA2 encryption\r\n- Connects computers and networks as well as analogue phones and faxes \r\n- Host port to connect USB accessories (printers, storage media)\r\n- WLAN switch\r\n\r\n* Compared to WLAN 802.11g standard throughput between FRITZ!WLAN USB Stick and FRITZ!Box WLAN\r\n\r\nThe smart combination of ADSL router, ADSL modem and voice over IP PBX system does almost everything: surf and email from one or more wireless computers at ADSL speed, even while you make Internet and fixed-line phone calls, using your existing phones. Use two analogue extensions simultaneously for phones, faxes or answering machines. An USB host port allows you to connect USB accessories, such as a printer or hard drive, directly to FRITZ!Box Fon WLAN, and to share it with all the computers in the network.\r\nAll the WLAN connections are encrypted out of the box using the secure WPA standard, and AVM’s certified firewall ensures safe surfing enjoyment.\r\n\r\nFRITZ!Box Fon WLAN 7140 with 4 LAN ports, 2 analogue extensions and a USB accessory port.","https://images.icecat.biz/img/norm/high/464636-118.jpg|https://images.icecat.biz/img/gallery/img_464636_high_1470833597_6655_5457.jpg|https://images.icecat.biz/img/gallery/464636_9112.jpg|https://images.icecat.biz/img/gallery/img_464636_high_1470840681_1885_29052.jpg|https://images.icecat.biz/img/gallery/img_464637_high_1470840683_9511_29052.jpg","818x1181|626x624|1181x308|1181x644|1181x644","||||","","","","","","","","","Wireless LAN features","Channels quantity: 13 channels","Network","Supports ISDN connection: No","DSL features","ADSL: Yes","DSL specification: ADSL, ADSL2+ Annex B","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","RJ-11 ports quantity: 2","DC-in jack: Yes","Management features","Web-based management: Yes","Reset button: No","Security","Security algorithms: WEP, WPA, WPA2","Filtering: Yes","MAC address filtering: Yes","Protocols","DHCP client: Yes","DHCP server: Yes","Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++","VoIP protocols: SIP","Design","LED indicators: VoIP, ADSL, WLAN","Packaging content","Bundled software: FRITZ!DSL Software\nOptional Download:\nTapi services for FRITZ!Box\nFax 4 Box","Power","Power over Ethernet (PoE): No","Weight & dimensions","Weight: 856 g","Other features","USB ports quantity: N","Compatible operating systems: -Microsoft Windows XP, 2000, Me, 98, Vista\n-Linux SuSE 9.0\n-Mac OS X 10.3.3 +","Dimensions (WxDxH): 240 x 305 x 70 mm","Supported protocols: - VoIP\n- ADSL, T-DSL\n- ITU G.992.1 (G.DMT) Annex B","Supported WAN type: ADSL, ADSL 2+, LAN","Maximum data transfer rate: 0.1 Gbit/s","Bandwidth: 2.4 GHz","xDSL connection: Yes","I/O ports: 2 x FXS - RJ-11\n4 x Ethernet 10Base-T/100Base-TX - RJ-45\n1 x modem - ADSL\n1 x USB - 4-pin USB type B"