"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","4703730","","HP","CQ654A","4703730","0884962575765|884962575765|0884962856093|884962856093|0884962856116|884962856116|0884962856123|884962856123|0884962856109|884962856109","扫描仪","197","Designjet","HD","Designjet HD Scanner","20221021101432","ICECAT","1","211619","https://images.icecat.biz/img/norm/high/4750241-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/4750241-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_4703730_medium_1481121569_0801_23752.jpg","https://images.icecat.biz/thumbs/4750241.jpg","","","惠普 Designjet HD Scanner 馈纸式扫描仪 600 x 600 DPI","HP Designjet HD Scanner","惠普 Designjet HD Scanner, 600 x 600 DPI, 馈纸式扫描仪, 液晶显示, TIFF, 1024 MB, 英特尔® 奔腾® 4","惠普 Designjet HD Scanner. 光学扫描分辨率: 600 x 600 DPI. 扫描仪类型: 馈纸式扫描仪, 显示器: 液晶显示. 档案格式(数码发送器): TIFF, 内置存储器: 1024 MB, 内置处理器: 英特尔® 奔腾® 4. 包装尺寸(宽度 × 深度 × 高度): 1910 x 680 x 760 mm, 包装重量: 140 kg. 电磁兼容性: Compliance for Class A ITE products: EU (EMC Directive), 认证: EU RoHS; REACH; WEEE","利用 HP Designjet 扫描仪实现内部超强的彩色打印/扫描功能,并创建集成的惠普扫描 — 复印 — 打印系统 只需轻轻一按,便可进行扫描、复印和打印 — 一切尽在直观的触摸屏图形显示器。
可快速将原件转换为数字文档。
\n• 见证高速作业,彩色打印可高达 3 英寸(7.6 厘米)/秒,黑白扫描则高达每秒 10 英寸(25.4 厘米)/秒。
\n创建集成的惠普扫描 — 复印 — 打印系统。
\n• 利用闭环色彩校准实现始终如一的色彩重现。
\n只需轻触按键即可轻松完成扫描和复印。
\n• 可在 15 英寸(38.1 厘米)的触摸屏图像显示器上轻松直观的进行操作。\n","https://images.icecat.biz/img/norm/high/4750241-HP.jpg|https://images.icecat.biz/img/gallery/img_4703730_high_1470907209_4812_9027.jpg|https://images.icecat.biz/img/gallery/img_4703730_high_1470907209_8831_9027.jpg|https://images.icecat.biz/img/gallery/img_4703730_high_1470907210_4091_9027.jpg|https://images.icecat.biz/img/gallery/img_4703730_high_1470907210_8304_9027.jpg","400x400|480x407|480x435|480x409|480x302","||||","","","","","","","","","扫描","光学扫描分辨率: 600 x 600 DPI","彩色扫描: 是","胶片扫描: 不","设计","扫描仪类型: 馈纸式扫描仪","显示器: 液晶显示","性能","档案格式(数码发送器): TIFF","内置存储器: 1024 MB","内置处理器: 英特尔® 奔腾® 4","处理器频率: 2800 MHz","包装数据","包装尺寸(宽度 × 深度 × 高度): 1910 x 680 x 760 mm","包装重量: 140 kg","环境条件","运行温度范围(T - T): 5 - 40 °C","储存温度范围 (T-T): -25 - 55 °C","运行湿度范围(H-H): 20 - 80%","储存相对湿度范围(H - H): 0 - 95%","运行温度范围(T - T): 59 - 95 °F 华氏","认证标准","电磁兼容性: Compliance for Class A ITE products: EU (EMC Directive)","认证: EU RoHS; REACH; WEEE","重量和尺寸","重量: 92.5 kg","内容包装","捆绑软件: System recovery software for the scanning system, including HP Macroinstaller with Windows drivers for HP Designjet 5x0, 800, 1xx0, 4xx0, 5x00, T6x0, T1xx0, Zxx00 series products","其他功能","连网功能: 是","尺寸(宽 x 深 x 高): 1800 x 850 x 1380 mm","电源需求: Input voltage (auto ranging): 100 to 240 VAC (+/- 10%), 50/60 Hz, 5 A max","安全: EU (LVD and EN60950-1 compliant); Russia (GOST)","网路功能: Gigabit Ethernet","最大纸张宽度: 1067 mm","支持媒体播放类型: Non-abrasive paper, vellum, Mylar, sepia, blueprints, plastic, film, plastic laminate, foam board, cardboard (No plywood, stone plates, metal plates or abrasive, dirty, rough, sharp edged, metal clamped, or burned surfaces or transparencies)","功能: Copy, scan","最大内部存储: 1 GB","复印量(最大): 1000 份数","媒体厚度(英制): 0.6""","包装数据","包装尺寸(宽度 × 深度 × 高度): 1910.1 x 680 x 760 mm (75.2 x 26.8 x 29.9"")","包装重量: 140.2 kg (309 lbs)","其他功能","扫描输入方式: On the touchscreen: scan preview, scan to file, scan to DVD/CD, scan to USB, scan to print, collate copy, copy, batch scanning, batch copying, print from list","输入输出端口: 1 x RJ-45\n1 x USB 2.0\n1 x IEEE-1394a","推荐操作温度范围: 15 - 35 °C","最小扫描尺寸: 152 x 114 mm","扫描品质(彩色,最优品质): 300 DPI","扫描质量(彩色,粗糙): 150 DPI","最大扫描面积(英制): 106.7 cm (42"")","重量(英制): 92.5 kg (204 lbs)","声功率排放量: 6.3 B(A)","声压排放量(待机): 25 dB(A)","声压排放: 47 dB","复印机设定: Type of original; image crop and align preview; lightness; saturation and RGB controls; sharpen/blur; mirror copy; enlarge/reduce; paneling; tiling; nesting; accounting; batch","复印分辨率(彩色文本和图形): 9600 DPI","线性扫描速度(英制): Up to 3 in/sec (color, 200 dpi/400 dpi Turbo); up to 10 in/sec (black-and-white, 200 dpi/400 dpi Turbo)","线性扫描速度(公制): Colour (200 dpi/400 dpi Turbo): up to 8 cm/sec; Black and white (200 dpi/400 dpi Turbo): up to 25 cm/sec","纸张处理: Straight-through scan paper path for sheet and cardboard originals","面 积最小扫描: 152.4 x 114.3 mm (6 x 4.5"")","扫描品质(彩色,最优品质): 200 DPI","声功率(待机): 44 dB"