"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80" "","","47051","","HP","C8388A","47051","0808736495042|808736495042|0808736495141|808736495141|0808736496209|808736496209|0808736495158|808736495158|0808736495165|808736495165|0808736495172|808736495172|0808736495189|808736495189|0808736495196|808736495196|0808736495202|808736495202|0808736495219|808736495219|0808736495226|808736495226|0808736495233|808736495233|0808736495240|808736495240|0808736495257|808736495257|0808736495264|808736495264|0808736495271|808736495271|0808736495288|808736495288|0808736495295|808736495295|0808736495301|808736495301|0808736495318|808736495318|0808736495325|808736495325|0808736495332|808736495332|0808736495349|808736495349|0808736495356|808736495356|0808736495363|808736495363|0808736495370|808736495370|0808736495387|808736495387|0808736495394|808736495394|0808736495400|808736495400|0808736495059|808736495059|0808736495066|808736495066|0808736495073|808736495073|0808736495080|808736495080|0808736495097|808736495097|0808736495103|808736495103|0808736495110|808736495110|0808736495127|808736495127|0808736495134|808736495134","多功能打印机","304","OfficeJet","","7140xi","20211214093349","ICECAT","1","68057","https://images.icecat.biz/img/norm/high/47051-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/47051-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_47051_medium_1480674559_1122_2323.jpg","https://images.icecat.biz/thumbs/47051.jpg","","","惠普 OfficeJet 7140xi 热感应式喷墨技术 A4 4800 x 1200 DPI 8 ppm","","惠普 OfficeJet 7140xi, 热感应式喷墨技术, 彩色打印, 4800 x 1200 DPI, 彩色复印, A4, 灰色","惠普 OfficeJet 7140xi. 打印技术: 热感应式喷墨技术, 打印: 彩色打印, 最大分辨率: 4800 x 1200 DPI, 打印速度(彩色,一般品质,A4/US Letter): 7 ppm. 烤貝/ 影印: 彩色复印, 最大复印分辨率: 4800 x 1200 DPI. 扫描: 彩色扫描, 光学扫描分辨率: 1200 x 4800 DPI. ISO A 系列文件最大尺寸: A4. 产品色彩: 灰色","","https://images.icecat.biz/img/norm/high/47051-HP.jpg","170x190","","","","","","","","","","打印速度","打印技术: 热感应式喷墨技术","打印: 彩色打印","双面印刷: 不","最大分辨率: 4800 x 1200 DPI","打印速度(黑色,一般质量,A4/US Letter): 8 ppm","打印速度(彩色,一般品质,A4/US Letter): 7 ppm","打印速度(黑,粗糙质量,A4/US Letter): 22 ppm","打印速度(彩色,粗糙品质,A4/US Letter): 18 ppm","复印/影印","烤貝/ 影印: 彩色复印","双面复印: 不","最大复印分辨率: 4800 x 1200 DPI","复印速度(一般质量,黑色,A4): 7 cpm","复制速度(正常的质量,颜色,A4): 7 cpm","复印速度(黑白,草稿模式,A4): 22 cpm","复印速度(彩色,草稿模式,A4): 18 cpm","扫描","扫描: 彩色扫描","双面扫描: 不","光学扫描分辨率: 1200 x 4800 DPI","扫描仪类型: 平板扫描仪","灰度级别: 256","传真","传真: 不","双面传真: 不","传真机传送速度: 3 秒/页","调制解调器速度: 33.6 Kbit/秒","传真内存: 130 页数","来电显示: 是","产品特点","每月打印纸张数上限: 5000 页每月","数字发送器: 不","页面语言: PCL 3","输入和输出功率","总进纸容量: 150 页数","纸张处理","ISO A 系列文件最大尺寸: A4","纸匣介质类型: 信封, 标签, 普通纸, 透明胶片","ISO A-系列 尺寸(A0…A-9): A4, A5, A6","ISO C-系列 尺寸(C0…C-9): C6","端口 & 界面","直接打印: 不","标准接口: USB","USB端口: 是","联网","无线局域网连接: 不","以太网连接器: 不","蓝牙: 不","性能","集成读卡器: 是","兼容性内存条: CF, 记忆棒(MS), SD, SmartMedia","声压级别(打印): 48 dB","声压级别(复印): 44.3 dB","声功率级别(待机): 20.4 dB","设计","产品色彩: 灰色","市场定位: 家用和办公","能量控制","功耗(最大): 100 W","交流电(AC)输入电压: 100 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","系统要求","可支持的Windows操作系统: Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME","可支持的Mac操作系统: Mac OS 9.0, Mac OS X 10.1 Puma","环境条件","运行湿度范围(H-H): 15 - 80%","运行温度范围(T - T): 5 - 40 °C","持续性","可持续发展证书: ENERGY STAR","重量和尺寸","宽度: 555 mm","深度: 400 mm","高度: 415 mm","重量: 15.6 kg","包装数据","包装盒宽度: 600 mm","包装盒厚度: 400 mm","包装盒高度: 580 mm","包装重量: 20.8 kg"