"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48"
"","","4707645","","TP-Link","TL-WN781ND","4707645","0021111376242|021111376242|6935364050511","Network Cards","182","","","TL-WN781ND","20231005160502","ICECAT","1","410972","https://images.icecat.biz/img/gallery/dcb4fd2622181b7db21134112b55bc31.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/dcb4fd2622181b7db21134112b55bc31.jpg","https://images.icecat.biz/img/gallery_mediums/dcb4fd2622181b7db21134112b55bc31.jpg","https://images.icecat.biz/img/gallery_thumbs/dcb4fd2622181b7db21134112b55bc31.jpg","","","TP-Link TL-WN781ND network card Internal WLAN 150 Mbit/s","TL-WN781ND-150Mbps Wireless N PCI Epress Adapter","TP-Link TL-WN781ND, Internal, Wireless, PCI Express, WLAN, 150 Mbit/s, Green","TP-Link TL-WN781ND. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: Green","WHAT THIS PRODUCT DOES\r\nTP-LINK TL-WN781N is designed to provide a complete end-to-end wireless performance from the server or server backbone to the switch infrastructure and down through to the desktop with the PCI Express connector. TL-WN781N Wireless Lite N PCI Express(x1) Adapter provides a wider compatibility, fitting with any standard PCI Express slot, x1, x2, x8, or x16. Compared with standard PCI network cards, it offers increased bandwidth, reliability and more functionality, allowing you to enjoy a fast and advanced connection, such as downloading, making internet call and video streaming.\r\n\r\nWireless N ---- Speed & Range\r\nComplying with the IEEE 802.11n standard, TL-WN781N can easily establish a wireless network and get up to 9X the speed and 4X the range of conventional 11g products. Compared with legacy 54M products, TL-WN781N delivers performance enhancements, allowing you to have a more joyful surfing experience, including sharing files, watching streaming media.\r\n\r\nWPA / WPA2 Encryptions ---- Advanced Security\r\nAs for the security of WI-FI connection, WEP encryption has been no longer the strongest and safest guards for outside intrusions. TL-WN781N provides WPA/WPA2 encryptions that are created by the WI-FI Alliance industry group, preventing the wireless network from outside threats. \r\n\r\nQuick Setup Security\r\nCompatible with WI-FI Protected Setup™ (WPS), TL-WN781N features Quick Security Setup (QSS) function, which is ideal for creating a WPA encrypted connection to prevent outside intrusion, and meanwhile maximize the management resources. Not only is this faster than normal security setups but more convenient in that you don’t need to remember a password!\r\n\r\nDetachable Antenna\r\nTL-WN781N offers external antenna that can be rotated and adjusted in different directions to fit various operation environments, and can bring better performance than the internal antenna. For even more demanding applications, the antenna can be replaced with diverse antennas to show even greater flexibility and wider wireless coverage.\r\n\r\nFeatures\r\n- Adopts AlignTM technology, with transmit speed up to 150Mbps;\r\n- Provides PCI Express connector having a wider compatibility with any standard PCI Express slot;\r\n- Supports QSS function, complying with WPS for worry free wireless security;\r\n- Supports 64/128/152-bit WEP, WPA /WPA2/WPA-PSK/WPA2-PSK(TKIP/AES), supports IEEE 802.1X;\r\n- Supports roaming technology, guaranteeing uninterrupted wireless connection;\r\n- Supports Ad-Hoc/Infrastructure modes;\r\n- Seamlessly compatible with 802.11n/b/g devices;\r\n- Supports Windows 2000, Windows XP 32/64bit, Vista 32/64bit.","https://images.icecat.biz/img/gallery/dcb4fd2622181b7db21134112b55bc31.jpg|https://images.icecat.biz/img/gallery/2dac31232ff564f3e61846d139a29f1f.jpg|https://images.icecat.biz/img/gallery/073f8572db30d060713c999ae47dd3e1.jpg|https://images.icecat.biz/img/gallery/0b06bf74c731df7691c5d884651e3f48.jpg|https://images.icecat.biz/img/gallery/1e4891932d91e82a962b632b9704a90f.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x667","||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: PCI Express","Interface: WLAN","Network","Maximum data transfer rate: 150 Mbit/s","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2.4 - 2.4835 GHz","Wi-Fi standards: 802.11b, 802.11g","WLAN data transfer rates supported: 11,54,150 Mbit/s","Modulation: 16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM","Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK","Design","Internal: Yes","Product colour: Green","Antenna: Yes","Antenna design: External","Antenna direction type: Omni-directional","Antenna gain level (max): 2 dBi","Chipset: Atheros","Operating modes: Infrastructure mode","System requirements","Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Linux operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: RoHS, Federal Communications Commission (FCC), CE","Weight & dimensions","Width: 120.8 mm","Depth: 78.5 mm","Height: 21.5 mm","Packaging data","Package width: 200 mm","Package depth: 150 mm","Package height: 39 mm","Package weight: 150 g","Packaging content","Resource CD: Yes","Quick installation guide: Yes","Logistics data","Harmonized System (HS) code: 85176990"