"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15" "","","490135","","D-Link","DPR-1260/E","490135","","Print Servers","925","","","Wireless 108Mbps Multi-Function Print Server, 4 USB 2.0 Ports","20221021101432","ICECAT","1","299304","https://images.icecat.biz/img/norm/high/490135-6912.jpg","300x200","https://images.icecat.biz/img/norm/low/490135-6912.jpg","https://images.icecat.biz/img/gallery_mediums/img_490135_medium_1480934648_622_26509.jpg","https://images.icecat.biz/thumbs/490135.jpg","","","D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN","Wireless 108Mbps Multi-Function Print Server, 4 USB 2.0 Ports","D-Link Wireless 108Mbps Multi-Function Print Server, 4 USB 2.0 Ports, Power, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, Single-band (2.4 GHz), External, 233.8 g","D-Link Wireless 108Mbps Multi-Function Print Server, 4 USB 2.0 Ports. LED indicators: Power. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, Wi-Fi band: Single-band (2.4 GHz). Weight: 233.8 g. Data transfer rate: 108 Mbit/s, Dimensions (WxDxH): 148 x 114 x 31 mm","If you deploy the DPR-1260 in your home or office, you will be able to share up to 4 USB multifunction printers (i.e. with scanner/photocopier) wirelessly on the network.\r\nAs a result, printers and scanners do not have to be tied to a particular machine, and may be moved anywhere in the office. With one device equivalent to 4 separate single-port print servers, you get the most out of your investment.\r\n\r\nWireless 4-port USB Print Server\r\nThe DPR-1260 wireless multifunction print server is a versatile multi-port print server ideal for home office, school or business use. Providing 4 USB ports for 4 USB printer connections, this device gives users the option of adding multiple printers, multifunction printers or scanners to the network. With simple configuration and high wireless network speeds, the DPR-1260 makes it easy to share multiple devices over the network and reduces the time required to send print jobs to the print server.\r\n\r\nMultifunction Printer Sharing\r\nTested with a wide range of different printer models, the DPR-1260 offers a high level of compatibility. Printing a file on a network printer is seamless, and users can easily control the scanning of documents and photos directly from their computers. The multifunction printer's scanning function can be controlled over a wireless network. Users can share data through the memory card on the multifunction printer's slot, and print it through the same printer wirelessly. The DPR-1260 is compatible with a wide range of USB multifunction printers and scanners and is backward compatible with USB 1.1/1.0 printers.\r\n\r\nHigh-Speed Wireless Connection and Expandability\r\nThe DPR-1260 offers wireless speeds of up to 108Mbps Turbo mode with any 108Mbps enabled device, and has an Ethernet port that can also serve as a wireless adapter. This provides wireless connectivity for any Ethernet enabled device, such as a computer, IP camera or Network Attached Storage (NAS) device.\r\n\r\nSimultaneous Operation of Connected Printers\r\nWith 4 multifunction printer connections from a single device, the DPR-1260 is the perfect choice for environments where space or price is a concern. Equipped with a powerful CPU, large buffer size, high-speed USB ports and high-speed network data transfer, the DPR-1260 makes network operation fast. All shared devices attached to the DPR-1260 can print and scan at the same time, giving this multi-port print server a similar performance as 4 separate single-port print servers.\r\n\r\nNetwork Security and Multiple O.S. Support\r\nThe DPR-1260 provides the necessary security for wireless users, using the user-selectable 64/128-bit industry-standard WEP (Wired Equivalent Privacy) data encryption and Wi-Fi Protected Access (WPA-PSK, WPA-EAP). It supports many network OS, including Windows and Linux, giving users the flexibility to install the print server regardless of the network environment.","https://images.icecat.biz/img/norm/high/490135-6912.jpg","300x200","","","","","","","","","","Features","LED indicators: Power","Network","Network connection type: Wireless LAN","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3","Wi-Fi band: Single-band (2.4 GHz)","Antenna type: External","Weight & dimensions","Weight: 233.8 g","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Operating relative humidity (H-H): 0 - 95%","Other features","Data transfer rate: 108 Mbit/s","Dimensions (WxDxH): 148 x 114 x 31 mm"