"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38"
"","","5140092","","ASUS","90-IDB002U00-01PZ","5140092","","Wireless Routers","3982","","","DSL-N13","20240307153452","ICECAT","1","125556","https://images.icecat.biz/img/norm/high/2095561-3627.jpg","500x500","https://images.icecat.biz/img/norm/low/2095561-3627.jpg","https://images.icecat.biz/img/gallery_mediums/img_2095561_medium_1481022223_7832_12184.jpg","https://images.icecat.biz/thumbs/2095561.jpg","","","ASUS DSL-N13 wireless router Silver","DSL-N13 802.11n Wireless ADSL2/2+ Modem Router with All-in-one printer server","ASUS DSL-N13, Ethernet LAN, ADSL, Silver","ASUS DSL-N13. Channels quantity: 13 channels. DSL specification: ITU G.992.1/G.992.3/ G.992.5 dmt AnnexA ANSI T1.413 issue 2. Product colour: Silver, LED indicators: LAN x 4, ADSL, IP, USB, Air. Indoor range: 40m, Power requirements: 100-240V, 50~60HZ, Outdoor range: 600m","- 11n technology for more throughput and data rate. Fast & Guaranteed multi-media content streaming.\r\n- with Asus AiDisk FTP server applications, plus ""Quick setup"" - smart auto-detection of local ADSL settings!\r\n- USB port for FTP and All-in-one printer server : to share and to print your document wirelessly\r\n\r\n- Quick Setup: Smart local ADSL setting auto-detection\r\n- EZQoS: Intelligently optimized network resources to ensure uninterrupted IP phone and A/V streaming link.\r\n- Plug 'n' Play USB Print server and FTP server application.\r\n- For complete printer support list, please click here.\r\n- Asus AiDisk: File sharing anytime anywhere\r\n\r\nSuperSpeed N\r\n\r\nWith 802.11n MIMO (Multiple Input Multiple Output) technology, the DSL-N13 router enables data transfers at more than wired 100Mbps. It's made for wireless multimedia streams, file sharing and online games through out your entire home.\r\n\r\nThe DSL-N13 is fully compatible with legacy 802.11b and g standards, allowing users to experience the latest wireless innovations without turning previous home networking investments obsolete.\r\n\r\nASUS AiDisk\r\n\r\nFile sharing with your family and friends anytime, anywhere!\r\nAsus AiDisk helps you complete FTP settings in 5 minutes. Using ftp://yourname.asuscomm.com instead of a twisty IP address or URL, you can easily upload / download files from the USB disk attached on DSL-N13.","https://images.icecat.biz/img/norm/high/2095561-3627.jpg|https://images.icecat.biz/img/gallery/img_5140092_high_1470915021_6768_9027.jpg|https://images.icecat.biz/img/gallery/img_5140092_high_1470915022_0237_9027.jpg","500x500|500x394|400x253","||","","","","","","","","","Wireless LAN features","Channels quantity: 13 channels","Network","Ethernet LAN: Yes","Supports ISDN connection: No","DSL features","ADSL: Yes","DSL specification: ITU G.992.1/G.992.3/ G.992.5 dmt AnnexA ANSI T1.413 issue 2","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","RJ-11 ports quantity: 1","Management features","Web-based management: Yes","Reset button: Yes","Security","Stateful Packet Inspection (SPI): Yes","Filtering: Yes","MAC address filtering: Yes","Network address translation (NAT): Yes","Protocols","Universal Plug and Play (UPnP): Yes","Design","Product colour: Silver","LED indicators: LAN x 4, ADSL, IP, USB, Air","Antenna","Antennas quantity: 3","Other features","USB ports quantity: 2","Indoor range: 40m","Power requirements: 100-240V, 50~60HZ","Outdoor range: 600m","Networking features: Ethernet, Fast Ethernet","Maximum data transfer rate: 0.3 Gbit/s","Input current: 1.25 A","Input voltage: 12 V","Data transfer rate: 10 Mbit/s","xDSL connection: Yes","Electromagnetic emissions: ETS, CE Mark, FCC Part 15"