"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","53523807","","Tripp Lite","U325-010-IND","53523807","0037332209528|037332209528","USB Cables","1158","","","U325-010-IND USB 3.0 SuperSpeed A to A M/M Cable, Industrial - IP68, Shielded, 10 ft. (3.05 m), TAA","20240310101044","ICECAT","1","60166","https://images.icecat.biz/img/gallery/53523807_3399400513.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/53523807_3399400513.jpg","https://images.icecat.biz/img/gallery_mediums/53523807_3399400513.jpg","https://images.icecat.biz/img/gallery_thumbs/53523807_3399400513.jpg","http://objects.icecat.biz/objects/mmo_53523807_1708372004_8913_3024143.pdf","","Tripp Lite U325-010-IND USB 3.0 SuperSpeed A to A M/M Cable, Industrial - IP68, Shielded, 10 ft. (3.05 m), TAA","USB 3.0 SuperSpeed A to A M/M Cable, Industrial - IP68, Shielded, 10 ft. (3.05 m), TAA","Tripp Lite U325-010-IND USB 3.0 SuperSpeed A to A M/M Cable, Industrial - IP68, Shielded, 10 ft. (3.05 m), TAA, 3 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), 5000 Mbit/s, Black","Tripp Lite U325-010-IND USB 3.0 SuperSpeed A to A M/M Cable, Industrial - IP68, Shielded, 10 ft. (3.05 m), TAA. Cable length: 3 m, Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5000 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black","Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor Environments\nThis 10-ft. (3.05 m) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay or industrial hub—in outdoor applications and other areas where protection from harsh elements is essential. The shielded cable and USB-A connectors are designed to withstand dust, debris and moisture that could threaten your IT infrastructure. Included dust caps protect the connectors when not in use.\n\nIP68 Rating Denotes Resistance to Dust and Water\nThe IP68 rating means the USB Type-A to USB Type-A cable is not only 100% protected against dust, but also able to endure immersion in 1.5 meters of water for up to 60 minutes with no damage or decline in performance, making the cable ideal for basement applications. For applications that require IP68 protection, use the industrial cable with a N206-SB01-IND surface-mount box and U325-000-IND bulkhead coupler. If only IP44 protection against splashing water from all directions is required, pair the cable with a N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate and the U325-000-IND coupler.\n\nHeavy Shielding Protects Your Network Data from Destructive Line Noise\nThe USB-A to USB-A cable's shielded construction helps fight against EMI/RFI line noise that interferes with your signal and can distort or destroy data. Electromagnetic interference and radio frequency interference can be created by electric motors, power cables, welding equipment and other heavy machinery frequently found in industrial applications.\n\nSupports USB 3.0 Speeds for a Faster, More Efficient Signal\nThis USB-A male to USB-A male cable supports USB 3.0 data transfer rates up to 5 Gbps—10 times faster than USB 2.0. Its bi-directional data interface allows data to flow both directions simultaneously, increasing theoretical bandwidth by 10 times for efficient power and little wait-time. The U325-010-IND is also backward compatible with previous USB generations.\n\nTAA-Compliant for GSA Schedule Purchases\nThe U325-010-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.\n\nLifetime Warranty\nThe U325-010-IND is backed by a lifetime warranty, ensuring reliability and performance.","https://images.icecat.biz/img/gallery/53523807_3399400513.jpg|https://images.icecat.biz/img/gallery/62211271_2349235329.jpg|https://images.icecat.biz/img/gallery/53523807_6923116905.jpg|https://images.icecat.biz/img/gallery/53523807_7670480102.jpg|https://images.icecat.biz/img/gallery/53523805_3360072477.jpg|https://images.icecat.biz/img/gallery/53523805_5992543794.jpg|https://images.icecat.biz/img/gallery/53523805_5332867871.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Features","Cable length: 3 m","USB version: USB 3.2 Gen 1 (3.1 Gen 1)","Connector 1: USB A","Connector 2: USB A","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 28/24","Connector contacts plating: Nickel/Gold","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 5000 Mbit/s","International Protection (IP) code: IP67","Country of origin: Taiwan","Weight & dimensions","Cable diameter: 6.2 mm","Weight: 230 g","Packaging data","Quantity per pack: 1 pc(s)","Package tare weight: 226.8 g","Package width: 203.2 mm","Package depth: 12.7 mm","Package height: 271.8 mm","Package weight: 230 g","Sustainability","Sustainability certificates: RoHS","Logistics data","Master (outer) case width: 406.4 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 508 mm","Master (outer) case gross weight: 2.09 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332209525","Other features","Depth: 12.7 mm","Height: 271.8 mm","Width: 203.2 mm"