"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","53523810","","Tripp Lite","U460-003-3A1GB","53523810","0037332213891|037332213891|0037332209597|037332209597","Laptop Docks & Port Replicators","152","","","U460-003-3A1GB 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black","20240219195309","ICECAT","1","94994","https://images.icecat.biz/img/gallery/53523810_8859933126.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/53523810_8859933126.jpg","https://images.icecat.biz/img/gallery_mediums/53523810_8859933126.jpg","https://images.icecat.biz/img/gallery_thumbs/53523810_8859933126.jpg","http://objects.icecat.biz/objects/mmo_53523810_1708368761_1812_89384.pdf","","Tripp Lite U460-003-3A1GB 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black","3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black","Tripp Lite U460-003-3A1GB 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, Black, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Power, Acrylonitrile butadiene styrene (ABS)","Tripp Lite U460-003-3A1GB 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u. Product colour: Black, Hub interfaces: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, LED indicators: Power. Power source type: USB, Input current: 1.5 A, Power consumption (typical): 0.95 W. Width: 96 mm, Depth: 30 mm, Height: 21 mm","The U460-003-3A1GB USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a Gigabit Ethernet network—all at the same time.\n\nThe plug-and-play U460-003-3A1GB requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.\n\nThree USB-A ports accept USB peripherals, such as a flash drive, mouse, keyboard or printer. Each port provides up to 5V/1.5A (7.5W) for fast charging of mobile devices. All ports support fast USB 3.1 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.\n\nThe RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.","https://images.icecat.biz/img/gallery/53523810_8859933126.jpg|https://images.icecat.biz/img/gallery/53523810_8943938034.jpg|https://images.icecat.biz/img/gallery/53523810_8724141801.jpg|https://images.icecat.biz/img/gallery/53523810_4514720788.jpg|https://images.icecat.biz/img/gallery/53523810_9008966135.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Ports & interfaces","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","Network","Ethernet LAN (RJ-45) ports: 1","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u","Auto MDI/MDI-X: Yes","Full duplex: Yes","Performance","Product colour: Black","Hub interfaces: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A","LED indicators: Power","Plug and Play: Yes","Housing material: Acrylonitrile butadiene styrene (ABS)","Country of origin: China","Certification: CE, FCC, RoHS, REACH","Power","Power source type: USB","Input current: 1.5 A","Power consumption (typical): 0.95 W","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 96 mm","Depth: 30 mm","Height: 21 mm","Weight: 40 g","Packaging data","Package width: 145 mm","Package depth: 74.9 mm","Package height: 26.9 mm","Package weight: 80 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332209594","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 299 mm","Master (outer) case length: 165.1 mm","Master (outer) case height: 95 mm","Master (outer) case gross weight: 900 g","Harmonized System (HS) code: 84719000"