"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79"
"","","536889","","HP","EF227A4","536889","0882780065567|882780065567|0882780206175|882780206175|8827800656112|0882780065611|882780065611|2001188086006|2001188706003|5907176164220|0886111207725|886111207725|0882780065512|882780065512|0882780065529|882780065529|0882780065581|882780065581|0882780065536|882780065536|0882780065598|882780065598|0882780065604|882780065604|0882780065642|882780065642|0882780065628|882780065628|0882780065666|882780065666|0882780065659|882780065659|0882780065543|882780065543|0882780067615|882780067615|0882780065635|882780065635|0882780065550|882780065550|0882780065574|882780065574","Computer Monitors","222","","","LP2065 - 20.1"" TFT Display","20240309142818","ICECAT","1","296106","https://images.icecat.biz/img/gallery/435466_0828984788.jpg","3080x3336","https://images.icecat.biz/img/gallery_lows/435466_0828984788.jpg","https://images.icecat.biz/img/gallery_mediums/435466_0828984788.jpg","https://images.icecat.biz/img/gallery_thumbs/435466_0828984788.jpg","","","HP LP2065 - 20.1"" TFT Display computer monitor 51 cm (20.1"") 1600 x 1200 pixels","LP2065 - 20.1"" TFT Display, UK","HP LP2065 - 20.1"" TFT Display, 51 cm (20.1""), 1600 x 1200 pixels, LCD, 8 ms","HP LP2065 - 20.1"" TFT Display. Display diagonal: 51 cm (20.1""), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0","The HP LP2065 Flat Panel Monitor is the perfect choice for graphic intensive users demanding top-end features and performance. Resolutions up to 1600 x 1200 deliver visual clarity to a 20.1-inch viewable screen. This outstanding monitor is also packed with advanced features including super-thin bezels, multiple inputs, fast response times and a built-in USB hub.\r\n\r\nAdvanced features\r\nThe HP LP2065 offers the most impressive performance in the HP line up with an extra-bright screen, 800:1 high contrast ratio and 178-degree viewing angles. An anti-glare coating and flicker-free image meet stringent TCO 03 requirements helping to reduce eyestrain and fatigue. New HP Display Assistant software enables control settings and security/asset management to be handled through the DDC/CI protocol of your desktop PC instead of your on-screen display.\r\n\r\nUser-friendly functions and superior ergonomics\r\nA height-adjustable base and a 90-degree pivot capability for portrait or landscape viewing make it easier to achieve comfortable eye contact with the screen. Super-thin bezels on all four sides of the screen enable users to ""tile"" several panels together for panoramic viewing of large amounts of data and information.\r\n\r\nBuilt-in investment protection\r\nThe HP LP2065 comes equipped with a variety of inputs for enhanced flexibility, including dual DVI-I and a built-in USB hub enabling simple compatibility with a variety of peripherals.\r\n\r\nVersatile new design feature\r\nThe new HP Quick Release is a secure and easy-to-use mounting solution that allows you to attach the monitor to a variety of stands, brackets and other VESA-compliant devices. Ideal for use in store fronts, office reception areas, trade shows and medical and institutional settings.\r\n\r\nQuality and reliability\r\nThe HP LP2065 is backed by a three-year warranty and comprehensive HP service and support from 65,000 IT professionals in 160 countries around the world.","https://images.icecat.biz/img/gallery/435466_0828984788.jpg|https://images.icecat.biz/img/norm/high/536889-2038.jpg|https://images.icecat.biz/img/gallery/536889_8333.jpg","3080x3336|157x162|146x195","||","","","","","","","","","Display","Display diagonal: 51 cm (20.1"")","Display resolution: 1600 x 1200 pixels","Touchscreen: No","Contrast ratio (typical): 800:1","Display brightness (typical): 300 cd/m²","Response time: 8 ms","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.255","Horizontal scan range: 30 - 94 kHz","Vertical scan range: 48 - 85 Hz","Digital horizontal frequency: 30 - 92 kHz","Digital vertical frequency: 30 - 92 Hz","Display scanning frequency: Horizontal frequency: 30-94 kHz (VGA), 30-92 kHz (DVI), Vertical frequency: 48-85 Hz (VGA), 30-92 kHz (DVI)","Design","Market positioning: Business","Country of origin: China","Certification: TCO'03, TUV-Ergo, UL, VCCI, CE, ISO 13406-2","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 5","DVI-I ports quantity: 2","Audio input: No","Audio output: No","Microphone in: No","Ergonomics","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 13 cm","Pivot: Yes","Swivel angle range: 45 - 45°","Tilt angle range: -5 - 25°","Plug and Play: Yes","Power","Power consumption (typical): 75 W","Power consumption (standby): 2 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): 10 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 85%","Weight & dimensions","Width (with stand): 443 mm","Depth (with stand): 220 mm","Height (with stand): 425 mm","Weight (with stand): 9.2 kg","Width (without stand): 443 mm","Depth (without stand): 87 mm","Height (without stand): 345 mm","Weight (without stand): 5.75 kg","Bezel width (side): 1.3 cm","Packaging data","Package weight: 85 kg","Thin Client","Processor frequency: 0.533 GHz","Internal memory: 160 MB","Other features","Display: LCD","Audio system: No audio included at platform level","Power requirements: Auto-ranging, 90 to 132 VAC and 195 to 265 VAC, Internal power supply, 50 to 60 Hz (built-in power supply)","Security features: Kensington Lock-ready","Video Dot Rate: 202 MHz","Ports & interfaces","I/O ports: One upstream, four downstream USB 2.0 Hub ports (cable included)","Ergonomics","Display tilt and swivel range: –5° to 25° vertical tilt, ±45° swivel, pivot/landscape rotation, 13 cm height adjust, detachable base","Other features","Dimensions (W x D x H) (imperial): 442 x 220.2 x 553.7 mm (17.4 x 8.67 x 21.8"")","Display resolution at frequency: Preset VESA Graphic Modes (non-interlaced): 1600 x 1200 @ 60 Hz-75 Hz (analog input), 1280 x 1024 @ 60 Hz-75 Hz-85 Hz, 1280 x 960 @ 60 Hz, 1152 x 900 @ 66 Hz, 1024 x 768 @ 60 Hz-75 Hz-85 Hz, 800 x 600 @ 60 Hz-85 Hz, 640 x 480 @ 60 Hz-75 Hz-85 Hz; Text Mode: 720 x 400 @ 70 Hz; MAC Mode: 1152 x 870 @ 75 Hz, 832 x 624 @ 75 Hz; SUN Mode: 1152 x 900 @ 66 Hz","Display video input type connector: Two connectors, dual DVI-I (VGA analog and digital)","Audio included: No audio included at platform level","User controls: Input select, auto adjust/OSD up, OSD down, OSD menu select, power\nBrightness, contrast, positioning, color temperature, individual color control, serial number display, full screen resolutions, clock, clock phase, video picture-in-picture (size and position), input selection (includes separate direct access key for dedicated swap between inputs 1 and 2), factory reset","Weight (imperial): Unpacked\n20.28 lb","Dimension note (imperial): Unpacked with stand","Dimension note (metric): Unpacked with stand","Product dimensions (with stand, imperial): 442 x 220.2 x 424.2 mm (17.4 x 8.67 x 16.7"")","Product dimensions (without stand, imperial): 442 x 86.9 x 344.9 mm (17.4 x 3.42 x 13.6"")"