"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","549824","","D-Link","DWA-547","549824","","Network Cards","182","","","DWA-547","20230509091023","ICECAT","1","616413","https://images.icecat.biz/img/norm/high/549824-8602.jpg","628x353","https://images.icecat.biz/img/norm/low/549824-8602.jpg","https://images.icecat.biz/img/norm/medium/549824-8602.jpg","https://images.icecat.biz/thumbs/549824.jpg","","","D-Link DWA-547 network card Internal WLAN 300 Mbit/s","DWA-547 - PCI, 300 Mbit/s, 2.4GHz, 802.11b/g/n","D-Link DWA-547, Internal, Wireless, PCI, WLAN, 300 Mbit/s, Green","D-Link DWA-547. Internal. Connectivity technology: Wireless, Host interface: PCI, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product colour: Green","Draft 802.11n Wireless PCI Adapter - Ultimate Performance!\nThe DWA-547 RangeBooster N™ 650 PCI adapter is a draft 802.11n client device that delivers unrivalled wireless performance to the desktop PC. This adapter enables users to easily upgrade to the next generation of wireless technology and access their high-speed Internet connection while sharing photos, files, music, video, printers and storage. The entire Internet experience is therefore enhanced with a faster wireless connection and flawless digital phone calls, gaming, downloading and video streaming.\n\nGet Connected, Stay Connected\nPowered by RangeBooster N™ 650 technology, this adapter provides wireless coverage that is up to 5 times farther reaching than 802.11g technology. With raw data throughputs of up to 300Mbps, this high performance wireless adapter is designed for use in bigger homes and for users that demand higher networking performance. Wireless performance will be maximized by connecting this adapter to a RangeBooster N™ 650 router or Access Point so you can stay connected from virtually anywhere in your home1. It can also be used with 802.11g and 802.11b wireless networks to enable significantly improved reception1. This adapter supports WPA/WPA2 security and WEP data encryption to help prevent outside intrusion and protect personal information.\n\nEasy To Setup, Easy To Use\nA Quick Setup Wizard guides users step-by-step in their own language through the installation process, allowing them to configure this adapter without having to call a networking expert for help. The Wireless Manager is included with this product to keep track of all of the most frequently accessed networks. With unrivalled wireless performance, reception and security, this adapter is the best choice for easily adding or upgrading wireless connectivity to desktop computers.","https://images.icecat.biz/img/norm/high/549824-8602.jpg","628x353","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: PCI","Interface: WLAN","Network","Maximum data transfer rate: 300 Mbit/s","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","WLAN data transfer rates supported: 1,2,5.5,6,9,11,12,18,24,36,48,54,270,300 Mbit/s","Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK","Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2","Design","Internal: Yes","Product colour: Green","Antenna: Yes","Antenna connector type: RP-SMA","LED indicators: Yes","Certification: FCC, CE, C-Tick, IC, Wi-Fi","Power","Output voltage: 5 V","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 64.3 mm","Depth: 119.1 mm","Height: 8.13 mm","Weight: 118.8 g","Other features","Gain: 2 dBi","Detachable antenna(s): Yes","Link/Act LED: Yes"