"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","55502020","","Neomounts","FPMA-HAW300","55502020","8717371446567","Monitor Mounts & Stands","942","","","Neomounts medical wall mount","20240221030226","ICECAT","1","408862","https://images.icecat.biz/img/gallery/3e0b82feea9fa98586198366e74dbd6e.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/3e0b82feea9fa98586198366e74dbd6e.jpg","https://images.icecat.biz/img/gallery_mediums/3e0b82feea9fa98586198366e74dbd6e.jpg","https://images.icecat.biz/img/gallery_thumbs/3e0b82feea9fa98586198366e74dbd6e.jpg","http://objects.icecat.biz/objects/mmo_55502020_1701354705_4374_173115.pdf","http://objects.icecat.biz/objects/mmo_55502020_1525964034_9455_10107.pdf|http://objects.icecat.biz/objects/mmo_55502020_1624496146_8656_22570.pdf","Neomounts FPMA-HAW300 monitor mount / stand 24"" White Wall","Neomounts Medical Monitor Wall Mount (Full Motion gas spring) for 10""-24"" Screen - White","Neomounts FPMA-HAW300, 6.61 lbs (3 kg), 10"", 24"", 3.94 x 3.94"" (100 x 100 mm), Height adjustment, White","Neomounts FPMA-HAW300. Maximum weight capacity: 6.61 lbs (3 kg), Minimum screen size: 10"", Maximum screen size: 24"", Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94"" (100 x 100 mm). Height adjustment, Swivel angle range: 0 - 370°, Tilt angle range: 0 - 60°. Product color: White","The Neomounts wall mount, model FPMA-HAW300 is a tilt- and swivel wall mount for medical flat screens. This mount is a great choice for space saving placement or when ceiling mounting and floor placement is not an option.\n\nNeomounts versatile tilt (60°) and swivel (370°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 115 to 135 centimetres using a gas spring. Depth adjustable from 0 to 115 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy. \n\nNeomounts FPMA-HAW300 has two pivot points and is suitable for flat screens. The weight capacity of this product is 3 kg. The wall mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm.\n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/3e0b82feea9fa98586198366e74dbd6e.jpg|https://images.icecat.biz/img/gallery/89c0168c6864372f4c281747eacae282.jpg|https://images.icecat.biz/img/gallery/81a75b8640ab986c4157e1f3e36fb29e.jpg|https://images.icecat.biz/img/gallery/4ee7e56072a5a2b30699bc142031256e.jpg|https://images.icecat.biz/img/gallery/782b35d85d1512748c3b427ae904c2a1.jpg|https://images.icecat.biz/img/gallery/89c06e7455e28605f44f9be148cdd472.jpg|https://images.icecat.biz/img/gallery/15ebfdfafeccd0faf17819adc21d3458.jpg|https://images.icecat.biz/img/gallery/d7e6cac6a004471eacf210905e55380b.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004","|||||||","","","","","","","","","Mounting","Maximum weight capacity: 6.61 lbs (3 kg)","Maximum screen size: 24""","Mounting type: Wall","Minimum screen size: 10""","Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm)","Maximum VESA mount: 3.94 x 3.94"" (100 x 100 mm)","Number of displays supported: 1","Distance to the wall (min): 45.3"" (115 cm)","Ergonomics","Height adjustment: Yes","Height adjustment type: Gas spring","Height adjustment range: 45.3 - 53.1"" (1150 - 1350 mm)","Tilt angle range: 0 - 60°","Swivel angle: 370°","Swivel angle range: 0 - 370°","Angle of rotation: 180°","Cable management: Yes","Design","Product color: White","Weight & dimensions","Depth: 45.3"" (1150 mm)","Height: 53.1"" (1350 mm)","Package width: 9.45"" (240 mm)","Package depth: 13.4"" (340 mm)","Package height: 28.3"" (720 mm)","Logistics data","Master (outer) case width: 9.45"" (240 mm)","Master (outer) case length: 13.4"" (340 mm)","Master (outer) case height: 28.3"" (720 mm)","Master (outer) case weight: 15.7 lbs (7.1 kg)","Quantity per master (outer) case: 1 pc(s)","Master (outer) case net weight: 13 lbs (5.9 kg)","Harmonized System (HS) code: 85299097","Quantity per EUR-pallet: 12 pc(s)","Other features","Country of origin: Taiwan","Weight & dimensions","Package net weight: 13 lbs (5.9 kg)"