"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","62340334","","Tripp Lite","U040-C03-C","62340334","0037332214959|037332214959","USB Cables","1158","","","USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m","20240310101044","ICECAT","1","51638","https://images.icecat.biz/img/gallery/62340334_6562876333.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/62340334_6562876333.jpg","https://images.icecat.biz/img/gallery_mediums/62340334_6562876333.jpg","https://images.icecat.biz/img/gallery_thumbs/62340334_6562876333.jpg","http://objects.icecat.biz/objects/mmo_62340334_1640201123_2451_7690.pdf","","Tripp Lite USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m","USB Type-A to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 3.96 m","Tripp Lite USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m, 0.9 m, USB C, USB C, USB 2.0, 480 Mbit/s, Black","Tripp Lite USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m. Cable length: 0.9 m, Connector 1: USB C, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black","USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and Smartphones
\nThis 0.91 m USB Type-C to Type-C cable allows you to connect one USB-C device to another. For instance, a laptop to a docking station, your smartphone to a wall charger, or a hard drive or flash drive to a computer or tablet. The USB-C to C is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBooks, Ultrabooks and Chromebooks.
\nPD Charging Cable Charges Devices and Transfers Data at USB 2.0 Speeds
\nThe Power Delivery cable supports USB 2.0 data transfer rates up to 480 Mbps. It also provides power output up to 3 amps (60 watts), which is sufficient for fast-charging, syncing and powering compatible devices. The USB Type-C to Type-C cable is backward compatible with previous USB generations, allowing you to use it with older equipment.
\nReversible USB-C Connectors Attach in Either Direction
\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.
\nUSB-IF Certification Ensures Rigorous Testing and Top-of-the-Line Performance
\nThis cable meets the high standards of USB-IF (USB Implementers Forum, Inc.), a non-profit organization consisting of companies that developed the USB specification. Receiving USB-IF certification means the U040-C03-C meets the industry’s highest environmental, mechanical and electrical standards. It operates with your USB peripherals, adapters and cables with top efficiency and safety.
\nTypical Application\n● Charge and sync a USB-C or Thunderbolt 3 mobile device from a USB-C wall charger up to 0.91 m away\n● Transfer data between an external hard drive or flash drive and your laptop or computer\n● Connect your laptop to a docking station or hub with a USB-C or Thunderbolt 3 port\n\n● Certified by USB-IF to ensure highest-grade construction and performance\n● Supports USB 2.0 speeds up to 480 Mbps to ensure efficient data transfers\n● Power Delivery cable provides 3A (60W) power output for charging mobile devices\n● Reversible USB-C plugs connect in either direction for immediate no-fuss use\n● USB-C to USB-C cable is compatible with all USB-C and Thunderbolt 3 devices\n\n● Devices with USB-C or Thunderbolt 3 ports\n\n● U040-C03-C USB-C to USB-C Cable, USB-IF, M/M, 0.91 m","https://images.icecat.biz/img/gallery/62340334_6562876333.jpg|https://images.icecat.biz/img/gallery/62340334_7972455131.jpg|https://images.icecat.biz/img/gallery/65423789_4277563050.jpg|https://images.icecat.biz/img/gallery/62340334_6732575442.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Features","Cable length: 0.9 m","USB version: USB 2.0","Connector 1: USB C","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 30/22","Connector contacts plating: Nickel/Gold","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 480 Mbit/s","Country of origin: China","Certification: CE, FCC, REACH, USB-IF","Power","Output current (max): 3 A","Weight & dimensions","Cable diameter: 3.8 mm","Packaging data","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 30 g","Package type: Polybag","Sustainability","Sustainability certificates: RoHS","Logistics data","Master (outer) case width: 348 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 398.8 mm","Master (outer) case gross weight: 340 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332214956"