"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36"
"","","62340365","","Tripp Lite","U426-006","62340365","0037332218384|037332218384","USB Cables","1158","","","U426-006 USB-C to USB Micro-B Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 6 ft. (1.83 m)","20240219195118","ICECAT","1","54448","https://images.icecat.biz/img/gallery/62340365_4000431563.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/62340365_4000431563.jpg","https://images.icecat.biz/img/gallery_mediums/62340365_4000431563.jpg","https://images.icecat.biz/img/gallery_thumbs/62340365_4000431563.jpg","http://objects.icecat.biz/objects/mmo_62340365_1708368672_7354_57175.pdf","","Tripp Lite U426-006 USB-C to USB Micro-B Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 6 ft. (1.83 m)","USB-C to USB Micro-B Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 6 ft. (1.83 m)","Tripp Lite U426-006 USB-C to USB Micro-B Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 6 ft. (1.83 m), 1.8 m, USB C, Micro-USB B, USB 3.2 Gen 1 (3.1 Gen 1), 5000 Mbit/s, Black","Tripp Lite U426-006 USB-C to USB Micro-B Cable (M/M) - USB 3.2, Gen 1 (5 Gbps), Thunderbolt 3 Compatible, 6 ft. (1.83 m). Cable length: 1.8 m, Connector 1: USB C, Connector 2: Micro-USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5000 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black","USB-C to USB Micro-B Cable Connects a USB 3.0 Micro-B Device to Your Computer or Tablet\nThis six-foot USB-C to Micro-B cable allows you to connect your smartphone, external hard drive or other device with a USB Micro-B port to any device with a USB-C or Thunderbolt 3 port, including MacBooks, Ultrabooks and Chromebooks.\n\nPD Charging Cable Charges Devices and Transfers Data at Fast USB 3.1 Gen 1 Speeds\nThe USB-C to USB Micro-B cable supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. The Power Delivery cable also provides power output up to 3 amps (60 watts), which is more than sufficient for charging, syncing and powering compatible devices. The cable is backward compatible with previous USB generations, allowing you to use it with older equipment.\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.","https://images.icecat.biz/img/gallery/62340365_4000431563.jpg|https://images.icecat.biz/img/gallery/62340365_3636176014.jpg|https://images.icecat.biz/img/gallery/62340365_0192250811.jpg|https://images.icecat.biz/img/gallery/62340365_5347340502.jpg|https://images.icecat.biz/img/gallery/62340365_9210368694.jpg|https://images.icecat.biz/img/gallery/62340365_4134744381.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|800x800","|||||","","","","","","","","","Features","Cable length: 1.8 m","USB version: USB 3.2 Gen 1 (3.1 Gen 1)","Connector 1: USB C","Connector 2: Micro-USB B","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 30/22","Connector contacts plating: Nickel/Gold","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 5000 Mbit/s","Country of origin: China","Certification: CE, FCC, REACH","Power","Output current (max): 3 A","Weight & dimensions","Cable diameter: 4.5 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 40 g","Package type: Polybag","Sustainability","Sustainability certificates: RoHS","Logistics data","Master (outer) case width: 348 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 398.8 mm","Master (outer) case gross weight: 520 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332218381"