"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","6383632","","BakkerElkhuizen","BNEEVL4","6383632","8717399991681|8717399991087","Mice","195","","","Evoluent4","20240307153452","ICECAT","1","198620","https://images.icecat.biz/img/gallery/6429022_8624.jpg","571x381","https://images.icecat.biz/img/gallery_lows/6429022_8624.jpg","https://images.icecat.biz/img/gallery_mediums/6429022_8624.jpg","https://images.icecat.biz/img/gallery_thumbs/6429022_8624.jpg","","","BakkerElkhuizen Evoluent4 mouse Left-hand Laser 2600 DPI","800/1300/1800/2600 DPI, USB-A, 89 x 111 x 77 mm, 172 g, Lefthanded","BakkerElkhuizen Evoluent4, Left-hand, Vertical design, Laser, 2600 DPI, Black, Grey, Silver","BakkerElkhuizen Evoluent4. Form factor: Left-hand, Vertical design. Movement detection technology: Laser, Movement resolution: 2600 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black, Grey, Silver","Always the right ergonomic postures with great functions.\n\nThis wired mouse is suitable for right- and left-handers\nThe Evoluent4 has great functions like six programmable buttons, a directly reachable DPI-button to adjust the pointer speed into one of the four different values (800-1300-1800-2600) that suits you best, illuminated Evoluent logo turns off when the system is in power saving mode, and a lip which supports the little finger. Start working with the Evoluent4 and support your hand in an upright neutral posture that avoids forearm twisting. With the Evoluent4 Right Wired you will experience comfortable working at the computer.\n\nAutomatic sleep mode.\nThe lighted Evoluent logo on the vertical mouse is not just a nice eye catcher. It is also an indicator, if the Evoluent4 Wired is in the sleep mode or not. The illumination turns off when the system is in sleep mode to conserve laptop battery power. A well-thought-out function, which can be very helpful, when you need to save the battery power of your laptop.\n\nDesign and use.\nThe Evoluent4 Wired vertical mouse is made of high-quality material, which lies good in the hand. The colour of the mouse is a dark grey with silver buttons. You might prefer to use the wired version at your fixed workplace at the office. It doesn’t matter where you use your Evoluent4 Wired, as a matter of fact, you will work everywhere ergonomic with this mouse.","https://images.icecat.biz/img/gallery/6429022_8624.jpg|https://images.icecat.biz/img/gallery/6383632_5844.jpg|https://images.icecat.biz/img/gallery/6383632_6130.jpg|https://images.icecat.biz/img/gallery/803017_9820.jpg|https://images.icecat.biz/img/gallery/803017_3058.jpg|https://images.icecat.biz/img/gallery/6383632_2518.jpg|https://images.icecat.biz/img/gallery/6383632_4253.jpg","571x381|571x381|571x381|571x381|571x381|571x381|571x381","||||||","","","","","http://objects.icecat.biz/objects/6383632_30665431.mp4|http://objects.icecat.biz/objects/6383632_30665433.mp4","","","Patented ergonomic shape.|http://images.icecat.biz/img/bullets/6383632-654cb165207af105669413.jpg|The ergonomic shape of the Evoluent4 is based on several years of research and user experience of former Evoluent models. Details like the extended lip along the bottom edge prevents the last finger from rubbing on the desk. The improved thumb rest which provides even more comfort over earlier versions, and the overall easy-to-reach programmable buttons, all those details are thoughtfully created for uncompromised comfort for the user. All these features of this vertical mouse ensure ergonomic and healthy working.\n\n- The Evoluent4 Wired is held in a handshake position, which means that your hand is in an upright neutral posture.\n- This posture avoids forearm twisting and therefore prevents physical discomfort.\n- All those details of the vertical mouse Evoluent4 Wired provide an ergonomic and healthy work.v\n\nErgonomic background|http://images.icecat.biz/img/bullets/6383632-654cb1efced46414869698.jpg|Prolonged use of a regular mouse can lead to pain and discomfort in the shoulders, forearms, and hands (Chang et al., 2007 & Andersen et al., 2008). The handshake position of vertical mice keeps the wrist from bending as much to the side while the forearm also turns inward to a lesser degree (Schmid, et al., 2015). This means that muscle activity in the forearm is less than it would be when using a conventional mouse (Quemelo & Vieira, 2013). Research has shown that the use of a vertical joystick mouse ensures a faster recovery from forearm, wrist and hand complaints (Aarås, et al., 2001). And therefore, vertical mice compared to standard mice lead to a healthier and more comfortable way of working.\n\nProgrammable buttons and easy to use.|http://images.icecat.biz/img/bullets/6383632-654cb27c9f167006446891.jpg|The Evoluent4 is easy to use thanks to its intuitive handling. The grip and the intuitive way of handling of the Evoluent4, make this vertical mouse easy to use. You can conveniently programme the six buttons on your own with the help of the free download version of the Evoluent Mouse Manager Software. You can program the buttons of your mouse how you personally prefer it. Buttons which are perfectly tuned to your needs, are guaranteed to make your mouse work more efficient. The programmed buttons will certainly make your mouse work more efficient.\n\n- The easy-to-reach button behind the scroll-wheel enables quickly changing the pointer speed to suit different tasks.\n- Select a high DPI value for quickly moving across the screen for general tasks. Choose a low DPI value for precision work such as photo editing or drawing.\n- In total there are four different DPI-values 800-1300-1800-2600, which are conveniently indicated with four lights.\n\nPlug-and-play.|http://images.icecat.biz/img/bullets/6383632-654cb2fd76c66277264006.jpg|You can start working with your Evoluent4 immediately, thanks to the plug-and-play functionality. There is no need for manual configuration. Just plug the USB cable in one of the USB ports of your computer, laptop or mobile devices. The Evoluent4 is compatible with Windows, Linux, and Mac systems (As for other OS such as Apple Mac and Linux system, should work with those computers if the system supports a USB mouse. However, extra buttons might not work properly on those non-Windows OS PCs.).\n\nHand size : medium|http://images.icecat.biz/img/bullets/6383632-654cb351660b5375351495.jpg|It is very important that you choose a mouse that fits comfortably in your hand. The size of the mouse must therefore correspond to the size of your hand. We therefore always advise you to measure your hand first so that you know whether a mouse is suitable for you.\n\nThe Evoluent4 is suitable for medium-sized hands. Is your mouse hand, measured from the tip of your middle finger to your palm, between 17.8 cm and 19 cm? Then this mouse is very suitable for you.","Mouse","Purpose: Office","Movement detection technology: Laser","Scroll type: Wheel","Buttons quantity: 6","Buttons type: Pressed buttons","Movement resolution: 2600 DPI","Customizable movement resolution: Yes","Number of movement resolution modes: 4","Programmable mouse buttons: Yes","Number of programmable buttons: 6","Button functions: Back, Copy/Paste, DPI switch, Forward","Number of scroll wheels: 1","Scrolling directions: Vertical","Design","Form factor: Left-hand","Product colour: Black, Grey, Silver","Ergonomic design: Yes","Vertical design: Yes","Material: Plastic","Ergonomics","Cable length: 2.1 m","Plug and Play: Yes","Power","Power source: Cable","System requirements","Windows operating systems supported: Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura","Linux operating systems supported: Yes","Other operating systems supported: ChromeOS, Unix","Weight & dimensions","Width: 89 mm","Depth: 111 mm","Height: 77 mm","Weight: 172 g","Packaging content","User guide: Yes","Packaging data","Quantity: 1","Package width: 110 mm","Package depth: 110 mm","Package height: 100 mm","Package weight: 238 g","Technical details","Warranty period: 5 year(s)","Logistics data","Harmonized System (HS) code: 84716070"