"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46"
"","","6429021","","BakkerElkhuizen","BNEDXT","6429021","8717399994026","Mice","195","","","DXT 2 Precision Mouse","20231108193302","ICECAT","1","251501","https://images.icecat.biz/img/gallery/809b704b163fe77d144f84953cd90a9b.jpg","800x450","https://images.icecat.biz/img/gallery_lows/809b704b163fe77d144f84953cd90a9b.jpg","https://images.icecat.biz/img/gallery_mediums/809b704b163fe77d144f84953cd90a9b.jpg","https://images.icecat.biz/img/gallery_thumbs/809b704b163fe77d144f84953cd90a9b.jpg","","http://objects.icecat.biz/objects/mmo_6429021_1642252497_9671_18719.pdf","BakkerElkhuizen DXT 2 Precision mouse Ambidextrous USB Type-A Laser 2000 DPI","DXT 2 Precision Mouse, USB","BakkerElkhuizen DXT 2 Precision Mouse, Ambidextrous, Vertical design, Laser, USB Type-A, 2000 DPI, Black, Grey","BakkerElkhuizen DXT 2 Precision Mouse. Form factor: Ambidextrous, Vertical design. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black, Grey","DXT 2 Precision Mouse\n\nWith the DXT Precision Mouse, you can work on your computer with the utmost precision.\n\nPrecision grip for precise navigation.\nPrecision grip for precise navigation. You hold the DXT Precision Mouse with your fingertips, like a pen. This grip is similar to how you write. This means that you can do your mouse work with small and precise movements. Thanks to the familiar pen grip, the DXT Precision Mouse promises fast familiarisation. With the selectable pointer speed at the bottom of the mouse, you can choose between four different levels.\n\n- A higher speed (higher DPI) is recommended for general mouse use;\n- A slower speed (lower DPI) is recommended for slower, more precise work, such as drawing or photo editing.\n\nUniversally applicable.\nThe DXT Precision mouse is equally suitable for right and left-handed use. Thanks to the unique button on the inside, you can continuously choose between left and right and rotate the DXT Precision mouse 180°. This gives you the flexibility to use the mouse alternately with both hands.\n\n- What's more, because this mouse is held by the finger tips, this compact mouse model is suitable for both larger and smaller hands.\n\nErgonomic hand position.\nThe DXT Precision mouse has the special feature of being held by the finger tips. This allows the mouse hand to remain in an ergonomically natural and neutral position at all times. Thanks to the pen grip, mouse work can be performed with small movements without straining the shoulder. The simultaneous vertical position of the wrist relieves the forearm and prevents discomfort. From now on, use your energy for more performance at work.","https://images.icecat.biz/img/gallery/809b704b163fe77d144f84953cd90a9b.jpg|https://images.icecat.biz/img/gallery/47594a19582a09dbc5e386704cdce924.jpg|https://images.icecat.biz/img/gallery/27a956c0e1721d146a329e66bc13a17d.jpg|https://images.icecat.biz/img/gallery/983c6e7a954ae6d1b63f81fefca36d0d.jpg|https://images.icecat.biz/img/gallery/c9dda5306b4e0cd7a5eb1b77bd5600b0.jpg|https://images.icecat.biz/img/gallery/08d366d7001fb9132975626ffd207d97.jpg|https://images.icecat.biz/img/gallery/77996b34f6f9186a0b0ed5a0f63c262b.jpg","800x450|1500x1000|1500x1000|1500x1000|1500x1000|1500x1000|1500x1000","||||||","","","","","http://objects.icecat.biz/objects/6429021_954523680.mp4","","","Ergonomic background|http://images.icecat.biz/img/bullets/6429021-654bd19a093a0828267055.jpg|Using a precision mouse can reduce strain on the forearm muscles because the wrist is stretched less (Kotani & Horii, 2003; Ulmann et al., 2003). Studies show that the use of a ergonomic mouse allows faster recovery from arm, wrist and hand injuries (Aarås et al., 2001).\n\nIdeal for travelling.|http://images.icecat.biz/img/bullets/6429021-654bd1a8a373c965441179.jpg|You can choose whether you want the wired or wireless version of the DXT Precision mouse. With its compact size of 81 x 56 x 45 mm and very light weight (85 g wired; 160 g wireless), this mouse model is ideal for travelling. Its compact size and light weight mean you'll barely notice it in your laptop bag or work bag.\n\nPlug-and-play.|http://images.icecat.biz/img/bullets/6429021-654bd1b79e4ad360088470.jpg|Get started right away by plugging the DXT Precision mouse directly into your computer without any manual configuration. Just plug the USB cable from the wired model or the USB receiver from the wireless model into your computer. The wireless version of the DXT Precision mouse is easy to charge via a USB cable, and you can still use the mouse while it's charging.\n\nSmall but mighty.|http://images.icecat.biz/img/bullets/6429021-654bd1c6758a6160059866.jpg|The DXT Precision mouse is available in the wired version in classy black and silver, and in the wireless version in chic grey and silver. It impresses with its non-slip, durable material.","Mouse","Purpose: Office","Device interface: USB Type-A","Movement detection technology: Laser","Scroll type: Wheel","Buttons quantity: 3","Buttons type: Pressed buttons","Movement resolution: 2000 DPI","Customizable movement resolution: Yes","Number of movement resolution modes: 4","Number of scroll wheels: 1","Scrolling directions: Horizontal","Design","Form factor: Ambidextrous","Product colour: Black, Grey","Ergonomic design: Yes","Vertical design: Yes","Surface coloration: Monochromatic","Material: Plastic, Steel","Ergonomics","Cable length: 1.65 m","Plug and Play: Yes","Power","Power source: Cable","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Mobile operating systems supported: Android, iOS","Other operating systems supported: ChromeOS","Weight & dimensions","Width: 45 mm","Depth: 56 mm","Height: 81 mm","Weight: 85 g","Packaging data","Quantity: 1","Manual: Yes","Package width: 105 mm","Package depth: 155 mm","Package height: 70 mm","Package weight: 263 g","Technical details","Warranty period: 5 year(s)","Logistics data","Harmonized System (HS) code: 84716070"