"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","671553","","Viewsonic","VS11354-2","671553","","Computer Monitors","222","Graphic Series","","19"" LCD VG1930wm","20221021101432","ICECAT","1","87341","https://images.icecat.biz/img/norm/high/671553-6605.jpg","200x217","https://images.icecat.biz/img/norm/low/671553-6605.jpg","https://images.icecat.biz/img/gallery_mediums/img_671553_medium_1480934134_6731_7799.jpg","https://images.icecat.biz/thumbs/671553.jpg","","","Viewsonic Graphic Series 19"" LCD VG1930wm computer monitor 19"" 1440 x 900 pixels","19” Wide TN colour TFT active matrix WXGA+ LCD, Multimedia enhanced, High 300cd/m² brightness (typ.) and 700:1 contrast ratio (typ.), Stylish slim-bezel design, TCO’03 and ENERGY STAR® qualified","Viewsonic Graphic Series 19"" LCD VG1930wm, 19"", 1440 x 900 pixels, LCD, 5 ms","Viewsonic Graphic Series 19"" LCD VG1930wm. Display diagonal: 19"", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms","Elegantly styled digital business widescreen\r\n\r\nViewSonic’s 19” VG1930wm combines WIDESCREEN and multimedia performance with ergonomic flexibility. Improve productivity and save time with widescreen versatility. Display multiple pages, larger spreadsheets and more on a single screen without the need to swap. HEIGHT ADJUSTMENT, tilt and 360° swivel features allow the user to set the ergonomic position of the monitor to \r\ngenerate the best possible viewing position. Enjoy high brightness and contrast levels for rich, precise, detailed images and razor sharp text, whilst DIGITAL AND ANALOGUE inputs ensure maximum connectivity options. Built-in stereo-speakers deliver high quality audio performance. The elegantly designed VG1930wm widescreen monitor is the ideal business LCD.\r\n\r\nStylish slim-bezel design\r\n\r\nThe full 19"" viewable widescreen in an ultra-thin bezel lets you see\r\nmore without taking up valuable desktop real estate\r\n\r\nIt’s not just a digital widescreen LCD monitor. It’s a ViewSonic.\r\n\r\nErgonomic base adds ease and comfort\r\n\r\nUltimate ergonomic flexibility comes built-in with the convenient 80mm height adjustment and 360º swivel base. Ultra-modern thin bezel design lets you see more without taking up valuable desktop real estate.\r\n\r\nClearMotiv™ 5ms video response time\r\n\r\nFast 5ms video response delivers broadcast-quality video\r\n\r\nOptiSync® digital/analogue inputs expand your connectivity\r\n\r\nMulti-mode input technology supports both digital (DVI) an analogue (VGA) signals for ultimate compatibility and configuration flexibility","https://images.icecat.biz/img/norm/high/671553-6605.jpg","200x217","","","","","","","","","","Display","Display diagonal: 19""","Display resolution: 1440 x 900 pixels","Touchscreen: No","Contrast ratio (typical): 700:1","Display number of colors: 16.78 million colors","Display brightness (typical): 300 cd/m²","Response time: 5 ms","Digital horizontal frequency: 24 - 82 kHz","Digital vertical frequency: 50 - 75 Hz","Design","Market positioning: Business","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","Microphone in: Yes","Ergonomics","Cable lock slot: Yes","Panel mounting interface: 75 x 75 mm","Cable lock slot type: Kensington","Tilt angle range: 5 - 20°","Plug and Play: Yes","Power","Power consumption (typical): 35 W","Power consumption (PowerSave): 1 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width (with stand): 18.1"" (460 mm)","Depth (with stand): 9.06"" (230 mm)","Height (with stand): 17.1"" (434 mm)","Weight (with stand): 11.9 lbs (5.4 kg)","Width (without stand): 18.1"" (460 mm)","Depth (without stand): 2.4"" (61 mm)","Height (without stand): 13.9"" (352 mm)","Packaging data","Package weight: 15.2 lbs (6.9 kg)","Sustainability","Sustainability certificates: ENERGY STAR","Other features","Display: LCD"