"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","67452592","","Tripp Lite","U444-T6N-H4GUBC","67452592","0037332232762|037332232762","USB Graphics Adapters","2939","","","U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black","20240219213343","ICECAT","1","84708","https://images.icecat.biz/img/gallery/67452592_7350356635.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/67452592_7350356635.jpg","https://images.icecat.biz/img/gallery_mediums/67452592_7350356635.jpg","https://images.icecat.biz/img/gallery_thumbs/67452592_7350356635.jpg","http://objects.icecat.biz/objects/mmo_67452592_1708374804_6961_1953404.pdf","","Tripp Lite U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black","USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black","Tripp Lite U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black, 3840 x 2160 pixels","Tripp Lite U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black. Maximum resolution: 3840 x 2160 pixels, Certification: CE, REACH, FCC. Product colour: Black, Housing material: Polyvinyl chloride (PVC), Thermoplastic elastomer (TPE). Output voltage: 20 V. Package width: 139.7 mm, Package depth: 86.4 mm, Package height: 20.1 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 221 mm, Master (outer) case length: 154.9 mm","USB 3.1 Type-C Adapter Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 Device\nThis USB 3.1 C adapter helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.\n\nSupports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals\nBy connecting the self-storing USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K HDMI Video and Digital Audio\nTo send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (such as P568-Series high-speed HDMI cables, sold separately). The USB to HDMI 4K adapter supports video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. It’s backward compatible with 1080p displays, allowing you to use it with older equipment.\n\nConnects USB Peripherals and Transfers Data at Fast USB 3.1 Gen 1 Speeds\nThe USB-A port accepts USB peripherals, such as a flash drive, mouse, keyboard or printer, and provides up to 1.5 amps (7.5 watts) for charging and powering mobile devices. It transfers data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0. The USB Type-C adapter is backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices. Note\n: Host must support USB OTG (On-the-Go).\n\nPD Charging Port Charges Connected Device via AC Wall Charger\nThe USB-C Power Delivery 3.0 port provides power output up to 5 amps (100 watts), which is more than sufficient for charging and powering the connected source device, such as a MacBook or Chromebook. Just connect the device’s AC wall charger to the USB-C PD port and enjoy fast USB 3.1 Gen 1 data transfer speeds up to 5 Gbps. Like the USB-A port, it is backward compatible with previous USB generations. Note\n: USB-C PD port does not support Quick Charge (QC).\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (such as N201-Series Cat6 snagless patch cables, sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nSelf-Storing USB-C Cable Connects in Either Direction\nConnect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. The six-inch cable wraps into the adapter when not in use, making the unit easy to carry in a briefcase or laptop bag for connecting on the go.\n\nReady to Use Right Out of the Package\nThe plug-and-play USB 3.1 Type-C adapter is specifically designed for the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power.","https://images.icecat.biz/img/gallery/67452592_7350356635.jpg|https://images.icecat.biz/img/gallery/67452592_8188787583.jpg|https://images.icecat.biz/img/gallery/67452592_5783113079.jpg|https://images.icecat.biz/img/gallery/67452592_5976011758.jpg|https://images.icecat.biz/img/gallery/67452592_1999395873.jpg|https://images.icecat.biz/img/gallery/67452592_0958948346.jpg|https://images.icecat.biz/img/gallery/67452592_2709015399.jpg|https://images.icecat.biz/img/gallery/67452592_6526644660.jpg|https://images.icecat.biz/img/gallery/67452592_1707985808.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|800x800","||||||||","","","","","","","","","Performance","DisplayPort version: 1.4","Maximum resolution: 3840 x 2160 pixels","LED indicators: Yes","Certification: CE, REACH, FCC","Design","Product colour: Black","Housing material: Polyvinyl chloride (PVC), Thermoplastic elastomer (TPE)","Power","Output voltage: 20 V","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Weight & dimensions","Package width: 139.7 mm","Package depth: 86.4 mm","Package height: 20.1 mm","Package weight: 100 g","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332232769","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 221 mm","Master (outer) case length: 154.9 mm","Master (outer) case height: 100.1 mm","Master (outer) case gross weight: 1.32 kg","Country of origin: Vietnam","Harmonized System (HS) code: 84733020"