"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","67452608","","Tripp Lite","U460-T04-2A2C-1","67452608","0037332232793|037332232793","Interface Hubs","243","","","U460-T04-2A2C-1 4-Port USB-C Hub with Self-Storing Cable, USB 3.x (5Gbps), 2x USB-A, 2x USB-C, 100W PD Charging, Black","20240219204006","ICECAT","1","63610","https://images.icecat.biz/img/gallery/67452608_0007031732.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/67452608_0007031732.jpg","https://images.icecat.biz/img/gallery_mediums/67452608_0007031732.jpg","https://images.icecat.biz/img/gallery_thumbs/67452608_0007031732.jpg","http://objects.icecat.biz/objects/mmo_67452608_1708371595_6364_1077911.pdf","","Tripp Lite U460-T04-2A2C-1 4-Port USB-C Hub with Self-Storing Cable, USB 3.x (5Gbps), 2x USB-A, 2x USB-C, 100W PD Charging, Black","4-Port USB-C Hub with Self-Storing Cable, USB 3.x (5Gbps), 2x USB-A, 2x USB-C, 100W PD Charging, Black","Tripp Lite U460-T04-2A2C-1 4-Port USB-C Hub with Self-Storing Cable, USB 3.x (5Gbps), 2x USB-A, 2x USB-C, 100W PD Charging, Black, Black, Polyvinyl chloride (PVC), China, CE, FCC, 5 V, 30 g","Tripp Lite U460-T04-2A2C-1 4-Port USB-C Hub with Self-Storing Cable, USB 3.x (5Gbps), 2x USB-A, 2x USB-C, 100W PD Charging, Black. Product colour: Black, Housing material: Polyvinyl chloride (PVC), Country of origin: China. Output voltage: 5 V. Weight: 30 g. Package width: 139.7 mm, Package depth: 86.4 mm, Package height: 20.3 mm. Sustainability certificates: RoHS","USB-C 3.1 Hub Connects 4 USB Peripherals to Your MacBook or Chromebook\nThis USB-C hub allows you to connect up to four USB peripherals to your tablet, laptop, notebook, MacBook, Chromebook, smartphone or PC. Not only can you expand the potential of your device by connecting USB peripherals, such as an external hard drive, flash drive, power meter and printer, but you can also power and fast-charge the device through the USB-C Power Delivery (PD) 3.0 port.\nNote: Host must support USB OTG (On-the-Go)\nPD Charging Port Charges the Connected Device via AC Wall Charger\nThe USB-C PD charging port provides power output up to 5 amps (100 watts), which is more than sufficient for charging and powering the connected device, such as a MacBook or Chromebook. Just connect the device’s AC wall charger to the USB-C PD port to enjoy fast data transfer speeds up to 5 Gbps.\nNote: USB-C PD port does not support Quick Charge (QC).\nConnects USB Peripherals and Transfers Data at Fast USB 3.1 Gen 1 Speeds\nIn addition to accepting USB peripherals, one USB-A port supports up to 0.9A and the other supports 5V/1.5A (7.5W) for charging and powering mobile devices. The USB-C data port provides up to 1.5A for charging devices. All four USB ports transfer data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0. The USB ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.\nSelf-Storing USB-C Cable Connects in Either Direction\nConnect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. The six-inch cable wraps into the adapter when not in use, making the unit easy to carry in a briefcase or laptop bag for connecting on the go.\nReady to Use Right Out of the Package\nThe plug-and-play USB Type-C hub is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power.","https://images.icecat.biz/img/gallery/67452608_0007031732.jpg|https://images.icecat.biz/img/gallery/67452608_0153111115.jpg|https://images.icecat.biz/img/gallery/67452608_8008467635.jpg|https://images.icecat.biz/img/gallery/67452608_9874811016.jpg|https://images.icecat.biz/img/gallery/67452608_3836906619.jpg|https://images.icecat.biz/img/gallery/67452608_5303188972.jpg|https://images.icecat.biz/img/gallery/67452608_5974028725.jpg|https://images.icecat.biz/img/gallery/67452608_1387859183.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","Features","Product colour: Black","Housing material: Polyvinyl chloride (PVC)","Plug and Play: Yes","Country of origin: China","Certification: CE, FCC","Network","UASP support: Yes","Power","Output voltage: 5 V","Weight & dimensions","Weight: 30 g","Packaging data","Package width: 139.7 mm","Package depth: 86.4 mm","Package height: 20.3 mm","Package weight: 100 g","Package type: Box","Packaging content","Manual: Yes","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -5 - 70 °C","Sustainability","Sustainability certificates: RoHS","Logistics data","Master (outer) case width: 221 mm","Master (outer) case length: 154.9 mm","Master (outer) case height: 99.1 mm","Master (outer) case gross weight: 1.32 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332232790","Harmonized System (HS) code: 8517.62.0090"