"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","678501","","D-Link","DIR-655","678501","","Wireless Routers","3982","","","DIR-655","20220711134042","ICECAT","1","496640","https://images.icecat.biz/img/gallery/678501_1402.jpg","500x385","https://images.icecat.biz/img/gallery_lows/678501_1402.jpg","https://images.icecat.biz/img/gallery_mediums/img_678501_medium_1480596298_0247_26035.jpg","https://images.icecat.biz/img/gallery_thumbs/678501_1402.jpg","","","D-Link DIR-655 wireless router Gigabit Ethernet White","DIR-655 - Gigabit Ethernet, 802.11g/n, USB 2.0","D-Link DIR-655, Wi-Fi 4 (802.11n), Ethernet LAN, White","D-Link DIR-655. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPS. Product colour: White, LED indicators: LAN, Power, Status, USB, WAN, WLAN. Certification: FCC Class B, CE, Wi-Fi","- Intelligent data prioritization on both wired (StreamEngine) and wireless (WISH) networks\n- “Works with Windows Vista™” logo\n- Gigabit switch ports on both LAN and WAN sides\n- Wireless encryption at the touch of a button\n\nWireless N Gigabit Router\nThe D-Link DIR-655 Wireless N Gigabit Router is an 802.11n (Draft 1.0) compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and also faster than 100Mbps wired Ethernet. By connecting the DIR-655 router to a cable or DSL modem, users will be able to share their high-speed Internet access with everyone on the network and create a secure wireless network to share photos, files, music, video, printers and network storage throughout their home.\n\nHigh-performance\nThe DIR-655 features the fastest processor in the RangeBooster N™ range, achieving ever higher throughput results between WAN and LAN networks.\nCombined with the acclaimed QoS StreamEngine, this allows the DIR-655 to provide a better Internet experience by keeping Internet phone calls and online gaming smooth and responsive.\nIn addition, the router includes four Gigabit Ethernet switch ports for highest transfer speeds to other Gigabit capable devices such as a network attached storage device. For the first time, Gigabit connectivity is introduced on the WAN side as well, a unique feature ahead of its time in many countries, but which will be welcome by those who already have Ethernet as their means to access the Internet, for instance in Northern Europe.\n\nWireless LAN Intelligent Stream Handling (WISH) technology\nThe DIR-655 router includes Quality of Service (QoS), wirelessly as well as to and from the Internet (StreamEngine). It features WISH, which enhances the consumer's experience for gaming, HDTV and other media applications over a wireless connection by minimizing the disruptive effects of competing traffic on the wireless network. It automatically detects if audio, video or gaming content is being used on the wireless network and gives these applications priority over less time-sensitive traffic such as email or file transfers. It then adjusts priorities on the fly to ensure media content is transmitted without jitter or lag.\nFurthermore, the router enforces a “good neighbour” policy, ensuring that it will not create interference for neighbouring networks. This is achieved by reducing the amount of radio spectrum used when detecting a legacy 802.11g/b network in the vicinity.\n\nWhole home coverage\nThe DIR-655 router is designed for use in bigger homes and for users that demand higher performance networking. Featuring 802.11n (Draft 1.0) technology with a 3x3 antenna design, the DIR-655 router provides superior whole home coverage whilst eliminating dead spots. By adding a Wireless N notebook or desktop adapter, users can stay connected to their network from virtually anywhere in their home.\n\nSimplified wireless security\nThe router supports the Wi-Fi Alliance’s standard for wireless security at the touch of a button. With Wi-Fi Protected Setup™ (WPS), the wireless network name (SSID) and encryption keys are automatically generated and broadcast to the client devices. Users do not have to memorise complicated passwords and key them in several times. This considerably simplifies the process of setting up security on the wireless network.","https://images.icecat.biz/img/gallery/678501_1402.jpg|https://images.icecat.biz/img/gallery/678501_2404.jpg|https://images.icecat.biz/img/gallery/678501_624.jpg|https://images.icecat.biz/img/gallery/678501_8984.jpg","500x385|381x247|389x233|368x283","|||","","","","","","","","","WAN connection","Ethernet WAN: Yes","Wireless LAN features","Wi-Fi band: No","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n)","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Networking standards: IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","DC-in jack: Yes","Security","Security algorithms: WPA, WPA2, WPS","Stateful Packet Inspection (SPI): Yes","Network address translation (NAT): Yes","Design","Product colour: White","LED indicators: LAN, Power, Status, USB, WAN, WLAN","Antenna","Antennas quantity: 3","Features","Certification: FCC Class B, CE, Wi-Fi","Power","Output voltage: 12 V","Weight & dimensions","Width: 116.8 mm","Depth: 193 mm","Height: 30.4 mm","Weight: 317.5 g","Packaging data","Package width: 205.7 mm","Package depth: 276.8 mm","Package height: 66 mm","Package weight: 907 g","Other features","USB ports quantity: 1","Minimum system requirements: Internet Explorer 6 +\r\nMozilla Firefox 1.5+","Input current: 2 A","Rack mounting: No","xDSL connection: No"