"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","682948","","Lenovo","UU2K7NH","682948","","Tablets","897","ThinkPad","","X60","20240307153452","ICECAT","","242132","https://images.icecat.biz/img/norm/high/648701-7610.jpg","283x220","https://images.icecat.biz/img/norm/low/648701-7610.jpg","https://images.icecat.biz/img/gallery_mediums/img_648701_medium_1480931768_9903_7799.jpg","https://images.icecat.biz/thumbs/648701.jpg","","","Lenovo ThinkPad X60 Intel® Core™ Duo 80 GB 30.7 cm (12.1"") 1 GB Black","ThinkPad X60 Tablet, Intel Core Duo L2500(1.83GHz), 1GB RAM, 80GB 5400rpm HD, 12.1in 1024x768 LCD Touchscreen, Intel 950, Intel 802.11abg wireless, Modem, 1Gb Ethernet, Secure chip, IEEE 1394, Fingerprint reader, 4c Li-Ion batt, WinVista Business","Lenovo ThinkPad X60, 30.7 cm (12.1""), 1024 x 768 pixels, 80 GB, 1 GB, 1.71 kg, Black","Lenovo ThinkPad X60. Display diagonal: 30.7 cm (12.1""), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel® Core™ Duo. Internal memory: 1 GB. Weight: 1.71 kg. Product colour: Black","The Lenovo Design Advantage\r\nDesigned to be the best engineered tablet notebook, the ThinkPad X60 Tablet has capabilities that allow you to use the notebook the way you need whether indoors or outdoors, with digitizer pen or touch input.\r\n\r\n- MultiTouch/MultiView display feature permits touch or pen interaction. \r\n- MultiView feature improves viewing outside and in sunlight as well as a 170° viewing angle. \r\n- X6 Tablet UltraBase provides light weight, fully-featured mobile docking solution.\r\n \r\nThe ThinkPad X60 Tablet helps make easier the work that's important to you.\r\n\r\nPortability Without Compromise\r\nThe Lenovo ThinkPad X60 Tablet is designed to provide the ultimate in portability without sacrificing features, performance, or battery life. \r\n\r\nLeading mobile connectivity\r\nThe X60 Tablet is MIMO ready, compatible with the new and faster 802.11n Multiple-Input Multiple-Output wireless standard, as well as every other wireless options.","https://images.icecat.biz/img/norm/high/648701-7610.jpg","283x220","","","","","","","","","","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1024 x 768 pixels","Processor","Processor family: Intel® Core™ Duo","Processor front side bus: 667 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 4 GB","Storage","Internal storage capacity: 80 GB","Graphics","Graphics card: GMA 950","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone out: Yes","DC-in jack: Yes","Design","Product colour: Black","Software","Bundled software: PC Doctor diagnostics, Symantec Client Security 3.0, ThinkVantage Access Connections, ThinkVantage Fingerprint Software, ThinkVantage Productivity Center, ThinkVantage Rescue & Recovery, ThinkVantage System Update, Adobe Acrobat Reader, Microsoft OneNote","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 3.3 h","Weight & dimensions","Weight: 1.71 kg","Other features","Modem speed: 56 Kbit/s","Internal modem: Yes","Dimensions (WxDxH): 274 x 244 x 33 mm","Networking features: Ethernet, Fast Ethernet, Gigabit Ethernet","Infrared data port: Yes","Firewire (IEEE 1394) ports: 1","Modem (RJ-11) ports: 1","VGA (D-Sub) ports quantity: 1","HDD speed: 5400 RPM","Memory slots: 2x SO-DIMM","Modem type: V.92","Pre-installed software: Windows Vista Business Edition","Docking connector: Yes"