"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","6862310","","HP","CQ111A","6862310","0885631407325|885631407325|0885631407349|885631407349|0885631407301|885631407301|8856314073016|0885631407356|885631407356|0885631407318|885631407318|0885631407332|885631407332","Large Format Printers","230","Designjet","","Designjet Z6200 60-in Photo Printer","20240310101044","ICECAT","1","121648","https://images.icecat.biz/img/gallery/6862310_2479693048.jpg","5000x2965","https://images.icecat.biz/img/gallery_lows/6862310_2479693048.jpg","https://images.icecat.biz/img/gallery_mediums/6862310_2479693048.jpg","https://images.icecat.biz/img/gallery_thumbs/6862310_2479693048.jpg","http://objects.icecat.biz/objects/mmo_6862310_1623663927_3757_27801.pdf","","HP Designjet Z6200 60-in Photo Printer large format printer Colour 2400 x 1200 DPI Ethernet LAN","Designjet Z6200 1524 mm Photo Printer","HP Designjet Z6200 60-in Photo Printer, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow, 775 ml, 0.56 mm, 175 m","HP Designjet Z6200 60-in Photo Printer. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, Printing colours: Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow. Media thickness: 0.56 mm, Maximum roll length: 175 m. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000Base-T(X). Internal memory: 32768 MB, Internal storage capacity: 160 GB, Storage media: HDD. Power requirements: 100 - 127 V, Power consumption (standby): 100 W, Power consumption (typical): 270 W","","https://images.icecat.biz/img/gallery/6862310_2479693048.jpg|https://images.icecat.biz/img/gallery/6862310_1439457051.jpg|https://images.icecat.biz/img/gallery/6862310_9258026278.jpg|https://images.icecat.biz/img/gallery/6862310_2946974422.jpg|https://images.icecat.biz/img/gallery/6862310_2380946887.jpg|https://images.icecat.biz/img/gallery/6862310_0878220725.jpg|https://images.icecat.biz/img/gallery/6862310_9548355716.jpg|https://images.icecat.biz/img/gallery/13608260_7540522121.jpg|https://images.icecat.biz/img/gallery/6862310_4125542264.jpg|https://images.icecat.biz/img/gallery/13608261_5610303348.jpg|https://images.icecat.biz/img/gallery/6862310_9335396253.jpg|https://images.icecat.biz/img/norm/high/6057538-HP.jpg|https://images.icecat.biz/img/gallery/img_6862310_high_1473281163_5226_32631.jpg|https://images.icecat.biz/img/gallery/img_6862310_high_1473281165_6792_32631.jpg|https://images.icecat.biz/img/gallery/img_6862310_high_1473281166_4777_32631.jpg|https://images.icecat.biz/img/gallery/img_6862310_high_1473281167_73_32631.jpg","5000x2965|5000x3048|5000x3960|5000x4001|5000x3562|5000x3943|5000x3043|5000x2857|5000x3337|5000x3292|3872x2592|400x400|480x361|480x357|480x395|480x267","|||||||||||||||","","","","","","","","Offer the shortest turnaround times.[1]||Print as fast as 113 m²/hr (1225 ft²/hr) in Fast mode and 16.4 m²/hr (177 ft²/hr) in Normal mode[2]\nPrint and handle high-quality photo images without losing time.\nWork more productively and comfortably with automated media loading and an ergonomic loading table.\nOptimize performance and ink usage—automatic servicing routines help prevent nozzle clogging and media waste\n\nUnrivalled image quality||Do more—produce backlit signs, POP displays, roll-up banners, canvases, line drawings, and maps with unrivalled print quality\nTake on tough photo printing challenges with the color gamut enabled by chromatic red ink and uniform gloss.\nBring in new print jobs offering remarkable black-and-white image quality and impressive backlits.\nProduce new applications—this printer makes it easier to tile images together.\n\nRely on HP technology, see precise color accuracy.||Count on print-to-print color accuracy on different substrates.\nAssume greater control over the final print with HP Professional PANTONE* Emulation.\nReliable operation—optional PostScript®/PDF upgrade kit ensures compatibility.\nSafely replace your old equipment with printer emulation functionality.","Printing","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 8","Page description languages: HP-GL/2, HP-RTL","Printing colours: Light Cyan, Light magenta, Magenta, Matte black, Photo black, Yellow","Print speed (best quality): 3.2","Print speed (normal quality): 2.1","Print cartridge volume (metric): 775 ml","Paper handling","Media thickness: 0.56 mm","Maximum roll length: 175 m","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Ethernet interface type: Gigabit Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Ethernet LAN data rates: 10/100/1000Base-T(X)","Performance","Internal memory: 32768 MB","Internal storage capacity: 160 GB","Storage media: HDD","Built-in processor: Intel® Celeron®","Processor frequency: 1000 MHz","Sound power level (standby): 38 dB","Sound pressure level (printing): 53 dB","Power","Power requirements: 100 - 127 V","Power consumption (standby): 100 W","Power consumption (typical): 270 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -20 - 55 °C","Operating temperature (T-T): 41 - 104 °F","Storage relative humidity (H-H): 20 - 80%","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows 7/Vista/XP/Server 2008/Server 2003;\nMac OS X v10.4/v10.5/v10.6;\nCitrix XenApp;\nCitrix XenServer.","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 2430 x 690 x 1370 mm","Weight: 190 kg","Packaging data","Package weight: 250 kg","Package dimensions (WxDxH): 2690 x 750 x 1200 mm","Drivers included: Yes","Other features","Line accuracy: +/- 0.1%","Glossy paper: Yes","Coated paper: Yes","Photo paper: Yes","Proofing paper: Yes","Roll-up film: Yes","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Printing","Print head nozzles: 2112","Other features","Minimum line width: 0.02 mm","Roll maximum input: 1"