"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68" "","","702456","","Brother","MFC-8840DN","702456","","Multifunction Printers","304","","","MFC-8840DN","20240118173434","ICECAT","1","113124","https://images.icecat.biz/img/norm/high/702456-9984.jpg","270x261","https://images.icecat.biz/img/norm/low/702456-9984.jpg","https://images.icecat.biz/img/gallery_mediums/img_702456_medium_1480936877_6839_7799.jpg","https://images.icecat.biz/thumbs/702456.jpg","","","Brother MFC-8840DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm","MFC-8840DN 5-in-1 Monochrome Laser Multi-Function Center® with Duplexing (Fax/Print/Copy/Scan/PC Fax)","Brother MFC-8840DN, Laser, Colour printing, 2400 x 600 DPI, Mono scanning, Mono faxing, A4","Brother MFC-8840DN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI. Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","This network ready workgroup all-in-one provides four high quality functions in one - laser printer, fax. copier and colour scanner - making it a versatile, all round performer. \r\nIntegrated technology and a range of flexible features such as duplex print combine to offer new levels of efficiency - making this the ideal partner in any office environment.\r\n\r\nThe MFC-8840DN is the flagship model for all Brother Monochrome Laser Multi-Function Centers which offers the same functions and features as the MFC-8840D plus built-in networking. It’s an affordable solution for any home office or any size business since multiple users can print, scan and fax using just one machine which saves you space and also money because the network card is already built-in the MFC-8840DN.","https://images.icecat.biz/img/norm/high/702456-9984.jpg","270x261","","","","","","","","","","Printing","Print technology: Laser","Printing: Colour printing","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Copying","Copying: No","Maximum copy resolution: 1200 x 600 DPI","Copy speed (black, normal quality, A4): 20 cpm","Scanning","Scanning: Mono scanning","Optical scanning resolution: 600 x 2400 DPI","Maximum scan resolution: 9600 x 9600 DPI","Input colour depth: 48 bit","Greyscale levels: 256","Fax","Faxing: Mono faxing","Modem speed: 33.6 Kbit/s","Fax memory: 500 pages","Auto-redialing: Yes","Fax speed dialing (max numbers): 300","Fax broadcasting: 390 locations","Auto reduction: Yes","Features","Digital sender: No","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 150 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Ports & interfaces","Standard interfaces: Parallel, USB 2.0","USB port: Yes","Parallel ports quantity: 1","Performance","Internal memory: 32 MB","Maximum internal memory: 160 MB","Design","Market positioning: Business","Power","Power consumption (average operating): 1090 W","Power consumption (PowerSave): 14 W","Power consumption (standby): 85 W","System requirements","Minimum RAM: 32 MB","Minimum storage drive space: 180 MB","Minimum processor: Pentium 75MHz","Weight & dimensions","Weight: 18.1 kg","Packaging data","Package weight: 23.3 kg","Other features","Networking features: 10/100Base-TX Ethernet","Dimensions (WxDxH): 532 x 444 x 469 mm","Page yield footnote: TN-3030 - Toner (up to 3,500 A4 pages @ 5% coverage). TN-3060 - Toner (up to 6,700 A4 pages @ 5% coverage). DR-3000 - Drum (up to 20,000 A4 pages @ 1 page per job)","Compatible operating systems: Windows 95/98/Me/NT 4.0/2000/XP\nMac OS 8.6-10.3","All-in-one functions: Fax, Scan","Colour all-in-one functions: Print","Package dimensions (WxDxH): 567 x 628 x 575 mm","Scanning","Scan input modes: Scan directly to e-mail, image, OCR or file","Other features","Duplex print options: 9 ppm","Standard media sizes: A4/LTR/LGL/B5/A5/B6/A6/EXE","Image scaling/enlargement range: 25-400% reduction/enlargement in 1% increments"