"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","70310556","","Tripp Lite","M100-010-HD","70310556","0037332239471|037332239471","Lightning Cables","7946","","","M100-010-HD Heavy-Duty USB-A to Lightning Sync/Charge Cable, MFi Certified - M/M, USB 2.0, 10 ft. (3.05 m)","20240219195522","ICECAT","1","69259","https://images.icecat.biz/img/gallery/0613dc829674416e0b56a5e80fca4582.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/0613dc829674416e0b56a5e80fca4582.jpg","https://images.icecat.biz/img/gallery_mediums/0613dc829674416e0b56a5e80fca4582.jpg","https://images.icecat.biz/img/gallery_thumbs/0613dc829674416e0b56a5e80fca4582.jpg","http://objects.icecat.biz/objects/mmo_70310556_1708368889_8581_1943579.pdf","","Tripp Lite M100-010-HD Heavy-Duty USB-A to Lightning Sync/Charge Cable, MFi Certified - M/M, USB 2.0, 10 ft. (3.05 m)","Heavy-Duty USB-A to Lightning Sync/Charge Cable, MFi Certified - M/M, USB 2.0, 10 ft. (3.05 m)","Tripp Lite M100-010-HD Heavy-Duty USB-A to Lightning Sync/Charge Cable, MFi Certified - M/M, USB 2.0, 10 ft. (3.05 m), 3 m, Lightning, USB A, Male, Male, Black, White","Tripp Lite M100-010-HD Heavy-Duty USB-A to Lightning Sync/Charge Cable, MFi Certified - M/M, USB 2.0, 10 ft. (3.05 m). Cable length: 3 m, Connector 1: Lightning, Connector 2: USB A. Cable diameter: 4.2 mm. Quantity per pack: 1 pc(s), Package width: 66 mm, Package depth: 132.1 mm. Master (outer) case width: 165.1 mm, Master (outer) case length: 264.2 mm, Master (outer) case height: 88.9 mm","Reinforced Cable Charges and Syncs Your Latest-Generation iPhone, iPad and iPod\nThis heavy-duty USB sync/charge cable (M/M) connects your latest-generation iPhone, iPad or iPod to the USB-A port on your computer or USB wall charger, so you can charge your Apple device and transfer data at the same time. Plus, the M100-010-HD is specially designed using bulletproof Aramid fiber to stand up to the strain of daily use.\n\nConstructed Using Bulletproof Aramid Fiber for Long Life\nCharging cables used with mobile devices are often pulled, strained and generally abused, sometimes to the point of failure. To counter day-to-day abuse, the super-robust M100-010-HD is constructed using bulletproof Aramid fiber to reinforce the conductors inside the cable. The double-braided nylon jacket helps maintain top performance and long life, while the enhanced bulletproof Aramid protection stands up to the strain of rigorous and frequent use. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable move freely without cracking or breaking loose from the connector.\n\nMFi-Certified for Broad Device Compatibility\nThe 10-ft. (3.05 m) 5V 2.4A (12W) Lightning cable is MFi-certified for use with the latest generation of iPhone, iPad and iPod devices. The USB-A plug connects to any computer or wall charger with a USB port.\n\nReversible Lightning Plug Connects in Either Direction\nConnect the reversible 8-pin Lightning plug to your Apple device for charging and synchronizing. The fumble-free plug connects in either direction to ensure fast, easy connection every time.","https://images.icecat.biz/img/gallery/0613dc829674416e0b56a5e80fca4582.jpg|https://images.icecat.biz/img/gallery/cff95b4a5d1c82f59c37c5c64fc1382b.jpg|https://images.icecat.biz/img/gallery/79edcbbfa2c6e5e5e080d90111195568.jpg|https://images.icecat.biz/img/gallery/14e1441d76512107f42d3a7099bd8fd4.jpg|https://images.icecat.biz/img/gallery/75fb87afe7f171c302b5d43e21f4c2e0.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 3 m","Connector 1: Lightning","Connector 2: USB A","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black, White","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","USB version: USB 2.0","Jacket material: Nylon, Polyurethane (PUR)","Country of origin: China","Certification: CA65, REACH, MFI","Weight & dimensions","Cable diameter: 4.2 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 66 mm","Package depth: 132.1 mm","Package height: 30.5 mm","Package weight: 120 g","Package type: Box","Technical details","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 85177900","Master (outer) case width: 165.1 mm","Master (outer) case length: 264.2 mm","Master (outer) case height: 88.9 mm","Master (outer) case gross weight: 1.27 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332239478"