"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54"
"","","70312586","","Tripp Lite","U460-2A2C-IND","70312586","0037332236319|037332236319","Interface Hubs","243","","","U460-2A2C-IND Industrial 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, 15 kV ESD Immunity","20240219213625","ICECAT","1","77506","https://images.icecat.biz/img/gallery/70312586_0514857336.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/70312586_0514857336.jpg","https://images.icecat.biz/img/gallery_mediums/70312586_0514857336.jpg","https://images.icecat.biz/img/gallery_thumbs/70312586_0514857336.jpg","http://objects.icecat.biz/objects/mmo_70312586_1708374961_3137_3781017.pdf","","Tripp Lite U460-2A2C-IND Industrial 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, 15 kV ESD Immunity","Industrial 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, 15 kV ESD Immunity","Tripp Lite U460-2A2C-IND Industrial 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, 15 kV ESD Immunity, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 10000 Mbit/s, Black, Metal, Activity, Power","Tripp Lite U460-2A2C-IND Industrial 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, 15 kV ESD Immunity. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Data transfer rate: 10000 Mbit/s, Product colour: Black, Housing material: Metal. Power consumption (typical): 1.75 W, Input voltage: 100 - 240 V, Input current: 0.6 A. Width: 107 mm, Depth: 64 mm, Height: 25 mm. Package width: 230.1 mm, Package depth: 198.1 mm, Package height: 63 mm","Industrial-Grade USB 3.2 Gen 2 Hub Adds up to 4 USB Devices to Your Computer\nThis USB 3.2 Gen 2 hub with a heavy-duty all-metal housing connects as many as four USB devices, such as external hard drives, industrial printers, barcode scanners, serial devices and sensors, to your host computer. The durable metal housing withstands harsh physical conditions in industrial and commercial applications, such as factories, construction sites, supply rooms and warehouses. Note\n: Host must support USB OTG (On-the-Go).\n\nTransfers Data at Lightning-Fast USB 3.2 Gen 2 Speeds and Charges Mobile Devices\nAll four downstream USB ports transfer data at speeds up to 10 Gbps, which is twice as fast as USB 3.2 Gen 1. In addition to accepting USB peripherals, the two USB-C and two USB-A ports provide up to 0.9 amps each for charging and powering mobile devices simultaneously. Because the ports are BC 1.2-compliant, they can deliver up to 2 amps of fast-charging power to mobile devices (when connected to power). \n\nUSB-C Ports Help Prevent Your Devices from Becoming Disconnected\nEquipment vibrations in industrial environments can loosen cable connections over time. This hub’s USB-C ports, including the host port, support USB cables with locking connectors that can prevent devices and peripherals from accidentally coming loose. All USB-C and USB-A ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.\n\nProtects Your Devices against Electrostatic Discharge (ESD) and Overcurrent\nMachines on the shop floor can generate electrostatic discharges, wiping out data and damaging sensitive electronics. This four-port hub includes ESD protection to ±15 kV, reducing potential static damage to your connected peripherals. This feature works in tandem with ±2.5kV-per-port overcurrent protection to safeguard your connected devices against damage and data loss from power surges.\n\nReversible USB-C Cable Connects in Either Direction\nConnect the included two-foot USB-C cable between your source device’s USB-C or Thunderbolt 3 port and the hub’s host port. The fumble-free USB-C plugs connect in either direction to ensure fast, easy connection every time.\n\nPlug-and-Play Hub Offers Flexible Power and Mounting Options\nThe U460-2A2C-IND requires no software or drivers to download and install. You can power the unit by connecting the included power adapter to a standard AC outlet, or you can use the included 2-wire terminal block to draw power from a power terminal. The hub mounts easily to a wall or other flat surface using the built-in brackets and user-supplied hardware.\n\nTAA-Compliant for GSA Schedule Purchases\nThe U460-2A2C-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.","https://images.icecat.biz/img/gallery/70312586_0514857336.jpg|https://images.icecat.biz/img/gallery/70312586_2912545186.jpg|https://images.icecat.biz/img/gallery/70312586_8366607814.jpg|https://images.icecat.biz/img/gallery/70312586_0239714078.jpg|https://images.icecat.biz/img/gallery/70312586_1095021430.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Ports & interfaces","Ports quantity: 4","Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C","Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 2","Features","Data transfer rate: 10000 Mbit/s","Product colour: Black","Housing material: Metal","Overcurrent protection: Yes","LED indicators: Activity, Power","Plug and Play: Yes","Country of origin: China","Network","UASP support: Yes","Power","Power consumption (typical): 1.75 W","Input voltage: 100 - 240 V","Input current: 0.6 A","AC input frequency: 50 - 60 Hz","Output voltage: 5 V","Output current: 4 A","USB charging port: Yes","Weight & dimensions","Width: 107 mm","Depth: 64 mm","Height: 25 mm","Weight: 230 g","Packaging data","Package width: 230.1 mm","Package depth: 198.1 mm","Package height: 63 mm","Package weight: 600 g","Package type: Box","Packaging content","AC adapter included: Yes","Included power plug types: AU, EU, UK, US","Cables included: USB Type-C","Manual: Yes","Terminal block included: Yes","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating temperature (T-T): 32 - 122 °F","Storage temperature (T-T): -10 - 80 °C","Operating relative humidity (H-H): 0 - 90%","Logistics data","Master (outer) case width: 430 mm","Master (outer) case length: 355.1 mm","Master (outer) case height: 249.9 mm","Master (outer) case gross weight: 7.3 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332236316","Harmonized System (HS) code: 84719000"