"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32"
"","","70472369","","Tripp Lite","U444-06N-MDP-AL","70472369","0037332236128|037332236128","USB Graphics Adapters","2939","","","U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2","20240219204152","ICECAT","1","74362","https://images.icecat.biz/img/gallery/70472369_4087948877.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/70472369_4087948877.jpg","https://images.icecat.biz/img/gallery_mediums/70472369_4087948877.jpg","https://images.icecat.biz/img/gallery_thumbs/70472369_4087948877.jpg","http://objects.icecat.biz/objects/mmo_70472369_1708371687_8616_2919126.pdf","","Tripp Lite U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2","USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2","Tripp Lite U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2, 3840 x 2160 pixels","Tripp Lite U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2. Maximum resolution: 3840 x 2160 pixels, Supported video modes: 1080p, 2160p, Certification: CE, FCC, REACH. Product colour: Silver, White, Housing material: Acrylonitrile butadiene styrene (ABS), Aluminium, Polyvinyl chloride (PVC), Package type: Box. Width: 50 mm, Depth: 25 mm, Height: 10 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 255 mm, Master (outer) case length: 119.9 mm","USB-C to Mini DisplayPort Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 Port\nThis USB Type-C to Mini DisplayPort adapter connects a Mini DisplayPort (mDP) monitor to the USB-C or Thunderbolt 3 port on your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger screen. It saves you money by allowing you to use your existing mDP display instead of buying a new monitor.\n\nSupports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals\nBy connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K Video and Digital Audio to a Mini DisplayPort Monitor\nTo send Ultra High Definition video and digital audio to an mDP television, projector or monitor, connect the mDP port to the display using an mDP cable (such as P584-Series, sold separately). The mDP port supports Ultra HD video resolutions up to 3840 x 2160 (4K) at 60 Hz, as well as 48-bit Deep Color (16 bits per channel). The USB-C to Mini DisplayPort cable transfers data at rapid USB 3.2 Gen 1 speeds up to 5 Gbps. It also supports 4:4:4, 4:2:2 and RGB chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB Type-C to Mini DisplayPort adapter requires no software or drivers to download and install. It’s backward compatible with 1080p displays, so you can use it with legacy equipment. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode. The lightweight aluminum housing is about half the size of a credit card, so it fits comfortably into your laptop bag, purse or briefcase for connecting to mDP monitors anywhere.","https://images.icecat.biz/img/gallery/70472369_4087948877.jpg|https://images.icecat.biz/img/gallery/70472369_8435256844.jpg|https://images.icecat.biz/img/gallery/70472369_7023573076.jpg|https://images.icecat.biz/img/gallery/70472369_3477014651.jpg|https://images.icecat.biz/img/gallery/70472369_6275954024.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Performance","DisplayPort version: 1.2","Maximum resolution: 3840 x 2160 pixels","Supported video modes: 1080p, 2160p","Certification: CE, FCC, REACH","Design","Product colour: Silver, White","Housing material: Acrylonitrile butadiene styrene (ABS), Aluminium, Polyvinyl chloride (PVC)","Package type: Box","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Weight & dimensions","Width: 50 mm","Depth: 25 mm","Height: 10 mm","Weight: 30 g","Package width: 119.9 mm","Package depth: 100.1 mm","Package height: 20.1 mm","Package weight: 40 g","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332236125","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 255 mm","Master (outer) case length: 119.9 mm","Master (outer) case height: 115.1 mm","Master (outer) case gross weight: 660 g","Country of origin: Vietnam","Harmonized System (HS) code: 84733020"