"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50"
"","","7064460","","HP","CQ114A","7064460","0884962752180|884962752180","Large Format Printers","230","Scitex","","Scitex FB500","20240309142642","ICECAT","1","164509","https://images.icecat.biz/img/gallery/7064460_2549224077.jpg","5000x3037","https://images.icecat.biz/img/gallery_lows/7064460_2549224077.jpg","https://images.icecat.biz/img/gallery_mediums/7064460_2549224077.jpg","https://images.icecat.biz/img/gallery_thumbs/7064460_2549224077.jpg","","","HP Scitex FB500 large format printer Colour 1200 x 600 DPI Ethernet LAN","HP Scitex FB500 Industrial Printer","HP Scitex FB500, 1200 x 600 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 37 m²/hr, 2/3L, 64 mm, 23 cm","HP Scitex FB500. Maximum resolution: 1200 x 600 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Print speed (normal quality): 37 m²/hr. Media thickness: 64 mm, Maximum roll diameter: 23 cm, Maximum media width: 1630mm. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10/100Base-T(X), Supported network protocols: TCP/IP, DHCP. Certification: RoHS, WEEE. Power requirements: 220 - 240V, 50/60Hz, Power consumption (typical): 2500 W","Speed up the delivery of orders with a printer that lets you print and load media simultaneously. Target new applications with quality results on virtually any rigid and flexible media1. Rely on a dependable, robust device that fits your workspace.
Turn orders around fast with an efficient workflow.
\n• Deliver jobs quickly with an efficient workflow that lets you load, print, and collect media simultaneously.
\nOffer new applications and grow your business.
\n• Wow your clients with incredible image quality — up to 1200 x 600 optimised dpi.
\nA perfect fit for your business and shop space.
\n• Print on virtually any rigid or flexible substrate1 from a single device.
\n1 Flexible media printing with an optional HP Scitex FB500 Roll-to-Roll Upgrade Kit. Printing performance may vary depending on media.
\n","https://images.icecat.biz/img/gallery/7064460_2549224077.jpg|https://images.icecat.biz/img/gallery/7064460_1205696670.jpg|https://images.icecat.biz/img/gallery/img_7064460_high_1496970007_2091_14954.jpg|https://images.icecat.biz/img/gallery/5843643_3093012177.jpg|https://images.icecat.biz/img/norm/high/4857425-HP.jpg|https://images.icecat.biz/img/gallery/img_7064460_high_1472479313_1668_26430.jpg|https://images.icecat.biz/img/gallery/img_7064460_high_1472479313_5492_26430.jpg|https://images.icecat.biz/img/gallery/img_7064460_high_1472479320_4279_26430.jpg","5000x3037|5552x3352|4128x2808|4736x2664|400x400|460x257|333x240|458x424","|||||||","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 1200 x 600 DPI","Number of print cartridges: 6","Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow","Print speed (normal quality): 37 m²/hr","Print cartridge volume (metric): 2/3L","Print head: 12","Paper handling","Media thickness: 64 mm","Maximum roll diameter: 23 cm","Maximum media width: 1630mm","Media thickness (imperial): 2.5""","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: No","Ethernet interface type: Fast Ethernet","Ethernet LAN data rates: 10/100Base-T(X)","Supported network protocols: TCP/IP, DHCP","RJ-45 ports quantity: 1","Performance","Certification: RoHS, WEEE","Power","Power requirements: 220 - 240V, 50/60Hz","Power consumption (typical): 2500 W","Operational conditions","Operating temperature (T-T): 20 - 30 °C","Operating relative humidity (H-H): 20 - 80%","Operating temperature (T-T): 68 - 85 °F","Weight & dimensions","Dimensions (WxDxH): 3250 x 1420 x 1520 mm","Weight: 719 kg","Size (imperial): 162.6 cm (64"")","Packaging data","Package weight: 1050 kg","Package dimensions (WxDxH): 3250 x 2820 x 1520 mm","Other features","Electromagnetic compatibility: CISPR-A, FCC-A, MIC","Safety: CE, UL, c-UL","Compliance industry standards: IEEE 802.3, IEEE 802.3u","Paper handling","Custom media sizes: 100 x 150 mm, 1620 x 3050 mm","Weight & dimensions","Weight (imperial): 719.4 kg (1586 lbs)","Packaging data","Package dimensions (W x D x H): 3632.2 x 1701.8 x 1828.8 mm (143 x 67 x 72"")","Package weight (imperial): 1050.1 kg (2315 lbs)","Other features","Roll maximum input: 1"