"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40"
"","","71536355","","Tripp Lite","U038-010-GY-MAX","71536355","0037332241344|037332241344","USB Cables","1158","","","Heavy-Duty USB-A to USB-C Cable - M/M, USB 2.0, UHMWPE and Aramid Fibers, Grey, 3.05 m","20240310101044","ICECAT","1","46397","https://images.icecat.biz/img/gallery/71533825_4121186445.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/71533825_4121186445.jpg","https://images.icecat.biz/img/gallery_mediums/71533825_4121186445.jpg","https://images.icecat.biz/img/gallery_thumbs/71533825_4121186445.jpg","http://objects.icecat.biz/objects/mmo_71536355_1708375136_4269_3814724.pdf","","Tripp Lite Heavy-Duty USB-A to USB-C Cable - M/M, USB 2.0, UHMWPE and Aramid Fibers, Grey, 3.05 m","Heavy-Duty USB-A to USB-C Cable, USB 2.0, UHMWPE and Aramid Fibers, (M/M), Gray, 10 ft. (3.05 m)","Tripp Lite Heavy-Duty USB-A to USB-C Cable - M/M, USB 2.0, UHMWPE and Aramid Fibers, Grey, 3.05 m, 3.05 m, USB A, USB C, USB 2.0, 480 Mbit/s, Grey","Tripp Lite Heavy-Duty USB-A to USB-C Cable - M/M, USB 2.0, UHMWPE and Aramid Fibers, Grey, 3.05 m. Cable length: 3.05 m, Connector 1: USB A, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Grey","Heavily Reinforced USB 2.0 Cable Charges and Syncs Your Phone or Other USB-C Device\nThis heavy-duty USB sync/charge cable (M/M) connects your smartphone, tablet, MacBook, Ultrabook, Chromebook or other USB-C device to the USB-A port on a computer, car charger or wall charger. It allows you to charge and power your USB-C device, while simultaneously synching and transferring data at USB 2.0 data transfer speeds up to 480 Mbps. The cable is backward compatible with previous USB generations, allowing you to use it with older equipment.\n\nConstructed Using UHMWPE and Bulletproof Aramid Fiber Designed to Last\nCharging cables used with mobile devices are often pulled, strained and generally abused, sometimes to the point of failure. To counter the stress of daily abuse, the super-robust U038-010-GY-MAX is constructed using UHMWPE and Aramid fiber to reinforce the conductors inside the cable. The double-braided nylon jacket helps maintain top performance and long life, while the enhanced UHMWPE and Aramid protection stands up to the strain of rigorous and frequent use. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable move freely without cracking or breaking loose from the connector.\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time. The cord's 10-ft. (3.05 m) length allows you flexibility in placing your device with respect to the connected computer or charger.","https://images.icecat.biz/img/gallery/71533825_4121186445.jpg|https://images.icecat.biz/img/gallery/71536355_0724191671.jpg|https://images.icecat.biz/img/gallery/71533825_6273365319.jpg|https://images.icecat.biz/img/gallery/71533825_7832461953.jpg|https://images.icecat.biz/img/gallery/71533825_8625347751.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 3.05 m","USB version: USB 2.0","Connector 1: USB A","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Grey","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 26/21","Connector contacts plating: Nickel/Gold","Cable jacket material: Aramid, Polyvinyl chloride (PVC)","Maximum data transfer rate: 480 Mbit/s","Plug and Play: Yes","Country of origin: China","Certification: CE, REACH","Weight & dimensions","Cable diameter: 4.2 mm","Weight: 100 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 254 mm","Package height: 12.7 mm","Package weight: 100 g","Package type: Polybag","Sustainability","Sustainability certificates: RoHS","Logistics data","Master (outer) case width: 254 mm","Master (outer) case length: 317.5 mm","Master (outer) case height: 50.8 mm","Master (outer) case gross weight: 1 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332241341","Other features","Depth: 254 mm","Height: 12.7 mm","Width: 177.8 mm"