"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117" "","","71801250","","Philips","240B4LPYCS/00","71801250","8712581663117|4053162678446","Computer Monitors","222","B Line","","LCD monitor with PowerSensor 240B4LPYCS/00","20240227064350","ICECAT","1","309914","https://images.icecat.biz/img/gallery/d24f7626a7bd4c09403ed7bf138d5791.jpg","4366x4141","https://images.icecat.biz/img/gallery_lows/d24f7626a7bd4c09403ed7bf138d5791.jpg","https://images.icecat.biz/img/gallery_mediums/d24f7626a7bd4c09403ed7bf138d5791.jpg","https://images.icecat.biz/img/gallery_thumbs/d24f7626a7bd4c09403ed7bf138d5791.jpg","","","Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00","B Line 24"" (61 cm) LCD monitor with PowerSensor","Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00, 61 cm (24""), 1920 x 1200 pixels, Full HD, LCD, 5 ms, Silver","Philips B Line LCD monitor with PowerSensor 240B4LPYCS/00. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver","This Philips PowerSensor LED display with PVC and BFR free housing, USB hub and ergonomic base is ready for eco-friendly productivity","https://images.icecat.biz/img/gallery/d24f7626a7bd4c09403ed7bf138d5791.jpg","4366x4141","","","","","","","","","PowerSensor saves up to 80% energy costs|http://images.icecat.biz/img/bullets/71801250-659a6955eed0d015651563.jpg|PowerSensor is a built-in 'people sensor' that transmits and receives harmless infrared signals to determine if the user is present and then automatically reduces monitor brightness when then user steps away from the desk, cutting energy costs by up to 80 percent and prolonging monitor life\n\nBuilt-in stereo speakers for multimedia|http://images.icecat.biz/img/bullets/71801250-659a6959d2986859980879.jpg|A pair of high-quality stereo speakers built into a display device. They may be visible front firing, or invisible down firing, top firing, rear firing etc. depending on model and design.\n\nSmartErgoBase enables user-friendly ergonomic adjustments|http://images.icecat.biz/img/bullets/71801250-659a695d6a9d3124513364.jpg|The SmartErgoBase is a monitor base that delivers ergonomic display comfort and provides cable management. The base can swivel, tilt and rotate to various angles to ensure maximum comfort. The height-adjustable stand guarantees the optimal viewing level, reducing the physical strains of a long workday, while cable management reduces cable clutter and keeps the workspace neat and professional.\n\nLow bezel-to-table height for maximum reading comfort|http://images.icecat.biz/img/bullets/71801250-659a695f34316737875169.jpg|Thanks to its advanced SmartErgoBase, the Philips monitor can be lowered down almost to desk level for a comfortable viewing angle. Low bezel-to-table height is the perfect solution if you use bifocals, trifocals or progressive lens glasses for your computing work. Additionally, it allows users of different heights to use the monitor at their preferred angle and height settings, helping them to reduce fatigue and strain.\n\nSmartImage pre-sets for easy optimised image settings|http://images.icecat.biz/img/bullets/71801250-659a6962c743d251908492.jpg|SmartImage is an exclusive leading edge Philips technology that analyses the content displayed on your screen and optimises your display performance. This user-friendly interface allows you to select various modes, like Office, Photo, Movie, Game, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimises the contrast, colour saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time at the touch of a single button!","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1200 pixels","Native aspect ratio: 16:10","Display technology: LCD","Touchscreen: No","HD type: Full HD","Panel type: TFT","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colours: 16.78 million colours","Backlight type: W-LED","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1200 (WUXGA)","Aspect ratio: 16:10","Contrast ratio (dynamic): 20000000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 76 Hz","Viewable size, horizontal: 51.8 cm","Viewable size, vertical: 32.4 cm","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 76 Hz","Sync-on-green (SOG): Yes","RGB colour space: sRGB","Separate H/V sync: Yes","Performance","Component video sync: Separate sync, Sync-on-green (SOG)","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","Design","Market positioning: Home","Product colour: Silver","Front bezel colour: Silver","Feet colour: Black","Heavy metals free: Hg (mercury), Pb (lead)","Certification: BSMI, CE Mark, FCC Class B, GOST, SEMKO, TUV Ergo, TUV/GS, UL/cUL, WEEE, TCO Certified","Compliance industry standards: BSMI, CE Mark, FCC Class B, GOST, SEMKO, TCO 6.0, TUV Ergo, TUV/GS, UL/cUL, WEEE","Ports & interfaces","Built-in USB hub: Yes","HDMI: No","Headphone out: Yes","USB hub version: 2.0","USB Type-A downstream ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","DisplayPorts quantity: 1","DisplayPort version: 1.2","Audio input: Yes","Headphone outputs: 1","PC Audio in: Yes","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 11 cm","Pivot: Yes","Pivot angle: 90 - 90°","Swivelling: Yes","Swivel angle range: -65 - 65°","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","On Screen Display (OSD) languages: Simplified Chinese, German, English, Spanish, French, Italian, Portuguese, Russian","Plug and Play: Yes","LED indicators: Operation, Stand-by","Power","Power consumption (typical): 18.2 W","Power consumption (standby): 0.2 W","Power consumption (PowerSave): 13.4 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Operating altitude: 0 - 3658 m","Non-operating altitude: 0 - 12192 m","Packaging content","Cables included: Audio (3.5mm), DVI, VGA","Bundled software: SmartControl Premium, PowerSensor","Weight & dimensions","Width (with stand): 555 mm","Depth (with stand): 227 mm","Height (with stand): 543 mm","Weight (with stand): 5.83 kg","Width (without stand): 555 mm","Depth (without stand): 65 mm","Height (without stand): 388 mm","Weight (without stand): 3.97 kg","Packaging data","Package width: 615 mm","Package depth: 180 mm","Package height: 487 mm","Package weight: 8.56 kg","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","Recycling data","Recyclable material: 25%","Recycled material percentage: 25%","Thin Client","Pre-installed software: SmartControl Premium, Powe rSensor","Other features","AC adapter included: Yes","On/off switch: Yes","TV tuner integrated: No","Recyclable packaging material: 100%","Mean time between failures (MTBF): 30000 h","Recommended resolution: 1920 x 1200 @ 60 Hz"