"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46"
"","","72754473","","Tripp Lite","U460-4A3C-IND","72754473","0037332239914|037332239914","Interface Hubs","243","","","U460-4A3C-IND Industrial 7-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A & 3x USB-C Ports, 15Kv ESD Immunity, 2Kv Surge","20240219220258","ICECAT","1","74990","https://images.icecat.biz/img/gallery/72754473_1566384541.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/72754473_1566384541.jpg","https://images.icecat.biz/img/gallery_mediums/72754473_1566384541.jpg","https://images.icecat.biz/img/gallery_thumbs/72754473_1566384541.jpg","http://objects.icecat.biz/objects/mmo_72754473_1708376567_4976_4068907.pdf","","Tripp Lite U460-4A3C-IND Industrial 7-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A & 3x USB-C Ports, 15Kv ESD Immunity, 2Kv Surge","Industrial 7-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A & 3x USB-C Ports, 15Kv ESD Immunity, 2Kv Surge","Tripp Lite U460-4A3C-IND Industrial 7-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A & 3x USB-C Ports, 15Kv ESD Immunity, 2Kv Surge, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 10000 Mbit/s, Black, Metal, SECC, Taiwan","Tripp Lite U460-4A3C-IND Industrial 7-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A & 3x USB-C Ports, 15Kv ESD Immunity, 2Kv Surge. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Data transfer rate: 10000 Mbit/s, Product colour: Black, Housing material: Metal, SECC. Power source type: USB. Width: 188 mm, Depth: 64 mm, Height: 20 mm. Package width: 230.1 mm, Package depth: 198.1 mm, Package height: 63 mm","Industrial-Grade USB 3.1 Gen 2 Hub Adds up to 7 USB Devices to Your Computer\nThis USB 3.1 Gen 2 hub with a heavy-duty all-metal housing connects as many as seven USB devices, such as external hard drives, industrial printers, barcode scanners, serial devices and sensors, to your host computer. The heavy-duty metal housing withstands harsh physical conditions in industrial and commercial locations, such as factories, construction sites, supply rooms and warehouses.\nNote: Host must support USB OTG (On-the-Go)\nTransfers Data at Super-Fast USB 3.1 Gen 2 Speeds and Charges Mobile Devices\n\nThe four USB-A and three USB-C ports can transfer data at speeds up to 10 Gbps, which is twice as fast as USB 3.1 Gen 1. If all the ports are used simultaneously, each port provides up to 0.9 amps of power. Because the ports are BC 1.2-compliant, they can deliver up to 1.5 amps of charging power to mobile devices (when connected to power). The ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.\n\nUSB-C Ports Support Cables with Locking Screws for Extra-Secure Connections\nEquipment vibrations in industrial environments can loosen cable connections over time. This hub’s USB-C ports, including the host port, support USB cables that have locking screws to help prevent unintentional disconnection. The hub comes with a 2 ft. USB-C cable with male connectors; one connector has locking screws for secure attachment to the hub’s host port. The other end connects to your computer.\n\nProtects Your Devices Against Electrostatic Discharge (ESD) and Overcurrent\nMachines on the shop floor can generate electrostatic discharges, which can wipe out data and damage sensitive electronics. This seven-port hub includes ESD protection to ±15 kV, reducing potential static damage to connected peripherals. This feature works in tandem with ±2.5 kV per port overcurrent protection to safeguard connected devices against damage and data loss from power surges.\n\nPlug-and-Play Hub Offers Flexible Power and Mounting Options\nThis hub does not require software or drivers. To power the hub, use the included 2-wire terminal block to draw power from a power terminal or connect a compatible user-supplied power adapter to an AC outlet. LEDs indicate power and connection status. Place the hub on a flat surface or mount it to a wall or desk using the built-in brackets and user-supplied hardware. \n\nTAA-Compliant for GSA Schedule Purchases\nThe U460-4A3C-IND complies with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.","https://images.icecat.biz/img/gallery/72754473_1566384541.jpg|https://images.icecat.biz/img/gallery/72754473_0486505976.jpg|https://images.icecat.biz/img/gallery/72754473_9583985674.jpg|https://images.icecat.biz/img/gallery/72754473_6735182793.jpg|https://images.icecat.biz/img/gallery/72754473_0047978498.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Ports & interfaces","Ports quantity: 7","Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C","Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 3","Terminal block port: Yes","Features","Data transfer rate: 10000 Mbit/s","Product colour: Black","Housing material: Metal, SECC","Overcurrent protection: Yes","LED indicators: Yes","Plug and Play: Yes","Country of origin: Taiwan","Certification: CE, FCC, RoHS, REACH","Power","Power source type: USB","Weight & dimensions","Width: 188 mm","Depth: 64 mm","Height: 20 mm","Weight: 300 g","Packaging data","Package width: 230.1 mm","Package depth: 198.1 mm","Package height: 63 mm","Package weight: 500 g","Package type: Box","Packaging content","Cables included: USB Type-C","Manual: Yes","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating temperature (T-T): 32 - 122 °F","Storage temperature (T-T): -10 - 80 °C","Operating relative humidity (H-H): 0 - 90%","Storage relative humidity (H-H): 0 - 90%","Logistics data","Master (outer) case width: 430 mm","Master (outer) case length: 335 mm","Master (outer) case height: 249.9 mm","Master (outer) case gross weight: 5.7 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332239911","Harmonized System (HS) code: 84719000"