"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","73051054","","Tripp Lite","U360-010C-2X3","73051054","0037332242136|037332242136","Interface Hubs","243","","","U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports","20240219213435","ICECAT","1","80091","https://images.icecat.biz/img/gallery/73051054_2808288656.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/73051054_2808288656.jpg","https://images.icecat.biz/img/gallery_mediums/73051054_2808288656.jpg","https://images.icecat.biz/img/gallery_thumbs/73051054_2808288656.jpg","http://objects.icecat.biz/objects/mmo_73051054_1708374853_8093_1964811.pdf","","Tripp Lite U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports","10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports","Tripp Lite U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports, USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, White, Acrylonitrile butadiene styrene (ABS), Vietnam","Tripp Lite U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, Hub interfaces: USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: White, Housing material: Acrylonitrile butadiene styrene (ABS). Input voltage: 100 - 240 V, Input current: 1.5 A, AC input frequency: 50 - 60 Hz. Weight: 80 g. Package width: 190 mm, Package depth: 80 mm, Package height: 55.1 mm","USB 3.0/2.0 Hub Adds 10 USB Devices to Your Computer, MacBook or Chromebook\nThis 10-port USB 3.0 hub connects directly to the USB-A port on your computer, laptop, MacBook, Ultrabook or Chromebook. It allows you to use as many as 10 USB devices, such as flash drives, external hard drives, printers, barcode scanners, webcams, keyboards/mice and power meters, all at the same time.\n\nSupports SuperSpeed USB 3.0 to Ensure Fast Data Transfers\nTwo USB 3.0 ports support data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0 and recommended for high-bandwidth USB 3.0 devices, such as security cameras and high-resolution webcams. Eight USB 2.0 ports transfer data at speeds up to 480 Mbps. All 10 ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.\n\nCharge a Device Even When Your Computer or Laptop Is Not in Use\nThe first USB 3.0 port, which is labeled with a charge symbol, can charge a mobile device, such as a smartphone or tablet, when the source device is in Suspend mode only. A blue LED indicates the hub is receiving sufficient power to support all connected devices.\n\nPlug-and-Play Hub Comes Ready to Connect Right Away\nThe U360-010C-2X3 works with Windows and Mac computers and requires no software or drivers to download and install. The included external power supply comes with four international plug adapters that ensure you can use the hub almost anywhere. Most of the time, the hub will receive plenty of power from your computer or laptop. The included power supply should only be necessary when connecting high-current, power-hungry USB peripherals.\n\nSleek and Slim Housing Designed for Everyday Workspace Use or Connecting on the Go\nThe compact unit is designed for convenient positioning within your reach, making USB ports accessible while not taking up much workspace. It is slim enough to pack in your pocket, purse or laptop bag for use in a hotel, conference room or airport.","https://images.icecat.biz/img/gallery/73051054_2808288656.jpg|https://images.icecat.biz/img/gallery/73051054_9882040190.jpg|https://images.icecat.biz/img/gallery/73051054_3528241889.jpg|https://images.icecat.biz/img/gallery/73051054_8717965479.jpg|https://images.icecat.biz/img/gallery/73051054_9152967449.jpg|https://images.icecat.biz/img/gallery/73051054_2664896497.jpg|https://images.icecat.biz/img/gallery/73051054_3244505790.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Ports & interfaces","Ports quantity: 10","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Micro-B","Hub interfaces: USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A","USB 2.0 ports quantity: 8","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","DC-in jack: Yes","Features","Data transfer rate: 5000 Mbit/s","Product colour: White","Housing material: Acrylonitrile butadiene styrene (ABS)","LED indicators: Yes","Plug and Play: Yes","Country of origin: Vietnam","Certification: CE, FCC, RoHS, REACH","Power","Input voltage: 100 - 240 V","Input current: 1.5 A","AC input frequency: 50 - 60 Hz","Output voltage: 5 V","Output current: 4 A","Weight & dimensions","Weight: 80 g","Packaging data","Package width: 190 mm","Package depth: 80 mm","Package height: 55.1 mm","Package weight: 350 g","Packaging content","AC adapter included: Yes","Included power plug types: AU, EU, NA, UK","Cables included: USB Type-A to USB Type-B","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Operating temperature (T-T): 32 - 113 °F","Storage temperature (T-T): -5 - 70 °C","Operating relative humidity (H-H): 5 - 85%","Logistics data","Master (outer) case width: 480.1 mm","Master (outer) case length: 300 mm","Master (outer) case height: 180.1 mm","Master (outer) case gross weight: 7 kg","Products per master (outer) case: 20 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332242133","Harmonized System (HS) code: 84719000"