"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49"
"","","76464657","","Tripp Lite","MTB3-DOCK-01","76464657","0037332241986|037332241986","Laptop Docks & Port Replicators","152","","","MTB3-DOCK-01 Thunderbolt 3 Dock, Dual Display - 4K 60 Hz, UHD, HDMI, DisplayPort, USB 3.2 Gen 1, USB-A Hub, GbE","20240108051503","ICECAT","1","40119","https://images.icecat.biz/img/gallery/76464657_1203283654.jpg","500x500","https://images.icecat.biz/img/gallery_lows/76464657_1203283654.jpg","https://images.icecat.biz/img/gallery_mediums/76464657_1203283654.jpg","https://images.icecat.biz/img/gallery_thumbs/76464657_1203283654.jpg","http://objects.icecat.biz/objects/mmo_76464657_1632214518_1254_19036.pdf","","Tripp Lite MTB3-DOCK-01 Thunderbolt 3 Dock, Dual Display - 4K 60 Hz, UHD, HDMI, DisplayPort, USB 3.2 Gen 1, USB-A Hub, GbE","Thunderbolt 3 Dock, Dual Display - 4K 60 Hz, UHD, HDMI, DisplayPort, USB 3.2 Gen 1, USB-A Hub, GbE","Tripp Lite MTB3-DOCK-01 Thunderbolt 3 Dock, Dual Display - 4K 60 Hz, UHD, HDMI, DisplayPort, USB 3.2 Gen 1, USB-A Hub, GbE, Wired, Thunderbolt 3, 10,100,1000 Mbit/s, IEEE 802.3, Black, 40 Gbit/s","Tripp Lite MTB3-DOCK-01 Thunderbolt 3 Dock, Dual Display - 4K 60 Hz, UHD, HDMI, DisplayPort, USB 3.2 Gen 1, USB-A Hub, GbE. Connectivity technology: Wired, Host interface: Thunderbolt 3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3. Product colour: Black, Data transfer rate: 40 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. Power source type: Thunderbolt 3, Power connector: USB Type-C, Power consumption (typical): 13.5 W. Sustainability certificates: RoHS","Thunderbolt 3 Docking Station Turns Your MacBook or Other Notebook into a Workstation\nThis Thunderbolt 3 dock expands the potential of your MacBook or EliteBook’s Thunderbolt 3 port. It’s ideal for transmitting digital 4K audio and video to two large displays simultaneously, adding a thumb drive or other USB peripheral and connecting to a Gigabit Ethernet network—all at the same time.\n\nSupports DisplayPort Alternate Mode for Transmitting Audio/Video Signals\nBy connecting the built-in Thunderbolt 3 cable to a source device that supports DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.\n\nThunderbolt 3 Supports Blisteringly Fast 40 Gbps Data Transfer Speeds\nThe Thunderbolt 3 cable supports bidirectional data transfer rates up to a sizzling 40 Gbps, which is eight times faster than USB 3.0, four times faster than Thunderbolt 1 and twice as fast as Thunderbolt 2. With dual 20 Gbps channels moving data both directions at the same time, the MTB3-DOCK-01 is perfectly suited for 4K video streaming and editing on two monitors, as well as transferring large RAW video or CAD files.\n\nDisplayPort Multi-Stream Transport (MST) Allows Connection of Multiple Displays\nBy connecting the included Thunderbolt 3 cable to a source that supports DisplayPort MST Mode, you may connect two displays simultaneously. This allows you to display the same 4K image on both monitors, extend your host desktop across both with different windows open on each, or combine both into one large display as a 4K video wall.\n\nTransmits True 4K Video and Digital Audio\nThe HDMI and DisplayPort outputs support true 4K resolutions up to 4K x 2K (4096 x 2160) at 60 Hz. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications.\n\nUSB Port Connects Keyboards, Thumb Drives and Other USB Peripherals\nThe USB-A hub port accepts USB peripherals, such as flash drives, mice, keyboards and printers. It supports fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps (10 times faster than USB 2.0) and is backward compatible with USB 2.0 and USB 1.1 devices.\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nReversible Thunderbolt 3 Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible Thunderbolt 3 male connector plugs into its port in either direction for an instant connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play Thunderbolt 3 dock is specifically designed for use with the MacBook Pro and other notebook computers equipped with a Thunderbolt 3 port. It requires no software or external power source. It’s about the size of a smartphone, making it easy to pack into a pocket, backpack or laptop bag for multiport convenience wherever you go.","https://images.icecat.biz/img/gallery/76464657_1203283654.jpg|https://images.icecat.biz/img/gallery/76464657_4203965862.jpg|https://images.icecat.biz/img/gallery/76464657_0756423881.jpg|https://images.icecat.biz/img/gallery/76464657_2305647490.jpg|https://images.icecat.biz/img/gallery/76464657_7693016741.jpg|https://images.icecat.biz/img/gallery/76464657_9141386409.jpg|https://images.icecat.biz/img/gallery/76464657_5861270526.jpg|https://images.icecat.biz/img/gallery/76464657_8678745368.jpg|https://images.icecat.biz/img/gallery/76464657_0445948009.jpg|https://images.icecat.biz/img/gallery/76464657_3774983010.jpg|https://images.icecat.biz/img/gallery/76464657_5245000146.jpg","500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500","||||||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: Thunderbolt 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Microphone in: No","HDMI version: 2.0","DisplayPorts quantity: 1","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Networking standards: IEEE 802.3","Performance","Product colour: Black","Card reader integrated: No","Data transfer rate: 40 Gbit/s","Maximum digital resolution: 3840 x 2160 pixels","LED indicators: Yes","Plug and Play: Yes","Housing material: Acrylonitrile butadiene styrene (ABS), Thermoplastic elastomer (TPE)","Country of origin: China","Compatibility: REACH, CE, FCC, ANSI, ICES","Power","Power source type: Thunderbolt 3","Power connector: USB Type-C","Power consumption (typical): 13.5 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 85 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 56.9 mm","Depth: 104.9 mm","Height: 26.4 mm","Weight: 70 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 151.9 mm","Package depth: 110 mm","Package height: 35.1 mm","Package weight: 130 g","Packaging content","Manual: Yes","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332241983"