"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","77191785","","Tripp Lite","U460-002-2AM-C1","77191785","0037332218353|037332218353","Laptop Docks & Port Replicators","152","","","U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver","20240219204458","ICECAT","1","56399","https://images.icecat.biz/img/gallery/77191785_9560938949.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/77191785_9560938949.jpg","https://images.icecat.biz/img/gallery_mediums/77191785_9560938949.jpg","https://images.icecat.biz/img/gallery_thumbs/77191785_9560938949.jpg","http://objects.icecat.biz/objects/mmo_77191785_1708371888_6118_2988532.pdf","","Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver","USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver","Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Silver, MicroSD (TransFlash), SD, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Aluminium, China","Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Silver, Compatible memory cards: MicroSD (TransFlash), SD, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Power supply type: USB. Width: 33.3 mm, Depth: 113.5 mm, Height: 13.5 mm. Package width: 150.1 mm, Package depth: 80 mm, Package height: 20.1 mm","USB-C/Thunderbolt 3 Hub Connects USB Peripherals to Your Laptop or Tablet\nThis USB-C hub allows you to connect up to three USB peripherals to your tablet, laptop, notebook, MacBook, Chromebook, smartphone or PC. This lets you expand the potential of your device by connecting USB peripherals, such as an external hard drives, flash drives, power meters and printers. \n\nUSB Ports Transfer Data from Peripheral to Device at Fast USB 3.1 Gen 1 Speeds\nBoth USB-A ports and the USB-C port transfers data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0. The USB ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.\nNote: Host must support USB OTG (On-the-Go)\nDual Memory Card Slots Are Ideal for Moving Large Files\n\nYou can also insert memory cards into their corresponding slots to transfer data at USB 2.0 speeds up to 480 Mbps. The memory card readers support MicroSD and SD/MMC cards for convenient access to digital photos, camcorder videos, smartphone data and other essential files. Both memory card slots can be used simultaneously for maximum access to external storage.\n\nBuilt-In USB-C Cable Connects in Either Direction\nConnect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.\n\nReady to Use Right Out of the Package\nThe plug-and-play USB Type-C hub is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. The aluminum housing is about the size of a credit card to make it easy to carry in a pocket, backpack or laptop bag for use anywhere.","https://images.icecat.biz/img/gallery/77191785_9560938949.jpg|https://images.icecat.biz/img/gallery/77191785_4715703819.jpg|https://images.icecat.biz/img/gallery/77191785_7776728139.jpg|https://images.icecat.biz/img/gallery/77191785_5819539261.jpg|https://images.icecat.biz/img/gallery/77191785_5569084680.jpg|https://images.icecat.biz/img/gallery/77191785_2742111909.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Ports & interfaces","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","Performance","Product colour: Silver","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), SD","Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C","Plug and Play: Yes","Housing material: Aluminium","Country of origin: China","Certification: RoHS, REACH, FCC, CE","Power","Power supply type: USB","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -10 - 60 °C","Operating relative humidity (H-H): 0 - 90%","Storage relative humidity (H-H): 0 - 90%","Weight & dimensions","Width: 33.3 mm","Depth: 113.5 mm","Height: 13.5 mm","Weight: 70 g","Packaging data","Package width: 150.1 mm","Package depth: 80 mm","Package height: 20.1 mm","Package weight: 100 g","Packaging content","Manual: Yes","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332218350","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 231.1 mm","Master (outer) case length: 165.1 mm","Master (outer) case height: 100.1 mm","Master (outer) case gross weight: 1.2 kg","Harmonized System (HS) code: 8517.62.0090","Other features","Cable length: 0.15 m","Maximum operating temperature: 40 °C"