"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57"
"","","79344020","","TP-Link","ARCHER T3U","79344020","6935364083830","Network Cards","182","","","Archer T3U","20231005155406","ICECAT","1","151356","https://images.icecat.biz/img/gallery/65180755_9695009258.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/65180755_9695009258.jpg","https://images.icecat.biz/img/gallery_mediums/65180755_9695009258.jpg","https://images.icecat.biz/img/gallery_thumbs/65180755_9695009258.jpg","http://objects.icecat.biz/objects/mmo_79344020_1590049182_3838_7822.pdf","http://objects.icecat.biz/objects/mmo_79344020_1590049206_5869_24022.pdf","TP-Link Archer T3U WLAN 867 Mbit/s","USB 3.0, IEEE 802.11ac, IEEE 802.11a, IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, <23dBm (EIRP)","TP-Link Archer T3U, Wired, USB, WLAN, Wi-Fi 5 (802.11ac), 867 Mbit/s, Black","TP-Link Archer T3U. Connectivity technology: Wired, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black","Mini Size,\nBig performance\nAC1300 Mini Wireless MU-MIMO USB Adapter\n\nHigh-Speed Dual Band Adapter for Better Connections\nWireless AC technology means Archer T3U delivers connections that are up to 3x faster than with the previous Wireless N standard. High-speed WiFi (up to 867 Mbps over the 5 GHz band and 400 Mbps over the 2.4 GHz band) means Archer T3U is able to support all your online activities, from HD video streaming to lag-free online gaming and web surfing.\n\nMiniature Design - Take With You On the Go\nArcher T3U has a smart design that is tinier than most USB adapters. Not only can it be inserted into any USB port but is also easy to carry.\n\nUSB 3.0 for Superior Transfer Speeds\nExperience blazing-fast data transfers of up to 4.8 Gbps with USB 3.0 — the latest USB connectivity standard. USB 3.0 transfers data up to 10x faster than USB 2.0 and is also backwards compatible with USB 2.0. Combined with 802.11ac Wi-Fi, USB 3.0 makes Archer T3U ideal for HD streaming, online gaming and large file downloads.\n\nBoosted Throughput with MU-MIMO\nWith MU-MIMO technology, Archer T3U can provide two simultaneous data streams, improving the throughput and efficiency of the entire network when working with a compatible MU-MIMO router.\n\nEasy Setup\nA friendly user interface comes on a CD for simple installation.\n\nAdvanced Security\nWPA/WPA2 encryption standards ensure your wireless connections safety.\n\nOperating System\nSupports Windows, Mac OS","https://images.icecat.biz/img/gallery/65180755_9695009258.jpg|https://images.icecat.biz/img/gallery/65180755_9846858332.jpg|https://images.icecat.biz/img/gallery/65180755_6047641592.jpg|https://images.icecat.biz/img/gallery/65180755_8554584839.jpg","1000x1000|1000x1000|1000x1000|1000x1000","|||","","","","","https://www.youtube.com/watch?v=9f3_kXCb4-s&feature=emb_logo","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB","Interface: WLAN","USB ports quantity: 1","USB version: 3.2 Gen 1 (3.1 Gen 1)","Network","Maximum data transfer rate: 867 Mbit/s","Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Frequency range: 2.4 - 5 GHz","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","WLAN data transfer rates supported: 11,54,300,400,867 Mbit/s","Modulation: 16-QAM, 64-QAM, 256-QAM, CCK, DBPSK, DQPSK, OFDM","Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK","Design","Internal: No","Component for: PC/Laptop","Product colour: Black","Antenna: Yes","Antenna design: Internal","Antenna direction type: Omni-directional","Transmitting power (CE): 23 dBm","Transmitting power (FCC): 23 dBm","LED indicators: Status","Operating modes: Infrastructure mode","Power","USB powered: Yes","System requirements","Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 Enterprise, Windows 11 Enterprise x64, Windows 11 Home, Windows 11 Pro, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.9 Mavericks","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), RoHS","Weight & dimensions","Width: 40.5 mm","Depth: 19.7 mm","Height: 10.3 mm","Packaging data","Package width: 138 mm","Package depth: 128 mm","Package height: 30 mm","Package weight: 90 g","Packaging content","Resource CD: Yes","Quick installation guide: Yes","Logistics data","Harmonized System (HS) code: 85176990","Network","MU-MIMO: Yes"