"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","79455700","","Tripp Lite","M101-006-LMC-BK","79455700","0037332254856|037332254856","USB Cables","1158","","","M101-006-LMC-BK Universal USB-A to Lightning, USB Micro-B and USB-C Sync/Charge Cable (M/3xM), MFi Certified, Black, 6 ft. (1.8 m)","20240219221129","ICECAT","1","54001","https://images.icecat.biz/img/gallery/ff844352a9fe6d14b883542a0cc4bde3.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/ff844352a9fe6d14b883542a0cc4bde3.jpg","https://images.icecat.biz/img/gallery_mediums/ff844352a9fe6d14b883542a0cc4bde3.jpg","https://images.icecat.biz/img/gallery_thumbs/ff844352a9fe6d14b883542a0cc4bde3.jpg","http://objects.icecat.biz/objects/mmo_79455700_1708377060_3429_4152844.pdf","","Tripp Lite M101-006-LMC-BK Universal USB-A to Lightning, USB Micro-B and USB-C Sync/Charge Cable (M/3xM), MFi Certified, Black, 6 ft. (1.8 m)","Universal USB-A to Lightning, USB Micro-B and USB-C Sync/Charge Cable (M/3xM), MFi Certified, Black, 6 ft. (1.8 m)","Tripp Lite M101-006-LMC-BK Universal USB-A to Lightning, USB Micro-B and USB-C Sync/Charge Cable (M/3xM), MFi Certified, Black, 6 ft. (1.8 m), 1.83 m, USB A, Micro-USB B, USB 2.0, 480 Mbit/s, Black","Tripp Lite M101-006-LMC-BK Universal USB-A to Lightning, USB Micro-B and USB-C Sync/Charge Cable (M/3xM), MFi Certified, Black, 6 ft. (1.8 m). Cable length: 1.83 m, Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black","All-in-One USB-A Sync/Charge Cable Connects to All Your Frequently Used Mobile Devices\nNow you can charge and sync all your devices with one cable, and avoid the tangle and clutter of multiple cords. This USB-A cable features Apple Lightning, USB Micro-B and USB-C connectors on the same end, which allows you to connect almost any mobile device to your computer, laptop or wall charger’s USB port. Not only does the M101-006-LMC-BK charge and power your device, it also syncs and transfers data at USB 2.0 speeds up to 480 Mbps.\n\nSingle Cable Solution Offers Flexibility in Meeting Your Syncing and Charging Needs\nIdeal for home, office or travel use, this versatile cable is compatible with most smartphones, tablets, digital cameras, Bluetooth headphones and power banks, including your Android LG, Google or Samsung Galaxy phone or Surface Pro tablet. The 20V 3A (60W) Lightning connector is MFi-certified for safe use with the latest generation of iPhone, iPod and iPad devices.\n\nReversible Connectors Attach in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C and 8-pin Lightning connectors plug into a compatible port in either direction for an instant connection every time.","https://images.icecat.biz/img/gallery/ff844352a9fe6d14b883542a0cc4bde3.jpg|https://images.icecat.biz/img/gallery/5053203329e38b2c88b190d51ddff732.jpg|https://images.icecat.biz/img/gallery/074b04526914d5d8ae09cccc5e3be2ba.jpg|https://images.icecat.biz/img/gallery/683e1dc74bf77bf1260f7282d65cf63b.jpg|https://images.icecat.biz/img/gallery/5a5839f136a6df60d5609e9a91b61928.jpg|https://images.icecat.biz/img/gallery/1afcc524d31ff84cb83efc8b813c6766.jpg|https://images.icecat.biz/img/gallery/1039940b1f0cf93261d0400351547122.jpg|https://images.icecat.biz/img/gallery/2d21da3bd94b5f30c3b548a799cd2447.jpg|https://images.icecat.biz/img/gallery/bfd67de26c25a3a33c374b89f206f9e7.jpg|https://images.icecat.biz/img/gallery/86875d340c8e270f21b5a881a6b80ed8.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||||","","","","","","","","","Features","Cable length: 1.83 m","USB version: USB 2.0","Connector 1: USB A","Connector 2: Micro-USB B","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector adapter: Yes","Connector adapter type: Lightning/USB C","Connector contacts plating: Nickel/Gold","Cable jacket material: Thermoplastic elastomer (TPE)","Maximum data transfer rate: 480 Mbit/s","USB Power Delivery up to: 60 W","Country of origin: China","Certification: CA65, REACH, MFI","Power","Input voltage: 20 V","Input current (max): 3 A","Weight & dimensions","Cable diameter: 3.7 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 116.1 mm","Package depth: 59.9 mm","Package height: 23.1 mm","Package weight: 20 g","Sustainability","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 249.9 mm","Master (outer) case length: 134.9 mm","Master (outer) case height: 80 mm","Master (outer) case gross weight: 650 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332254853"