"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","79770504","","Tripp Lite","MTB3-DOCK-02","79770504","0037332248459|037332248459","Laptop Docks & Port Replicators","152","","","Thunderbolt 3 Dock, Dual Display - 4K 60 Hz, UHD, HDMI, DP, VGA, USB 3.2 Gen 1, USB-A/C Hub, GbE, Black","20240108051503","ICECAT","1","37912","https://images.icecat.biz/img/gallery/79770504_3816989382.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/79770504_3816989382.jpg","https://images.icecat.biz/img/gallery_mediums/79770504_3816989382.jpg","https://images.icecat.biz/img/gallery_thumbs/79770504_3816989382.jpg","http://objects.icecat.biz/objects/mmo_79770504_1594810872_9284_3062.pdf","","Tripp Lite Thunderbolt 3 Dock, Dual Display - 4K 60 Hz, UHD, HDMI, DP, VGA, USB 3.2 Gen 1, USB-A/C Hub, GbE, Black","Thunderbolt 3 Dock, Dual Display - 4K 60 Hz, UHD, HDMI, DP, VGA, USB 3.2 Gen 1, USB-A/C Hub, GbE, Black","Tripp Lite Thunderbolt 3 Dock, Dual Display - 4K 60 Hz, UHD, HDMI, DP, VGA, USB 3.2 Gen 1, USB-A/C Hub, GbE, Black, Wired, Thunderbolt 3, 3.5 mm, 10,100,1000 Mbit/s, IEEE 802.3ab, Grey","Tripp Lite Thunderbolt 3 Dock, Dual Display - 4K 60 Hz, UHD, HDMI, DP, VGA, USB 3.2 Gen 1, USB-A/C Hub, GbE, Black. Connectivity technology: Wired, Host interface: Thunderbolt 3, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3ab. Product colour: Grey, HD type: 4K Ultra HD, Maximum digital resolution: 3840 x 2160 pixels. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Sustainability certificates: RoHS","Thunderbolt 3 Docking Station Turns Your MacBook or Other Notebook into a Workstation\nThis Thunderbolt 3 dock expands the potential of your MacBook or ThinkPad’s Thunderbolt 3 port. It’s ideal for transmitting digital 4K video to two large displays simultaneously, adding as many as five USB peripherals, recording a podcast, listening to music and connecting to a Gigabit Ethernet network—all at the same time.\n\nSupports DisplayPort Alternate Mode for Transmitting Audio/Video Signals\nBy connecting the included Thunderbolt 3 cable to a source device that supports DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.\n\nThunderbolt 3 Supports Blisteringly Fast 40 Gbps Data Transfer Speeds\nThe included Thunderbolt 3 cable supports bidirectional speeds up to 40 Gbps, which is eight times faster than USB 3.0, four times faster than Thunderbolt 1 and twice as fast as Thunderbolt 2. With dual 20 Gbps channels moving data both directions at the same time, the MTB3-DOCK-02 is perfectly suited for 4K video streaming and editing on two monitors, as well as transferring large RAW video or CAD files.\n\nDisplayPort Multi-Stream Transport (MST) Allows Connection of Multiple Displays\nBy connecting the included Thunderbolt 3 cable to a source that supports DisplayPort MST Mode, you may connect two displays simultaneously, so long as one of them is connected to the DisplayPort (DP) video port. Connect a DP monitor and an HDMI monitor or a DP monitor and a VGA monitor at the same time. This allows you to display the same image on both monitors, extend your host desktop across both with different windows open on each, or combine both into one large display as a video wall.\n\nTransmits Crystal-Clear 4K Video and Digital Audio\nThe HDMI and DP outputs support true 4K resolutions up to 4096 x 2160 at 60 Hz. The VGA output supports HD resolutions up to 1920 x 1080 (1080p) at 60 Hz. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications.\n\nUSB Ports Connects Keyboards, Thumb Drives and Other USB Peripherals\nFour USB-A hub ports and one USB-C port accept USB peripherals, such as flash drives, mice, keyboards, external hard drives and printers. The USB-C and two USB-A ports support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps (10 times faster than USB 2.0) and are backward compatible with USB 2.0 and USB 1.1 devices. The other two USB-A ports support USB 2.0 speeds of 480 Mbps.\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nConnects Stereo Audio Equipment for Recording and Playback\nThis Thunderbolt 3 docking station offers two 3.5 mm mini stereo jacks, convenient for connecting speakers, headphones or a microphone to your workstation. You can listen to music and record the latest episode of your podcast.\n\nIncluded Thunderbolt 3 Cable Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible Thunderbolt 3 male connector plugs into its port in either direction for an instant connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play Thunderbolt 3 dock is specifically designed for use with the MacBook Pro and other notebook computers equipped with a Thunderbolt 3 port. It requires no extra software to download and install. The included external power supply provides up to 20V 3A (60W) to charge and power the connected source device. The docking station is slightly larger than a typical smartphone, making it easy to pack into a backpack or laptop bag for multiport convenience wherever you go.","https://images.icecat.biz/img/gallery/79770504_3816989382.jpg|https://images.icecat.biz/img/gallery/79770504_9764345734.jpg|https://images.icecat.biz/img/gallery/79770504_7855822647.jpg|https://images.icecat.biz/img/gallery/79770504_6685732946.jpg|https://images.icecat.biz/img/gallery/79770504_2541272543.jpg|https://images.icecat.biz/img/gallery/79770504_6468780321.jpg|https://images.icecat.biz/img/gallery/79770504_4567077394.jpg|https://images.icecat.biz/img/gallery/79770504_2338482210.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: Thunderbolt 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Microphone in: No","Headphone outputs: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB Power Delivery: No","HDMI version: 2.0","VGA (D-Sub) ports quantity: 1","DisplayPorts quantity: 1","Thunderbolt 3 ports quantity: 1","Combo headphone/mic port: Yes","Headphone connectivity: 3.5 mm","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Networking standards: IEEE 802.3ab","Performance","Product colour: Grey","Card reader integrated: No","HD type: 4K Ultra HD","Maximum digital resolution: 3840 x 2160 pixels","Number of displays supported: 2","LED indicators: Yes","Housing material: Aluminium, Zinc","Country of origin: Vietnam","Power","Power source type: DC","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Input current: 3 A","Output voltage: 20 V","Output current: 6 A","Power cable length: 1.2 m","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): 0 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 197.1 mm","Depth: 85.1 mm","Height: 22.1 mm","Weight: 530 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 264.9 mm","Package depth: 180.1 mm","Package height: 66 mm","Package weight: 590 g","Packaging content","Cables included: Thunderbolt","AC adapter included: Yes","Manual: Yes","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332248456","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 380 mm","Master (outer) case length: 350 mm","Master (outer) case height: 279.9 mm","Master (outer) case gross weight: 6.2 kg"