"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23"
"","","801107","","BakkerElkhuizen","BNEFRB952","801107","8717228180026","Foot Rests","1040","","","Basic 952 Footrest","20231106143305","ICECAT","1","326023","https://images.icecat.biz/img/norm/high/15743_801107-7437.jpg","571x381","https://images.icecat.biz/img/norm/low/15743_801107-7437.jpg","https://images.icecat.biz/img/norm/medium/15743_801107-7437.jpg","https://images.icecat.biz/thumbs/801107.jpg","","","BakkerElkhuizen Basic 952 Footrest","Basic 952, max. 120 kg, 420 x 320 x 80 mm, 5.9 kg","BakkerElkhuizen Basic 952 Footrest, Black, Plastic, Rubber, Steel, 120 kg, 0 - 48°, 42 cm, 31.5 cm","BakkerElkhuizen Basic 952 Footrest. Product colour: Black, Material: Plastic, Rubber, Steel, Maximum weight capacity: 120 kg. Platform width: 42 cm, Platform depth: 31.5 cm, Width: 420 mm","Basic 952\n\nEasy adjustment with the feet for an optimal foot and leg support.\n\nThe Basic 952 footrest keeps your feet in an ergonomic position wonderfully grounded, for a better blood circulation. This encourages a better posture and more comfort during your workday. Easily adjust the optimal height and angle of the footrest with both of your feet. Your feet will have a good grip on the footrest, thanks to the non-slip material. The Basic 952 footrest is a long lasting and stable footrest made from high-quality materials. With the ideal height and angle of your feet you will enjoy better blood circulation, and this has a positive impact on your health and well-being.\n\nErgonomic requirements for footrests:\n\n- Sufficiently large\n- Non-slip and stable\n- Height and inclination easily adjustable\n- Height sufficiently compensating\n\nOptimal height and angle.\n\nThe height adjustment range of the Basic 952 footrest is 80 mm to 290 mm. The adjustable tilt angle is between 0° and 48°. Footrests are known to boost blood circulation when they’re adjusted to angle the foot naturally. Choose the right height and angle for you, and work in a comfortable position.","https://images.icecat.biz/img/norm/high/15743_801107-7437.jpg|https://images.icecat.biz/img/gallery/16713_801107_26.jpg|https://images.icecat.biz/img/gallery/16713_801107_5460.jpg|https://images.icecat.biz/img/gallery/16713_801107_5550.jpg|https://images.icecat.biz/img/gallery/16713_801107_8502.jpg|https://images.icecat.biz/img/gallery/16713_801107_2553.jpg","571x381|571x381|571x381|571x381|571x381|571x381","|||||","","","","","http://objects.icecat.biz/objects/801107_229822592.mp4","","","Ergonomic posture.|http://images.icecat.biz/img/bullets/801107-6548e76e1eea1899856420.jpg|The Basic 952 footrest will bring your feet and legs to the right height and angle. The footrest will be raised to an ideal height and prevent unnecessary hanging of your legs and feet in the air. With this setup you can work in a healthier posture and reduce physical discomfort. The Basic 952 footrest will help you to work more productively and more comfortable during computer work.\n\nErgonomic background|http://images.icecat.biz/img/bullets/801107-6548e77b07116317034407.jpg|Every VDU workstation should be perfectly adjusted to the user to enable a healthy and ergonomic way of working. This means that the office chair should ideally be adjusted to the person sitting on it. In addition, the optimal desk height is a basic requirement for an ergonomic sitting position. In situations where this is not possible, footrests can help to create a balance between the floor and the height of the table. In this way a footrest contributes to a better ergonomic sitting posture.\n\nMultiply usable.|http://images.icecat.biz/img/bullets/801107-6548e798cf090850575018.jpg|The Basic 952 footrest is an ideal feet and leg support for different work situations. You can use it everywhere to balance out insufficient height adjustment of a table or chair. Whether you use the footrest at your shared desk in the office, at the checkout in the supermarket, in laboratory or at your home-office, you can use it simply anywhere to keep your feet on the footrest while placing your legs horizontally to the floor.\n\nMade of high quality, strong material.|http://images.icecat.biz/img/bullets/801107-6548e7a622f18150965430.jpg|This extremely strong footrest is made from high-quality materials such as steel and impact-resistant plastic (ABS) and is suitable for demanding, long-term use. The platform is 420 mm x 315 mm large, and its surface is non-slip, so you can place your feet in the most comfortable position without them slipping off. The Basic 952 footrest fits into any working environment and guarantees an ergonomic posture during work for more comfort.\n\nEasy setup.|http://images.icecat.biz/img/bullets/801107-6548e7c0caee1520833810.jpg|The Basic 952 footrest can be easily adjusted in a few seconds. Simply adjust the height from a seated position with both of your feet. The stable stand and the anti-slip feet on the underside promise a firm working setup for your feet.","Features","Product colour: Black","Material: Plastic, Rubber, Steel","Non-slip base: Yes","Rubber feet: Yes","Maximum weight capacity: 120 kg","Height adjustment: Yes","Tilt angle range: 0 - 48°","Foldable: Yes","Weight & dimensions","Platform width: 42 cm","Platform depth: 31.5 cm","Width: 420 mm","Depth: 320 mm","Height: 80 mm","Height (min): 8 cm","Height (max): 29 cm","Weight: 5.9 kg","Package width: 370 mm","Package depth: 470 mm","Package height: 100 mm","Package weight: 6.4 kg","Package type: Box"