"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","80216895","","Tripp Lite","B064-000-STN","80216895","0037332252777|037332252777","KVM Switches","282","","","B064-000-STN KVM over IP Remote-User Console Station","20240219220729","ICECAT","1","23378","https://images.icecat.biz/img/gallery/80216895_0525682778.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/80216895_0525682778.jpg","https://images.icecat.biz/img/gallery_mediums/80216895_0525682778.jpg","https://images.icecat.biz/img/gallery_thumbs/80216895_0525682778.jpg","http://objects.icecat.biz/objects/mmo_80216895_1708376831_6119_4114018.pdf","","Tripp Lite B064-000-STN KVM over IP Remote-User Console Station","KVM over IP Remote-User Console Station","Tripp Lite B064-000-STN KVM over IP Remote-User Console Station, 1920 x 1200 pixels, Ethernet LAN, Full HD, Black","Tripp Lite B064-000-STN KVM over IP Remote-User Console Station. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. Cabling technology: 10/100/1000Base-T(X). HD type: Full HD, Maximum resolution: 1920 x 1200 pixels. Product colour: Black, Housing material: Metal, Cable length: 1.2 m. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, DC input voltage: 5 V","Monitor and Control Your KVM over IP Switches without a Computer\nThis enterprise-level user console station gives you remote access to your B064-IPG KVM switches without the use of a PC, laptop or notebook computer. With no operating system, you no longer have to worry about forced system or software updates. You’re also protected against the threats of viruses, spam, phishing and malware by allowing access only to connected servers and not email, apps, malicious websites or any other Internet-based potential threats to your system. The Java-free platform lets you avoid certain access issues and security vulnerabilities.\n\nPreview up to 64 Servers at the Same Time with Panel Array Mode\nPanel array mode lets you monitor and manage the video output from as many as 64 connected servers at the same time, all on one HDMI monitor. By previewing every connected server simultaneously, the B064-000-STN is ideal for network applications that require constant monitoring, such as surveillance and security. The HDMI port supports high-definition resolutions up to 1920 x 1200, including 1080p, at 60 Hz.\n\nConnect Storage Media to a Target Server Anywhere on the Network with Virtual Media\nThe Virtual Media feature allows a removable USB drive on a user’s system to appear and act as if it were installed on the remote server. Up to two virtual media choices can be mounted. Once mounted, you can treat the virtual media as if they really exist on the remote server. Drag and drop files to or from them, open files on the remote server for editing and save them to the redirected media. The B064-000-STN features two USB 2.0 ports for peripherals, as well as inputs for a USB keyboard and mouse and two audio jacks.\n\nDesigned for Flexible Placement and Installation\nFour rubber feet are also included for resting the unit on a flat, level surface, such as a shelf, table or desk. You can also use the included mounting plate to install the console server on a wall or in a space-saving 0U rear-of-the-rack configuration. The B064-000-STN supports hot-plugging, which allows you to connect, disconnect, add or remove components without having to shut down the unit.\n\nCompatible with B064-IPG-Series IP KVM Switches\nThe B064-000-STN is designed to work with the following KVMs: B064-008-01-IPG, B064-016-01-IPG, B064-016-02-IPG, B064-016-04-IPG, B064-032-01-IPG, B064-032-02-IPG, B064-032-04-IPG and B064-064-08-IPG. It supports boundless switching when cascaded with another B064-000-STN console station via user-supplied Cat5e/6 cabling.\n\nTAA-Compliant for GSA Schedule Purchases\nThe B064-000-STN is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.","https://images.icecat.biz/img/gallery/80216895_0525682778.jpg|https://images.icecat.biz/img/gallery/80216895_8060613479.jpg|https://images.icecat.biz/img/gallery/80216895_3103986320.jpg|https://images.icecat.biz/img/gallery/80216895_5339270534.jpg|https://images.icecat.biz/img/gallery/80216895_0640844260.jpg|https://images.icecat.biz/img/gallery/80216895_0782398069.jpg|https://images.icecat.biz/img/gallery/80216895_6221074867.jpg|https://images.icecat.biz/img/gallery/80216895_3409889986.jpg|https://images.icecat.biz/img/gallery/80216895_6415250526.jpg|https://images.icecat.biz/img/gallery/80216895_8165135890.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||||","","","","","","","","","Ports & interfaces","Number of computers controlled: 1","Keyboard port type: USB","Mouse port type: USB","Video port type: HDMI","Console ports: HDMI, USB A","HDMI ports quantity: 1","Console USB ports quantity: 4","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Cabling technology: 10/100/1000Base-T(X)","Performance","HD type: Full HD","Maximum resolution: 1920 x 1200 pixels","Design","Product colour: Black","Housing material: Metal","Cable length: 1.2 m","Certification: CCC, CE, FCC, PSE, TUV, UL, cUL","Display","Built-in display: No","Power","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","DC input voltage: 5 V","Input current: 0.7 A","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 80%","Weight & dimensions","Weight: 750 g","Packaging data","Package width: 98 mm","Package depth: 325.1 mm","Package height: 210.1 mm","Package weight: 1.4 kg","Logistics data","Harmonized System (HS) code: 8471.80.1000","Master (outer) case width: 231.9 mm","Master (outer) case length: 512.1 mm","Master (outer) case height: 341.9 mm","Master (outer) case gross weight: 7.91 kg","Products per master (outer) case: 5 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332252774","Country of origin: Taiwan"