"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","80416061","","Tripp Lite","U223-007-IND-1","80416061","0037332253033|037332253033","Interface Hubs","243","","","U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable","20240219220951","ICECAT","1","46293","https://images.icecat.biz/img/gallery/80416061_7584829706.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/80416061_7584829706.jpg","https://images.icecat.biz/img/gallery_mediums/80416061_7584829706.jpg","https://images.icecat.biz/img/gallery_thumbs/80416061_7584829706.jpg","http://objects.icecat.biz/objects/mmo_80416061_1708376964_6157_4135037.pdf","","Tripp Lite U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable","7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable","Tripp Lite U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable, USB 2.0 Type-B, USB 2.0, 480 Mbit/s, Black, Malaysia, RoHS, REACH, CE, FCC, NOM","Tripp Lite U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable. Host interface: USB 2.0 Type-B, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Country of origin: Malaysia. Width: 80 mm, Depth: 158 mm, Height: 32 mm. Package width: 175 mm, Package depth: 110 mm, Package height: 65 mm. Cables included: USB Type-A to USB Type-B","Industrial-Grade USB 2.0 Hub Adds up to 7 USB Devices to Your Computer\nThis USB 2.0 hub with a heavy-duty all-metal housing connects seven USB devices, such as external hard drives, industrial printers, barcode scanners, serial devices and sensors, to your host PC, server or thin client. The durable metal housing withstands harsh physical conditions in industrial and commercial applications, such as factories, construction sites, supply rooms and warehouses. The hub supports USB 2.0 data transfer rates up to 480 Mbps and is backward compatible with USB 1.1 devices. All ports support screw-locked USB 2.0 cable to prevent accidental disconnections.\n\nProtects Your Devices against Electrostatic Discharge (ESD) and Overcurrent\nMachines on the shop floor can generate electrostatic discharges, wiping out data and damaging sensitive electronics. This seven-port hub includes ESD protection to ±15 kV, reducing potential static damage to your connected peripherals. This feature works in tandem with overcurrent protection to safeguard your connected devices against damage and data loss from power surges.\n\nPlug-and-Play Hub Offers Flexible Power and Mounting Options\nThe U223-007-IND-1 requires no software to download and install. It can draw power from the connected computer through a USB-A to USB-B cable. However, for best performance, connecting a compatible 5V 3A DC external power supply (not included) is recommended. You can also plug the included 3-wire terminal block into the hub to draw power from a power terminal. A green LED indicates the unit is receiving power. The metal chassis mounts easily to a wall or DIN rail using the included hardware.","https://images.icecat.biz/img/gallery/80416061_7584829706.jpg|https://images.icecat.biz/img/gallery/80416061_6575086772.jpg|https://images.icecat.biz/img/gallery/80416061_0165937084.jpg|https://images.icecat.biz/img/gallery/80416061_0444954926.jpg|https://images.icecat.biz/img/gallery/80416061_2862143298.jpg|https://images.icecat.biz/img/gallery/80416061_0185916849.jpg|https://images.icecat.biz/img/gallery/80416061_8855726769.jpg|https://images.icecat.biz/img/gallery/80416061_5581548943.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","Ports & interfaces","Ports quantity: 7","Host interface: USB 2.0 Type-B","Hub interfaces: USB 2.0","USB 2.0 ports quantity: 8","Terminal block port: Yes","Features","Data transfer rate: 480 Mbit/s","Product colour: Black","Overcurrent protection: Yes","LED indicators: Yes","Country of origin: Malaysia","Certification: RoHS, REACH, CE, FCC, NOM","Weight & dimensions","Width: 80 mm","Depth: 158 mm","Height: 32 mm","Weight: 330 g","Packaging data","Package width: 175 mm","Package depth: 110 mm","Package height: 65 mm","Package weight: 520 g","Package type: Box","Packaging content","Cables included: USB Type-A to USB Type-B","Manual: Yes","Operational conditions","Maximum operating temperature: 40 °C","Operating temperature (T-T): 0 - 40 °C","Operating temperature (T-T): 32 - 104 °F","Storage temperature (T-T): -10 - 55 °C","Operating relative humidity (H-H): 5 - 90%","Logistics data","Master (outer) case width: 365 mm","Master (outer) case length: 340.1 mm","Master (outer) case height: 125 mm","Master (outer) case gross weight: 5.6 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332253030","Harmonized System (HS) code: 8471.80.1000"