"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","840627","","iiyama","H511S-B2U","840627","","Computer Monitors","222","ProLite","","ProLite H511S-B2U","20221021101432","ICECAT","","36001","https://images.icecat.biz/img/norm/high/840627-3112.jpg","410x482","https://images.icecat.biz/img/norm/low/840627-3112.jpg","https://images.icecat.biz/img/gallery_mediums/img_840627_medium_1480944708_6711_7799.jpg","https://images.icecat.biz/thumbs/840627.jpg","","","iiyama ProLite H511S-B2U computer monitor 51 cm (20.1"") 1600 x 1200 pixels Black","20.1'' (51.1 cm) LCD, 1600 x 1200, TN panel, 300cd/m2, 900:1, 2 x 2W, 8 ms, DVI-D, D-Sub","iiyama ProLite H511S-B2U, 51 cm (20.1""), 1600 x 1200 pixels, LCD, 8 ms, Black","iiyama ProLite H511S-B2U. Display diagonal: 51 cm (20.1""), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black","The 20.1” ProLite H511S offers plenty of area to display every element of even the most space-hungry applications. The PVA LCD technology provides a native resolution of 1600 x 1200 and a lateral viewing angle of 178°. The height of the display can be adjusted through 110mm and the screen itself rotates for a landscape or portrait viewing mode. Flexible inputs (1 x VGA & 1 x DVI-D with cables included) reinforces the position of the ProLite H511S as the professional 20.1” LCD of choice.","https://images.icecat.biz/img/norm/high/840627-3112.jpg","410x482","","","","","","","","","","Display","Display diagonal: 51 cm (20.1"")","Display resolution: 1600 x 1200 pixels","Touchscreen: No","Contrast ratio (typical): 900:1","Display number of colours: 16.78 million colours","Display brightness (typical): 300 cd/m²","Response time: 8 ms","Viewing angle, horizontal: 176°","Viewing angle, vertical: 176°","Pixel pitch: 0.255 x 0.255 mm","Horizontal scan range: 24 - 80 kHz","Vertical scan range: 55 - 85 Hz","Viewable size, horizontal: 40.8 cm","Viewable size, vertical: 30.6 cm","Sync-on-green (SOG): Yes","Separate H/V sync: Yes","Composite sync: Yes","Design","Market positioning: Business","Product colour: Black","Certification: TCO'99, TÜV ERGO (ISO 13406-2), MPR III, CE, TÜV GS, FCC-B, UL/C-UL, VCCI-B, CCC","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","Ergonomics","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 11 cm","Swivel angle range: 35 - 35°","Tilt angle range: -5 - 35°","Plug and Play: Yes","Power","Power consumption (typical): 55 W","Power consumption (standby): 2 W","Weight & dimensions","Width (with stand): 446 mm","Depth (with stand): 242 mm","Height (with stand): 391.5 mm","Weight (with stand): 10 kg","Width (without stand): 446 mm","Depth (without stand): 70 mm","Height (without stand): 375 mm","Sustainability","Sustainability certificates: ENERGY STAR","Other features","Display: LCD"