"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49"
"","","85741616","","Tripp Lite","U444-06N-MDP8W","85741616","0037332255587|037332255587","Video Cable Adapters","2926","","","U444-06N-MDP8W USB-C to Mini DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, White, 6 in. (15.2 cm)","20240219221034","ICECAT","1","44694","https://images.icecat.biz/img/gallery/85741616_6521215064.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/85741616_6521215064.jpg","https://images.icecat.biz/img/gallery_mediums/85741616_6521215064.jpg","https://images.icecat.biz/img/gallery_thumbs/85741616_6521215064.jpg","http://objects.icecat.biz/objects/mmo_85741616_1708377019_5671_4145212.pdf","","Tripp Lite U444-06N-MDP8W USB-C to Mini DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, White, 6 in. (15.2 cm)","USB-C to Mini DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, White, 6 in. (15.2 cm)","Tripp Lite U444-06N-MDP8W USB-C to Mini DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, White, 6 in. (15.2 cm), 0.152 m, USB Type-C, Mini DisplayPort, Male, Female, Straight","Tripp Lite U444-06N-MDP8W USB-C to Mini DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, White, 6 in. (15.2 cm). Cable length: 0.152 m, Connector 1: USB Type-C, Connector 2: Mini DisplayPort. Sustainability certificates: RoHS. Cable diameter: 3.9 mm, Weight: 30 g. Quantity per pack: 1 pc(s), Package width: 119.9 mm, Package depth: 99.8 mm. Master (outer) case width: 255 mm, Master (outer) case length: 120 mm, Master (outer) case height: 115 mm","USB-C to mDP Converter Gets Your Gaming, Home Theater or Digital Signage Setup 8K-Ready\nThis high-speed USB Type-C to Mini DisplayPort adapter (M/F) connects a Mini DisplayPort monitor, projector or television to the USB-C or Thunderbolt 3 port on your MacBook Pro, Windows laptop, tablet or media center. Backward compatible with all your existing USB-C sources and Mini DisplayPort displays, the U444-06N-MDP8W is ideal for future-proofing your 1080p or 4K audio/video application in anticipation of an 8K upgrade. It flawlessly handles data transfer speeds up to 32 Gbps.\n\nSupports USB-C DisplayPort 1.4 Alternate Mode for Converting Audio/Video Signals\nBy connecting the USB-C cable to a source device that supports USB DisplayPort 1.4 Alt Mode, you can output 8K video and digital audio to a Mini DisplayPort monitor, television or projector without installing special software drivers. The cable is backward compatible with DP 1.2 Alt Mode signals.\n\nEnjoy the Clarity of 4K/8K Video with Digital Audio, HDR and 4:4:4 Color\nThe U444-06N-MDP8W supports Ultra High Speed 8K video resolutions up to 7680 x 4320 at 30 Hz, as well as 48-bit Deep Color and HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper b that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This adapter supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. An equalizer built into the Mini DisplayPort connector automatically adjusts the video image to perfect clarity.\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB Type-C to Mini DisplayPort adapter requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the Mini DisplayPort end to your monitor or HDTV with a Mini DisplayPort cable (sold separately).","https://images.icecat.biz/img/gallery/85741616_6521215064.jpg|https://images.icecat.biz/img/gallery/85741616_7135464737.jpg|https://images.icecat.biz/img/gallery/85741616_7395854247.jpg|https://images.icecat.biz/img/gallery/85741616_4669393663.jpg|https://images.icecat.biz/img/gallery/85741616_2844854276.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 0.152 m","Connector 1: USB Type-C","Connector 2: Mini DisplayPort","Connector 1 gender: Male","Connector 2 gender: Female","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","HDCP: Yes","HDCP version: 1.4/2.2","DisplayPort version: 1.4","Maximum resolution: 7860 x 4320 pixels","Supported video modes: 4320p","Data transfer rate: 5 Gbit/s","Product colour: White","Attenuation (max): REACH, CE, FCC, WEEE, ISO9001","Plug material: Polyvinyl chloride (PVC) + Acrylonitrile butadiene styrene (ABS)","AWG wire size: 34/28","Colour depth: 48 bit","Plug and Play: Yes","Country of origin: Vietnam","Certification: REACH, CE, FCC, WEEE, ISO9001","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Cable diameter: 3.9 mm","Weight: 30 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 119.9 mm","Package depth: 99.8 mm","Package height: 20 mm","Package type: Box","Package weight: 40 g","Manual: Yes","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 255 mm","Master (outer) case length: 120 mm","Master (outer) case height: 115 mm","Master (outer) case gross weight: 660 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332255584"