"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56"
"","","86000854","","Tripp Lite","B003-HC2-DOCK1","86000854","0037332256621|037332256621","KVM Switches","282","","","B003-HC2-DOCK1 2-Port USB-C KVM Dock - 4K HDMI, USB 3.2 Gen 1, USB-A Hub, Remote Selector, 85W PD Charging, Black","20240320111909","ICECAT","1","49009","https://images.icecat.biz/img/gallery/86000854_1778438944.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/86000854_1778438944.jpg","https://images.icecat.biz/img/gallery_mediums/86000854_1778438944.jpg","https://images.icecat.biz/img/gallery_thumbs/86000854_1778438944.jpg","http://objects.icecat.biz/objects/mmo_86000854_1708377099_4046_4157774.pdf","","Tripp Lite B003-HC2-DOCK1 2-Port USB-C KVM Dock - 4K HDMI, USB 3.2 Gen 1, USB-A Hub, Remote Selector, 85W PD Charging, Black","2-Port USB-C KVM Dock - 4K HDMI, USB 3.2 Gen 1, USB-A Hub, Remote Selector, 85W PD Charging, Black","Tripp Lite B003-HC2-DOCK1 2-Port USB-C KVM Dock - 4K HDMI, USB 3.2 Gen 1, USB-A Hub, Remote Selector, 85W PD Charging, Black, 3840 x 2160 pixels, 4K Ultra HD, Black","Tripp Lite B003-HC2-DOCK1 2-Port USB-C KVM Dock - 4K HDMI, USB 3.2 Gen 1, USB-A Hub, Remote Selector, 85W PD Charging, Black. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2160 pixels, Data transfer rate (max): 5 Gbit/s. Product colour: Black, Certification: TAA, FCC. Power source: DC, Output voltage: 20 V, Output current: 5 A. Sustainability certificates: CE, REACH, RoHS","Connects 2 USB-C Sources to a Single HDMI Monitor, Keyboard and Mouse\nThis Desktop KVM/Docking Station lets you access, control, boot and reboot 2 USB-C sources at the same time. Both USB-C sources share one HDMI monitor, USB keyboard and USB mouse, which saves space on your desk or workspace. \n\nSupports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals\nBy connecting the included USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers. The B003-HC2-DOCK1 lets you build a workstation for multitasking by giving you the ability to extend screens, connect USB peripherals and switch between sources with ease.\n\nTransmits Crystal-Clear 4K Video\nThe HDMI port support 4K resolutions up to 3840 x 2160 at 30 Hz.\n\nUSB Hub Lets You Share Peripherals between Computers\nThe built-in two-port USB 3.2Gen1 hub allows you to share USB peripherals, such as printers, hard drives, scanners, webcams and flash drives, between both connected computers/sources. The hub is backward compatible with USB 2.0 and 1.1 devices.\n\nUSB-C PD 3.0 Charging Port Charges the Connected Notebook, Tablet or Other Device\nThe USB-C Power Delivery 3.0 port supports power output up to 85W, which is sufficient for charging and powering the connected source device, such as an Android smartphone or Chromebook. Just connect the device’s AC wall charger to the USB-C PD port.\n\nSwitching Between Computers Is Fast and Easy\nConnect the included remote port selector to the specified port on the B003-HC2-DOCK1 and simply press the button anytime you want to switch between your USB-C sources. White LEDs indicate which computer is currently selected.\n\nCables Are Included for Fast and Simple Setup\nConnect your two USB-C sources using the included USB-C (M/M) cables. The plug-and-play B003-HC2-DOCK1 requires no drivers, so you can connect and use it immediately. It works with all major operating systems, including Windows and Mac.","https://images.icecat.biz/img/gallery/86000854_1778438944.jpg|https://images.icecat.biz/img/gallery/86000854_9382595653.jpg|https://images.icecat.biz/img/gallery/86000854_0985068318.jpg|https://images.icecat.biz/img/gallery/86000854_7500848098.jpg|https://images.icecat.biz/img/gallery/86000854_5961923611.jpg|https://images.icecat.biz/img/gallery/86000854_3240068269.jpg|https://images.icecat.biz/img/gallery/86000854_2616765425.jpg|https://images.icecat.biz/img/gallery/86000854_5798965503.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","Ports & interfaces","Number of computers controlled: 2","Keyboard port type: USB","Mouse port type: USB","Video port type: HDMI","Console ports: HDMI, USB A","HDMI ports quantity: 1","HDMI version: 1.4","USB 2.0 Type-C ports quantity: 3","Console USB ports quantity: 2","USB hub: Yes","USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity: 2","USB connector type: USB Type-A, USB Type-C","Performance","HD type: 4K Ultra HD","Maximum resolution: 3840 x 2160 pixels","Data transfer rate (max): 5 Gbit/s","HDCP: Yes","Number of users: 1 user(s)","Design","Rack mounting: No","Product colour: Black","Wired remote switch: Yes","LED indicators: Yes","Certification: TAA, FCC","Display","Built-in display: No","Power","Power source: DC","Output voltage: 20 V","Output current: 5 A","External power adapter: Yes","Sustainability","Sustainability certificates: CE, REACH, RoHS","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 80%","Weight & dimensions","Weight: 380 g","Packaging data","Package width: 55.1 mm","Package depth: 154.9 mm","Package height: 184.9 mm","Package weight: 1.1 kg","Packaging content","Cables included: USB Type-C to USB Type-C","Logistics data","Harmonized System (HS) code: 85176200","Master (outer) case width: 296.9 mm","Master (outer) case length: 329.9 mm","Master (outer) case height: 385.1 mm","Master (outer) case gross weight: 22 kg","Products per master (outer) case: 20 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332256628","Country of origin: Taiwan"