"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178" "","","86201792","","HP","A2W76A#B19","86201792","0887111382627|887111382627","多功能打印机","304","Color LaserJet Enterprise Flow","","HP Color LaserJet Enterprise Flow MFP M880z+ 企业级彩色工作流数码复合机, 打印、复印、扫描、传真, 200 页 ADF; 前置 USB 打印; 扫描至电子邮件/PDF; 双面打印","20240515152011","ICECAT","1","225967","https://images.icecat.biz/img/gallery/19618603_5465456759.jpg","2400x3600","https://images.icecat.biz/img/gallery_lows/19618603_5465456759.jpg","https://images.icecat.biz/img/gallery_mediums/19618603_5465456759.jpg","https://images.icecat.biz/img/gallery_thumbs/19618603_5465456759.jpg","","","惠普 Color LaserJet Enterprise Flow HP MFP M880z+ 企业级彩色工作流数码复合机, 打印、复印、扫描、传真, 200 页 ADF; 前置 USB 打印; 扫描至电子邮件/PDF; 双面打印","","惠普 Color LaserJet Enterprise Flow HP MFP M880z+ 企业级彩色工作流数码复合机, 打印、复印、扫描、传真, 200 页 ADF; 前置 USB 打印; 扫描至电子邮件/PDF; 双面打印, 激光, 彩色打印, 1200 x 1200 DPI, 彩色复印, A3, 黑色, 灰色","惠普 Color LaserJet Enterprise Flow HP MFP M880z+ 企业级彩色工作流数码复合机, 打印、复印、扫描、传真, 200 页 ADF; 前置 USB 打印; 扫描至电子邮件/PDF; 双面打印. 打印技术: 激光, 打印: 彩色打印, 最大分辨率: 1200 x 1200 DPI, 打印速度(彩色,一般品质,A4/US Letter): 46 ppm. 烤貝/ 影印: 彩色复印, 最大复印分辨率: 600 x 600 DPI. 扫描: 彩色扫描, 光学扫描分辨率: 600 x 600 DPI. 传真: 单传真. 双面打印功能: 打印, 影印, 扫描. ISO A 系列文件最大尺寸: A3. 产品色彩: 黑色, 灰色","","https://images.icecat.biz/img/gallery/19618603_5465456759.jpg|https://images.icecat.biz/img/gallery/19618643_8553027708.jpg|https://images.icecat.biz/img/gallery/19618603_9173363610.jpg|https://images.icecat.biz/img/gallery/19618603_9063600542.jpg|https://images.icecat.biz/img/gallery/19618603_5224386853.jpg|https://images.icecat.biz/img/gallery/19618603_4328270432.jpg|https://images.icecat.biz/img/gallery/19618602_7930565264.jpg|https://images.icecat.biz/img/gallery/6fdceacff462582323207eb5f29bb551.jpg|https://images.icecat.biz/img/gallery/e7586e05e4e287a4211fab04b62bf0c8.jpg|https://images.icecat.biz/img/gallery/2760704305d519470eb95533402c64f3.jpg","2400x3600|2400x3600|2400x3600|2400x3600|2400x3600|2400x3600|3600x2400|5000x3333|5000x3333|5000x3333","|||||||||","","","","","","","","","打印速度","打印技术: 激光","打印: 彩色打印","双面印刷: 是","最大分辨率: 1200 x 1200 DPI","打印速度(黑色,一般质量,A4/US Letter): 46 ppm","双面打印模式: 自动","打印分辨率颜色: 1200 x 1200 DPI","打印分辨率黑色: 1200 x 1200 DPI","打印速度(彩色,一般品质,A4/US Letter): 46 ppm","打印速度(黑色,一般质量,A3): 22 ppm","打印速度(彩色,一般品质,A3): 22 ppm","首页打印速度(黑白,标准): 8 秒","首页时间(彩 色,正常): 8 秒","多合一(N-up)打印功能: 是","水印打印: 是","安全打印: 是","小册子打印功能: 是","复印/影印","烤貝/ 影印: 彩色复印","双面复印: 是","最大复印分辨率: 600 x 600 DPI","复印速度(一般质量,黑色,A4): 46 cpm","复制速度(正常的质量,颜色,A4): 46 cpm","复印量(最大): 9999 份数","复印缩小/放大设置: 25 - 400%","自动缩放调整功能: 是","扫描","扫描: 彩色扫描","双面扫描: 是","光学扫描分辨率: 600 x 600 DPI","扫描仪类型: 平板和 ADF 扫描仪","最大扫描面积: 297 x 432 mm","扫描技术: CCD","扫描至: 电子邮件, Network folder, USB","扫描速度(彩色): 68 ppm","扫描速度(黑白): 70 ppm","支持图像格式: MTIFF, JPEG, TIFF","可支持文件格式: XPS, RTF, UNICODE, CSV, HTML, PDF","输入色彩深度: 24 bit","灰度级别: 256","传真","传真: 单传真","传真分辨率(黑): 300 x 300 DPI","传真机传送速度: 3 秒/页","调制解调器速度: 33.6 Kbit/秒","自动重拨: 是","快速拨号: 是","传真快速拨号, 最多号码: 100","传真转发: 是","传真广播: 100 地点","传真延迟发送: 不","自动削减: 是","产品特点","每月打印纸张数上限: 200000 页每月","双面打印功能: 打印, 影印, 扫描","打印墨盒数量: 4","印刷颜色: 黑色, 青色, 品红, 黄色","占空比(推荐): 5000 - 25000 页每月","数字发送器: 是","页面语言: PCL 5, PCL 6, PostScript 3, PDF","打印机字体: PostScript, Scalable, TrueType, Windows","多任务一体化: 是","原产地: 墨西哥, 中国","HP段: 商务型","输入和输出功率","进纸匣总数: 4","总进纸容量: 4100 页数","总出纸容量: 500 页数","纸匣 1 进纸容量: 100 页数","纸匣 2 进纸容量: 500 页数","多用途托盘: 是","多功能托盘输入容量: 100 页数","纸张输入类型: 纸盒","自动进纸装置 (ADF): 是","自动进纸槽(ADF)容量: 200 页数","最大进纸匣数量: 4","最大输入容量: 4100 页数","最大输出能力: 3000 页数","纸张处理","ISO A 系列文件最大尺寸: A3","纸匣介质类型: 单页进纸器, 信封, 照片纸, 透明胶片, 标签, 光面纸","ISO A-系列 尺寸(A0…A-9): A3, A4, A5, A6","最大打印尺寸: 312 x 457.2 mm","ISO B系列 尺寸(B0…B9): B5","ISO C-系列 尺寸(C0…C-9): C5, C6","非 ISO 打印介质尺寸: 16K, 2L","日本JIS B系列尺寸(B0. .. B9): B4, B5, B6","信封尺寸: B5, C5, C6, DL","自定义介质重量: 76.2 - 330 mm","自定义介质长度: 127 - 457.2 mm","纸匣介质重量: 60 - 220 g/m²","端口 & 界面","直接打印: 不","标准接口: 以太网, USB 2.0","USB端口: 是","USB2.0端口的数量: 3","联网","无线局域网连接: 不","以太网连接器: 是","布线技术: 10/100/1000Base-T(X)","以太网的数据传输率: 10,100,1000 Mbit/秒","Wi-Fi直连: 是","支持安全算法: SNMPv3, EAP-TLS, HTTPS, EAP-PEAP, IPSec, FIPS 140, SSL/TLS","移动打印技术: Apple AirPrint, HP ePrint, Mopria Print Service","性能","内置存储器: 2560 MB","最大内部存储: 2548 MB","内存插槽数量: 1","内部存储容量: 500 GB","内置处理器: 是","处理器频率: 800 MHz","声压级别(打印): 54 dB","声压级别(扫描): 54 dB","设计","产品色彩: 黑色, 灰色","市场定位: 商务型","内置显示器: 是","显示器: 液晶显示","显示器尺寸(对角长): 20.3 cm (8"")","触摸屏: 是","控制方式: 触摸","彩色显示: 是","能量控制","功耗(平均打印): 1100 W","功耗(节能): 1.2 W","打印时平均功耗: 972 W","功耗(复印): 972 W","功耗(就绪模式): 80 W","功耗(睡眠模式): 8 W","功耗(关闭): 0.4 W","能源之星典型用电量(TEC): 0.734 千瓦时/周","交流电(AC)输入电压: 110 - 240 V","交流电(AC)输入频率: 50/60 Hz","特殊功能","HP Auto-On/Auto-Off(HP自动开关): 是","系统要求","可支持的Windows操作系统: Windows 7, Windows Vista, Windows 10, Windows 8, Windows XP","可支持的Mac操作系统: Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.7 Lion","可支持的服务器操作系统: Windows Server 2003, Windows Server 2008, Windows Server 2012","其他可支持的操作系统: Android, Novell, Linux","环境条件","运行湿度范围(H-H): 10 - 80%","运行温度范围(T - T): 15 - 30 °C","认证标准","认证: CISPR 22:2008 / EN 55022:2010 (Class A), EN 61000-3-2 :2006 +A1:2009 +A2:2009; EN 61000-3-3 :2008; EN 55024:2010; FCC Title 47 CFR, Part 15 Class A(USA); ICES-003, Issue 4 (Canada); EMC Directive 2004/108/EC with CE Marking (Europe); other EMC approvals as required by individual countries","持续性","可持续发展合规: 是","可持续发展证书: ENERGY STAR","不包含: 水银","重量和尺寸","宽度: 704 mm","深度: 635 mm","高度: 1199 mm","重量: 152.9 kg","包装数据","包装盒宽度: 856 mm","包装盒厚度: 790 mm","包装盒高度: 1567 mm","包装重量: 175.3 kg","内容包装","包含电缆: 交流电","捆绑软件: HP PCL 6 Discrete Printer Driver; Mac SW Link to Web (Mac Installer); Windows Installer","物流信息处理数据","协调制度 (HS) 代码: 84433100","托盘重量: 175.33 g","每托盘载货层数: 1 件","每个托盘载货数: 1 件","技术细节","每堆叠商品层堆叠箱数量: 1 件","其他功能","推荐系统要求: Windows 10, Windows 8, Windows 7 SP1+, Windows Vista, Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2 (64 bit), Windows Server 2012 (64-bit), Windows XP (SP2+); CD-ROM or DVD drive, or Internet connection; Dedicated universal serial bus (USB 1.1 or 2.0), or network connection; 200 MB available hard disk space; Operating system compatible hardware system requirements see http://www.micr","环境条件","推荐的工作湿度范围: 10 - 80%","其他功能","托盘尺寸(宽度 × 深度 × 高度): 856 x 790 x 1567 mm","声功率(就绪): 50 dB","声压排放旁观者(就绪): 33 dB"