"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52"
"","","8666398","","Kodak Alaris","1448497","8666398","0041771448493|041771448493","Scanners","197","","","I5600","20240307153452","ICECAT","1","141468","https://images.icecat.biz/img/norm/high/8666398-4449.jpg","365x220","https://images.icecat.biz/img/norm/low/8666398-4449.jpg","https://images.icecat.biz/img/gallery_mediums/img_8666398_medium_1481534916_1188_29776.jpg","https://images.icecat.biz/thumbs/8666398.jpg","http://objects.icecat.biz/objects/mmo_8666398_1485177696_4063_13054.pdf","http://objects.icecat.biz/objects/mmo_8666398_1485178654_4132_22160.pdf","Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White","max 304.8 x 4600 mm, 170ppm/680ipm, CCD, 56 dB, LED, 100-240V","Kodak Alaris I5600, 304.8 x 4600 mm, 600 x 600 DPI, 170 ppm, 680 ipm, ADF scanner, Black, White","Kodak Alaris I5600. Maximum scan size: 304.8 x 4600 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 170 ppm. Scanner type: ADF scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 250000 pages, Light source: White LED. Auto document feeder (ADF) input capacity: 750 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Plain paper, Auto Document Feeder (ADF) media weight: 45 - 200 g/m²","Class-leading intelligent imaging in production scanning environments\n\nOur latest generation production scanners - the new Kodak i5000 Series Scanners – deliver class-leading intelligent imaging, reduced total cost of ownership, improved quality and accuracy of images produced.\n\nDesigned for intensive paper processing environments typically found in service bureaus and the financial, healthcare and government sectors, the Kodak i5000 Series Scanners are perfect for organisations wishing to reduce budgets on the one hand, yet cope with the demand to maintain and provide scanning services on the other.\n\nThe Kodak i5000 Series Scanners offer a range of innovative features all designed to improve efficiency and enhance productivity\n\nThe scanners process documents 304.8mm wide and up to 4.8 metres long, and a thickness ranging from 25 to 200 g/m2 .\n\nThe Kodak i5000 Series Scanners come with consumables free of charge if a Performance Plus Service Contract is purchased.\n\nKodak i5000 Series Scanners support current 32 and 64-bit versions of Microsoft Windows operating systems and can be easily integrated with other enterprise business systems through TWAIN and ISIS drivers, or optional Kodak Capture Pro Software. They are both compatible with Kodak Asset Management Software.\n\nOverview\n\nOffering future flexibility, two scanner models complete the range:\n\n- The Kodak i5200 is rated at 140 pages per minute (ppm), and the faster Kodak i5600 is able to process 170 ppm at 300 dpi colour and dual stream with all image processing features switched on.\n- The i5200 can be upgraded as volumes grow to i5600 performance as necessary.\n\nIndustry-leading features\n- 750 sheet automatic document feeder.\n- Support for Intelligent Data Recognition (IDR), including OCR and intelligent character recognition (otherwise known as handwriting recognition).\n- Interactive multi-feed technology allows operators to use the LCD panel to accept or re-scan images from the page that triggered a multi-feed thereby improving handling speed and efficiency.\n- Over 30 Perfect Page imaging features available such as streak filtering, dual stream output, auto colour detection and de-skewing result in improved throughput and accuracy and lower total cost of ownership.\n- Sure Path and Sure Stack technology reduce paper preparation and handling time by improving feeding and stacking of scanned documents with different weights and sizes.\n- Both scanners are simple to use thanks to an intuitive colour LCD touch screen which can be programmed to simplify common tasks.\n- Both the i5200 and i5600 scanners are also available as ‘V’ versions to support Kofax Hardware VRS.","https://images.icecat.biz/img/norm/high/8666398-4449.jpg|https://images.icecat.biz/img/gallery/8666406_3591.jpg|https://images.icecat.biz/img/gallery/8666406_3171.jpg|https://images.icecat.biz/img/gallery/8666406_4703.jpg|https://images.icecat.biz/img/gallery/8666398_2544910210.jpg","365x220|365x220|365x220|365x220|2559x1706","||||","","","","","https://www.youtube.com/watch?v=2Q4ty2kuuqA|https://www.youtube.com/watch?v=iYvFU47LFSU","","","","Scanning","Maximum scan size: 304.8 x 4600 mm","Optical scanning resolution: 600 x 600 DPI","Duplex scanning: Yes","Colour scanning: Yes","Film scanning: No","ADF scan speed (b/w, A4): 170 ppm","Duplex ADF scan speed (b/w, A4): 680 ipm","Design","Scanner type: ADF scanner","Built-in display: Yes","Product colour: Black, White","Touchscreen: Yes","Performance","Sensor type: CCD","Daily duty cycle (max): 250000 pages","Light source: White LED","Scan file formats: JPG, TIFF","Scan drivers: ISIS, TWAIN, WIA","Scanning noise level: 56 dB","Input capacity","Auto document feeder (ADF) input capacity: 750 sheets","Paper handling","Maximum ISO A-series paper size: A3","Scanning media types supported: Plain paper","Multi feed detection: Yes","Auto Document Feeder (ADF) media weight: 45 - 200 g/m²","Ports & interfaces","USB port: Yes","USB version: 3.2 Gen 1 (3.1 Gen 1)","Standard interfaces: USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)","Power","Power supply type: AC","Power consumption (typical): 215 W","Power consumption (standby): 1 W","AC input frequency: 50 - 60 Hz","Input voltage: 100-240 V","System requirements","Minimum RAM: 4000 MB","Minimum processor: Intel® Core™ 2 Duo 3GHz","Windows operating systems supported: Yes","Weight & dimensions","Width: 693 mm","Depth: 510 mm","Height: 434 mm","Weight: 57.6 kg","Packaging content","Bundled software: Capture Pro & Asset management","Technical details","PC connection: USB 2.0","Scan technology: CCD","Sustainability certificates: ENERGY STAR"