"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","87289725","","Tripp Lite","U022AB-010-WH","87289725","0037332260680|037332260680","USB Cables","1158","","","U022AB-010-WH Safe-IT USB 2.0 A to B Antibacterial Cable (M/M), White, 10 ft. (3.05 m)","20240219221646","ICECAT","1","37982","https://images.icecat.biz/img/gallery/87289725_2171308338.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/87289725_2171308338.jpg","https://images.icecat.biz/img/gallery_mediums/87289725_2171308338.jpg","https://images.icecat.biz/img/gallery_thumbs/87289725_2171308338.jpg","http://objects.icecat.biz/objects/mmo_87289725_1708377390_9884_13585.pdf","","Tripp Lite U022AB-010-WH Safe-IT USB 2.0 A to B Antibacterial Cable (M/M), White, 10 ft. (3.05 m)","Safe-IT USB 2.0 A to B Antibacterial Cable (M/M), White, 10 ft. (3.05 m)","Tripp Lite U022AB-010-WH Safe-IT USB 2.0 A to B Antibacterial Cable (M/M), White, 10 ft. (3.05 m), 3.05 m, USB A, USB B, USB 2.0, 480 Mbit/s, White","Tripp Lite U022AB-010-WH Safe-IT USB 2.0 A to B Antibacterial Cable (M/M), White, 10 ft. (3.05 m). Cable length: 3.05 m, Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Gold, Product colour: White","Durable USB-A to USB-B Cable Transfers Important Data at USB 2.0 Speeds\nThis USB cable (M/M) connects a printer, scanner, hub or other USB-B peripheral to the USB-A port on your computer or laptop. It transfers data at USB 2.0 speeds up to 480 Mbps for use with low-speed and high-speed devices, including multimedia applications. The cable is also backward compatible with earlier USB generations.\n\nProvides Extra Protection Against Certain Bacteria\nThe molded connectors and PVC jacket are constructed using an antibacterial material that is effective in inhibiting the growth of Escherichia coli (E. coli) and Staphylococcus aureus (staph)This added protection makes this cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.\n\nPremium Construction for Superior Performance\nManufactured with twisted 28 AWG data lines and 24 AWG power lines, the U022AB-010-WH also features foil and braid shielding that ensures reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Gold-plated connectors provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference. Integral strain relief gives the cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.\n\nWhite Jacket Helps Avoid Misidentification That Can Cause Costly Downtime\nThe cable has a white PVC jacket, which is easy to identify quickly in a crowded computer or hub and helps prevent the cable from becoming accidentally disconnected.","https://images.icecat.biz/img/gallery/87289725_2171308338.jpg|https://images.icecat.biz/img/gallery/87289725_7009754619.jpg|https://images.icecat.biz/img/gallery/87289725_9981264697.jpg|https://images.icecat.biz/img/gallery/87289725_1165992551.jpg|https://images.icecat.biz/img/gallery/87289725_5741729841.jpg|https://images.icecat.biz/img/gallery/87289725_3302551354.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Features","Cable length: 3.05 m","USB version: USB 2.0","Connector 1: USB A","Connector 2: USB B","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: White","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 28/24","Connector contacts plating: Gold","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 480 Mbit/s","Country of origin: China","Certification: REACH","Weight & dimensions","Cable diameter: 4.5 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 100 g","Package type: Polybag","Sustainability","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 406.4 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 457.2 mm","Master (outer) case gross weight: 1.04 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332260687"