"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","88258964","","Tripp Lite","U444-010-DP-BD","88258964","0037332250728|037332250728","Video Cable Adapters","2926","","","U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m)","20240310101044","ICECAT","1","32775","https://images.icecat.biz/img/gallery/79455725_7962767741.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/79455725_7962767741.jpg","https://images.icecat.biz/img/gallery_mediums/79455725_7962767741.jpg","https://images.icecat.biz/img/gallery_thumbs/79455725_7962767741.jpg","http://objects.icecat.biz/objects/mmo_88258964_1708375277_828_2048153.pdf","","Tripp Lite U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m)","USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m)","Tripp Lite U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m), 3.05 m, USB Type-C, DisplayPort, Male, Male, Straight","Tripp Lite U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m). Cable length: 3.05 m, Connector 1: USB Type-C, Connector 2: DisplayPort. Cable diameter: 4.5 mm. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 406.4 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 457.2 mm","Bi-Directional USB-C/DisplayPort Cable Delivers UHD Video to a 4K Monitor\nThis USB Type-C to DisplayPort adapter (M/M) connects a 4K-enabled monitor, projector or television to your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone. Because the cable is capable of transmitting data in either direction, you can connect a DisplayPort monitor to a USB-C (or Thunderbolt 3) source device or a USB-C (or Thunderbolt 3) monitor to a DisplayPort source. No other adapter or cable is needed to complete your 4K audio/video connection.\n\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a monitor, television or projector without installing special software drivers. The U444-010-DP-BD is ideal for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching 4K movies on a larger screen.\n\nTransmits Crystal-Clear 4K Video with HDR and 4:4:4 Color\nThe U444-010-DP-BD supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz with multi-channel digital audio. It’s compatible with DisplayPort 1.2 standards for carrying HDR (high dynamic range) signals, which provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. This adapter also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nLocking DP Connector Helps Prevent Accidental Disconnection and Expensive Downtime\nHaving a cable come loose accidentally can mean costly and time-consuming signal loss. The locking DisplayPort connector helps you avoid such danger, protecting your audio/video transmission by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected.\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB Type-C to DisplayPort bi-directional cable requires no software or external power. The ten-foot (3.1 m) cable is backward compatible with previous USB and DisplayPort generations, so you can use it with legacy equipment. Please note, in the event of no image being displayed on your Type-C monitor, connect the included USB Type-C female to male adapter to the USB Type-C male connector end on the cable.","https://images.icecat.biz/img/gallery/79455725_7962767741.jpg|https://images.icecat.biz/img/gallery/88258964_6261671994.jpg|https://images.icecat.biz/img/gallery/88258964_5505666477.jpg|https://images.icecat.biz/img/gallery/88258964_1353795128.jpg|https://images.icecat.biz/img/gallery/79455725_8612488938.jpg|https://images.icecat.biz/img/gallery/79455725_8839604356.jpg|https://images.icecat.biz/img/gallery/79455725_8553567501.jpg|https://images.icecat.biz/img/gallery/88258964_1289041333.jpg|https://images.icecat.biz/img/gallery/88258963_1535698930.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||","","","","","","","","","Features","Cable length: 3.05 m","Connector 1: USB Type-C","Connector 2: DisplayPort","Connector 1 gender: Male","Connector 2 gender: Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Gold","HDCP: Yes","HDCP version: 2.2","DisplayPort version: 1.2","High Dynamic Range (HDR) supported: Yes","Maximum resolution: 3840 x 2160 pixels","Maximum refresh rate: 60 Hz","Product colour: Black","Jacket material: Polyvinyl chloride (PVC)","Plug material: Acrylonitrile butadiene styrene (ABS)","Country of origin: Taiwan","Operational conditions","Operating temperature (T-T): -10 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 0 - 90%","Weight & dimensions","Cable diameter: 4.5 mm","Packaging data","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 100 g","Logistics data","Master (outer) case width: 406.4 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 457.2 mm","Master (outer) case gross weight: 1.03 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332250725"